Texas Instruments TLV809K33 3-Pin Supply Voltage Supervisor TLV809K33DBZR

Description
3-Pin Supply Voltage Supervisor 3-SOT-23 -40 to 85
Request a Quote Datasheet
Description
3-Pin Supply Voltage Supervisor 3-SOT-23 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLV809K33 3-Pin Supply Voltage Supervisor - TLV809K33DBZR - Texas Instruments
Dallas, TX, United States
TLV809K33 3-Pin Supply Voltage Supervisor
TLV809K33DBZR
TLV809K33 3-Pin Supply Voltage Supervisor TLV809K33DBZR
3-Pin Supply Voltage Supervisor 3-SOT-23 -40 to 85

3-Pin Supply Voltage Supervisor 3-SOT-23 -40 to 85

Buy Now Datasheet
Supervisors - 296-41837-6-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-41837-6-ND
Supervisors 296-41837-6-ND
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3

Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3

Buy Now Datasheet
Supervisors - 296-41837-1-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-41837-1-ND
Supervisors 296-41837-1-ND
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3

Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3

Buy Now Datasheet
Supervisors - 296-41837-2-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-41837-2-ND
Supervisors 296-41837-2-ND
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3

Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3

Buy Now Datasheet
Singapore, Singapore
3.3V 2V 6V SOT-23 Voltage Supervisor IC
691-TLV809K33DBZR
3.3V 2V 6V SOT-23 Voltage Supervisor IC 691-TLV809K33DBZR
3.3V Voltage Supervisor, SOT-23, Active-Low Reset, 2V-6V Product overview: TLV809K33DBZR from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 2V, 6V, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 3.3V, 2V, 6V, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TLV809K33DBZR can be used for catalog matching and distributor lookup.

3.3V Voltage Supervisor, SOT-23, Active-Low Reset, 2V-6V Product overview: TLV809K33DBZR from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 2V, 6V, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 3.3V, 2V, 6V, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TLV809K33DBZR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Supervisors - TLV809K33DBZR - 1109772-TLV809K33DBZR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - TLV809K33DBZR
1109772-TLV809K33DBZR
PMIC - PMIC - Supervisors - TLV809K33DBZR 1109772-TLV809K33DBZR
Manufacturer: Texas Instruments Win Source Part Number: 1109772-TLV809K33DBZ R Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Push-Pull, Totem Pole Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 120 ms Minimum Voltage - Threshold: 2.93V Family Name: TLV809 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-3 Alternative Parts (Cross-Reference): MAX6330SUR-T; MAX6330TUR-T; MAX6330SUR+T ; MAX6330SUR+; Introduction Date: November 01, 2010 ECCN: EAR99 Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Application Field: Used in Medical

Manufacturer: Texas Instruments
Win Source Part Number: 1109772-TLV809K33DBZR
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Push-Pull, Totem Pole
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 120 ms Minimum
Voltage - Threshold: 2.93V
Family Name: TLV809
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-3
Alternative Parts (Cross-Reference): MAX6330SUR-T; MAX6330TUR-T; MAX6330SUR+T ; MAX6330SUR+;
Introduction Date: November 01, 2010
ECCN: EAR99
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Application Field: Used in Medical

Buy Now Datasheet
Supervisors - TLV809K33DBZR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
TLV809K33DBZR
Supervisors TLV809K33DBZR
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3

Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3

Buy Now
PMIC - Supervisors - TLV809K33DBZR - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
TLV809K33DBZR
PMIC - Supervisors TLV809K33DBZR
IC SUPERVISOR 1 CHANNEL SOT23-3

IC SUPERVISOR 1 CHANNEL SOT23-3

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Supervisory Circuits
TLV809K33DBZR
Supervisory Circuits TLV809K33DBZR
Supervisory Circuits 3P Supply Vltg Super

Supervisory Circuits 3P Supply Vltg Super

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - TLV809K33DBZR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
TLV809K33DBZR
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors TLV809K33DBZR
IC SUPERVISOR 1 CHANNEL SOT23-3

IC SUPERVISOR 1 CHANNEL SOT23-3

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number TLV809K33DBZR 296-41837-6-ND 691-TLV809K33DBZR 1109772-TLV809K33DBZR TLV809K33DBZR TLV809K33DBZR TLV809K33DBZR TLV809K33DBZR
Product Name TLV809K33 3-Pin Supply Voltage Supervisor Supervisors 3.3V 2V 6V SOT-23 Voltage Supervisor IC PMIC - PMIC - Supervisors - TLV809K33DBZR Supervisors PMIC - Supervisors Supervisory Circuits Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Number of Supplies 1 1 1; 1 1; 1
Output Options Active-low,Push-pull Active Low; Push-Pull, Totem Pole Inverting; Active Low Push-Pull, Totem Pole
Type SOT-23 SOT-23; TO-236-3, SC-59, SOT-23-3 SOT-23-3 SOT-23-3 TO-236-3, SC-59, SOT-23-3 SOT-23; TO-236-3, SC-59, SOT-23-3
IQ 9 µA 25 µA
Accuracy 2 %
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - ATL431BQDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Hard To Find - 7702AC - 1133663-7702AC - Win Source Electronics
Specs
Output Options Inverting
View Details