3-Pin Voltage Supervisor with Active-High, Push-Pull Reset 3-SOT-23 -40 to 125
3-pin voltage supervisor (reset IC) with active-high, push-pull reset 3-SOT-23 -40 to 125 Product overview: TLV810MDBZR from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TLV810MDBZR can be used for catalog matching and distributor lookup.
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
Voltage Supervisor/Reset IC, Fixed, 1 Channel, +4.38V, PDSO3
Manufacturer: Texas Instruments
Win Source Part Number: 900291-TLV810MDBZR
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: Supervisor Push-Pull, Totem Pole Channel SOT-23-3
Package: TO-236-3, SC-59, SOT-23-3
Package: Reel - TR
Mounting: Surface Mount
Family Name: TLV810
Categories: Integrated Circuits (ICs)
Case / Package: SOT-23-3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-29198-2, 296-29198-6, -TLV810MDBZR-NDR, -296-29198-1-ND, 296-29198-1, -296-29198-1
IC SUPERVISOR 1 CHANNEL SOT23-3
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
IC SUPERVISOR 1 CHANNEL SOT23-3
Supervisory Circuits 3P Vltg Supervisor
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | TLV810MDBZR | 691-TLV810MDBZR | 296-29198-2-ND | TLV810MDBZR | 900291-TLV810MDBZR | TLV810MDBZR | TLV810MDBZR | TLV810MDBZR | TLV810MDBZR |
| Product Name | TLV810M 3-Pin Voltage Supervisor with Active-High, Push-Pull Reset | SOT-23 Voltage Supervisor IC | Supervisors | PMIC - PMIC - Supervisors - TLV810MDBZR | PMIC - Supervisors | Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | Supervisory Circuits | |
| Number of Supplies | 1 | 1 | 1; 1 | ||||||
| Output Options | Active-high,Push-pull | Active High; Push-Pull, Totem Pole | Inverting | Push-Pull, Totem Pole | |||||
| Type | SOT-23 | SOT-23-3 | SOT-23; TO-236-3, SC-59, SOT-23-3 | SOT-23-3 | SOT-23-3 | SOT-23; TO-236-3, SC-59, SOT-23-3 | TO-236-3, SC-59, SOT-23-3 | ||
| IQ | 9 µA | 20 µA | |||||||
| Accuracy | 2 % |