LOW-POWER VOLTAGE SUPERVISOR Product overview: TLV803EA24DCKR from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Low-Power, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TLV803EA24DCKR can be used for catalog matching and distributor lookup.
Win Source Part Number: 968762-TLV803EA24DCK
Category: Integrated Circuits (ICs)>PMIC - Supervisors
Type: Simple Reset/Power-On Reset
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 130ms Minimum
Voltage - Threshold: 2.4V
Package / Case: SC-70, SOT-323
Supplier Device Package: SC-70-3
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 2 (1 Year)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-TLV803EA24DCKRTR
Supervisor Open Drain or Open Collector 1 Channel SC-70-3
Supervisor Open Drain or Open Collector 1 Channel SC-70-3
Supervisor Open Drain or Open Collector 1 Channel SC-70-3
LOW-POWER VOLTAGE SUPERVISOR
Supervisor Open Drain or Open Collector 1 Channel SC-70-3
LOW-POWER VOLTAGE SUPERVISOR
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 691-TLV803EA24DCKR | 968762-TLV803EA24DCKR | 296-TLV803EA24DCKRTR-ND | TLV803EA24DCKR | TLV803EA24DCKR | TLV803EA24DCKR |
| Product Name | Low-Power Voltage Supervisor IC | Integrated Circuits (ICs) - PMIC - Supervisors | Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | Supervisors | PMIC - Supervisors |
| Number of Supplies | 1 | 1; 1 | 1; 1 | |||
| Type | Tape & Reel (TR) | SC-70; SC-70, SOT-323 | SC-70 | SC-70; SC-70, SOT-323 | SC-70; SC-70, SOT-323 | |
| Pins | 3 | |||||
| IQ | 400 µA | |||||
| Supply Voltage | 1.7 to 6 volts |