Win Source Part Number: 1151465-TLV803EA17DP
Category: Integrated Circuits (ICs)>PMIC - Supervisors
Type: Simple Reset/Power-On Reset
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 130ms Minimum
Voltage - Threshold: 1.7V
Package / Case: 5-XFDFN Exposed Pad
Supplier Device Package: 5-X2SON (0.8x0.8)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-TLV803EA17DPWRDK
Base Product Number: TLV803
Supervisor Open Drain or Open Collector 1 Channel 5-X2SON (0.8x0.8)
Supervisor Open Drain or Open Collector 1 Channel 5-X2SON (0.8x0.8)
Supervisor Open Drain or Open Collector 1 Channel 5-X2SON (0.8x0.8)
Low-power voltage supervisor (reset IC) with active-low open-drain output 5-X2SON -40 to 125 Product overview: TLV803EA17DPWR from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Low-Power, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TLV803EA17DPWR can be used for catalog matching and distributor lookup.
Supervisor Open Drain or Open Collector 1 Channel 5-X2SON (0.8x0.8)
IC SUPERVISOR 1 CHANNEL 5X2SON
IC SUPERVISOR 1 CHANNEL 5X2SON
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 1151465-TLV803EA17DPWR | 296-TLV803EA17DPWRDKR-ND | 691-TLV803EA17DPWR | TLV803EA17DPWR | TLV803EA17DPWR | TLV803EA17DPWR |
| Product Name | Integrated Circuits (ICs) - PMIC - Supervisors | Supervisors | Low-Power Voltage Supervisor IC | Supervisors | PMIC - Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors |
| Number of Supplies | 1; 1 | 1; 1 | ||||
| Output Options | Open Drain; Inverting; Active Low | Open Drain; Active Low | Open Drain | Open Drain; Open Drain or Open Collector | ||
| Threshold | 1.7 volts | 1.7 volts | 1.7 volts | 1.7 volts | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |