Low-power voltage supervisor (reset IC) with active-low open-drain output 5-X2SON -40 to 125 Product overview: TLV803EA18DPWR from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Low-Power, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TLV803EA18DPWR can be used for catalog matching and distributor lookup.
Supervisor Open Drain or Open Collector 1 Channel 5-X2SON (0.8x0.8)
Supervisor Open Drain or Open Collector 1 Channel 5-X2SON (0.8x0.8)
Supervisor Open Drain or Open Collector 1 Channel 5-X2SON (0.8x0.8)
Manufacturer: Texas Instruments
Win Source Part Number: 1321903-TLV803EA18DP
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Supervisors
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Standard Package: 3,000
Mounting: Surface Mount
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 130ms Minimum
Voltage - Threshold: 1.8V
Supplier Device Package: 5-X2SON (0.8x0.8)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Case / Package: 5-XFDFN Exposed Pad
ECCN: EAR99
Fake Threat In the Open Market: 71
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-TLV803EA18DPWRTR
Base Product Number: TLV803
RoHS Status: ROHS3 Compliant
IC SUPERVISOR 1 CHANNEL 5X2SON
IC SUPERVISOR 1 CHANNEL 5X2SON
Supervisor Open Drain or Open Collector 1 Channel 5-X2SON (0.8x0.8)
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 691-TLV803EA18DPWR | 296-TLV803EA18DPWRCT-ND | 1321903-TLV803EA18DPWR | TLV803EA18DPWR | TLV803EA18DPWR | TLV803EA18DPWR |
| Product Name | Low-Power Voltage Supervisor IC | Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | PMIC - Supervisors | Supervisors |
| Supply Voltage | 1.7 to ? volts | |||||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |
| Features | Manual Reset | |||||
| Output Options | Open Drain; Active Low | Open Drain; Inverting; Active Low | Open Drain; Open Drain or Open Collector | Open Drain |