Win Source Part Number: 1352800-TLV809ED29DB
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Fake Threat In the Open Market: 41 pct.
Type: Simple Reset/Power-On Reset
MSL Level: 1 (Unlimited)
Mfr: Texas Instruments
Package: Tape & Reel
Product Status: Active
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23-3
Base Product Number: TLV809
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
ECCN: EAR99
Output: Push-Pull, Totem Pole
Number of Voltages Monitored: 1
Voltage - Threshold: 2.93V
Reset: Active Low
Reset Timeout: 33ms Minimum
LOW-POWER VOLTAGE SUPERVISOR Product overview: TLV809ED29DBZR from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Low-Power, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TLV809ED29DBZR can be used for catalog matching and distributor lookup.
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
LOW-POWER VOLTAGE SUPERVISOR
LOW-POWER VOLTAGE SUPERVISOR
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 1352800-TLV809ED29DBZR | 691-TLV809ED29DBZR | 296-TLV809ED29DBZRCT-ND | TLV809ED29DBZR | TLV809ED29DBZR | TLV809ED29DBZR |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | Low-Power Voltage Supervisor IC | Supervisors | Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | PMIC - Supervisors |
| Number of Supplies | 1; 1 | 1 | 1; 1 | |||
| Output Options | Inverting; Active Low | Active Low; Push-Pull, Totem Pole | Push-Pull, Totem Pole | |||
| Threshold | 2.93 volts | 2.93 volts | 2.93 volts | 2.93 volts | 2.93 volts | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |
| Type | Tape & Reel (TR) | SOT-23; TO-236-3, SC-59, SOT-23-3 | TO-236-3, SC-59, SOT-23-3 | SOT-23; TO-236-3, SC-59, SOT-23-3 |