3-Pin Voltage Supervisor with Active-Low, Open Drain Reset 3-SOT-23 -40 to 125
3-pin voltage supervisor (reset IC) with active-low & open-drain reset 3-SOT-23 -40 to 125 Product overview: TLV803MDBZR from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TLV803MDBZR can be used for catalog matching and distributor lookup.
Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Manufacturer: Texas Instruments
Win Source Part Number: 1109760-TLV803MDBZR
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 120 ms Minimum
Voltage - Threshold: 4.38V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: SOT-23-3
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Supervisory Circuits 3P Vltg Supervisor
IC SUPERVISOR 1 CHANNEL SOT23-3
IC SUPERVISOR 1 CHANNEL SOT23-3
VOLTAGE SUPERVISOR, 20UA, 6V, SOT-23-3; Threshold Voltage:4.38V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1.1V; Supply Voltage Max:6V; Reset Type:Active-Low; Digital IC Case:SOT-23; No. of Pins:3Pins; Delay RoHS Compliant: Yes
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | TLV803MDBZR | 691-TLV803MDBZR | 296-29194-6-ND | 1109760-TLV803MDBZR | TLV803MDBZR | TLV803MDBZR | TLV803MDBZR | TLV803MDBZR | 29AH7934 |
| Product Name | TLV803M 3-Pin Voltage Supervisor with Active-Low, Open Drain Reset | SOT-23 Voltage Supervisor IC | Supervisors | PMIC - PMIC - Supervisors - TLV803MDBZR | Supervisors | Supervisory Circuits | PMIC - Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | Voltage Supervisor, 20Ua, 6V, Sot-23-3; Threshold Voltage Texas Instruments |
| Number of Supplies | 1 | 1 | 1; 1 | 1; 1 | 1; 1Monitors | ||||
| Output Options | Open Drain; Active-low,Open-drain | Open Drain; Active Low | Open Drain; Inverting; Active Low | Open Drain | Open Drain; Open Drain or Open Collector | ||||
| Type | SOT-23 | SOT-23 | SOT-23; TO-236-3, SC-59, SOT-23-3 | SOT-23-3 | TO-236-3, SC-59, SOT-23-3 | SOT-23; TO-236-3, SC-59, SOT-23-3 | |||
| IQ | 9 µA | 20 µA | |||||||
| Accuracy | 2 % |