Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Manufacturer: Texas Instruments
Win Source Part Number: 1317214-TLV840MADL52
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Supervisors
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Standard Package: 3,000
Mounting: Surface Mount
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 40µs Typical
Voltage - Threshold: 5.2V
Supplier Device Package: SOT-23-5
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: SC-74A, SOT-753
ECCN: EAR99
Fake Threat In the Open Market: 71
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Other Part Number: 296-TLV840MADL52DBVR
Base Product Number: TLV840
RoHS Status: ROHS3 Compliant
LOW-VOLTAGE SUPERVISOR WITH ADJU Product overview: TLV840MADL52DBVR from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TLV840MADL52DBVR
LOW-VOLTAGE SUPERVISOR WITH ADJU
LOW-VOLTAGE SUPERVISOR WITH ADJU
Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 296-TLV840MADL52DBVRTR-ND | 1317214-TLV840MADL52DBVR | 691-TLV840MADL52DBVR | TLV840MADL52DBVR | TLV840MADL52DBVR | TLV840MADL52DBVR |
| Product Name | Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | Voltage Supervisor IC | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | PMIC - Supervisors | Supervisors |
| Features | Manual Reset | |||||
| Output Options | Open Drain; Active Low | Open Drain; Inverting; Active Low | Open Drain; Open Drain or Open Collector | Open Drain | ||
| Type | SC-74A, SOT-753 | SC-74A, SOT-753 | Tape & Reel (TR) | SC-74A, SOT-753 | SC-74A, SOT-753 | |
| Threshold | 5.2 volts | 5.2 volts | 5.2 volts | 5.2 volts | 5.2 volts | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |