Texas Instruments TLV863M 3-Pin Voltage Supervisor with Active-Low, Open-Drain Reset TLV863MDBZR

Description
3-Pin Voltage Supervisor with Active-Low, Open-Drain Reset 3-SOT-23 -40 to 125
Request a Quote Datasheet
Description
3-Pin Voltage Supervisor with Active-Low, Open-Drain Reset 3-SOT-23 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLV863M 3-Pin Voltage Supervisor with Active-Low, Open-Drain Reset - TLV863MDBZR - Texas Instruments
Dallas, TX, United States
TLV863M 3-Pin Voltage Supervisor with Active-Low, Open-Drain Reset
TLV863MDBZR
TLV863M 3-Pin Voltage Supervisor with Active-Low, Open-Drain Reset TLV863MDBZR
3-Pin Voltage Supervisor with Active-Low, Open-Drain Reset 3-SOT-23 -40 to 125

3-Pin Voltage Supervisor with Active-Low, Open-Drain Reset 3-SOT-23 -40 to 125

Buy Now Datasheet
Singapore, Singapore
SOT-23 Voltage Supervisor IC
691-TLV863MDBZR
SOT-23 Voltage Supervisor IC 691-TLV863MDBZR
3-pin voltage supervisor with active-low open-drain reset in reverse pin out 3-SOT-23 -40 to 125 Product overview: TLV863MDBZR from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TLV863MDBZR can be used for catalog matching and distributor lookup.

3-pin voltage supervisor with active-low open-drain reset in reverse pin out 3-SOT-23 -40 to 125 Product overview: TLV863MDBZR from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TLV863MDBZR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Supervisors - 296-29707-2-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-29707-2-ND
Supervisors 296-29707-2-ND
Supervisor Open Drain or Open Collector 1 Channel SOT-23-3

Supervisor Open Drain or Open Collector 1 Channel SOT-23-3

Buy Now Datasheet
Supervisors - 296-29707-6-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-29707-6-ND
Supervisors 296-29707-6-ND
Supervisor Open Drain or Open Collector 1 Channel SOT-23-3

Supervisor Open Drain or Open Collector 1 Channel SOT-23-3

Buy Now Datasheet
Supervisors - 296-29707-1-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-29707-1-ND
Supervisors 296-29707-1-ND
Supervisor Open Drain or Open Collector 1 Channel SOT-23-3

Supervisor Open Drain or Open Collector 1 Channel SOT-23-3

Buy Now Datasheet
PMIC - PMIC - Supervisors - TLV863MDBZR - 1270610-TLV863MDBZR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - TLV863MDBZR
1270610-TLV863MDBZR
PMIC - PMIC - Supervisors - TLV863MDBZR 1270610-TLV863MDBZR
Manufacturer: Texas Instruments Win Source Part Number: 1270610-TLV863MDBZR Packaging: Reel - TR Type: Simple Reset/Power-On Reset Operating Temperature Range: -40°C ~ 125°C (TJ) Package: TO-236-3, SC-59, SOT-23-3 Mounting: SMD Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 120 ms Minimum Voltage - Threshold: 4.38V Family Name: TLV863M Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: SOT-23-3 Alternative Parts (Cross-Reference): DS1811R-10-U+; DS1811R-15; DS1811R-15-U+; Introduction Date: September 01, 2011 Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1270610-TLV863MDBZR
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: TO-236-3, SC-59, SOT-23-3
Mounting: SMD
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 120 ms Minimum
Voltage - Threshold: 4.38V
Family Name: TLV863M
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: SOT-23-3
Alternative Parts (Cross-Reference): DS1811R-10-U+; DS1811R-15; DS1811R-15-U+;
Introduction Date: September 01, 2011
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - TLV863MDBZR - Rochester Electronics
Newburyport, MA, United States
Voltage Supervisor/Reset IC, Fixed, 1 Channel, +4.38V, PDSO3

Voltage Supervisor/Reset IC, Fixed, 1 Channel, +4.38V, PDSO3

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Supervisory Circuits
TLV863MDBZR
Supervisory Circuits TLV863MDBZR
Supervisory Circuits 3Pin Vltg Supervisor

Supervisory Circuits 3Pin Vltg Supervisor

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - TLV863MDBZR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
TLV863MDBZR
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors TLV863MDBZR
IC SUPERVISOR 1 CHANNEL SOT23-3

IC SUPERVISOR 1 CHANNEL SOT23-3

Supplier's Site
Supervisors - TLV863MDBZR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
TLV863MDBZR
Supervisors TLV863MDBZR
Supervisor Open Drain or Open Collector 1 Channel SOT-23-3

Supervisor Open Drain or Open Collector 1 Channel SOT-23-3

Buy Now
PMIC - Supervisors - TLV863MDBZR - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
TLV863MDBZR
PMIC - Supervisors TLV863MDBZR
IC SUPERVISOR 1 CHANNEL SOT23-3

IC SUPERVISOR 1 CHANNEL SOT23-3

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Rochester Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number TLV863MDBZR 691-TLV863MDBZR 296-29707-2-ND 1270610-TLV863MDBZR TLV863MDBZR TLV863MDBZR TLV863MDBZR TLV863MDBZR TLV863MDBZR
Product Name TLV863M 3-Pin Voltage Supervisor with Active-Low, Open-Drain Reset SOT-23 Voltage Supervisor IC Supervisors PMIC - PMIC - Supervisors - TLV863MDBZR Supervisory Circuits Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Supervisors PMIC - Supervisors
Number of Supplies 1 1 1; 1 1; 1
Output Options Open Drain; Active-low,Open-drain Open Drain; Active Low Open Drain; Inverting; Active Low Open Drain Open Drain; Open Drain or Open Collector
Type SOT-23 SOT-23-3 SOT-23; TO-236-3, SC-59, SOT-23-3 SOT-23-3 TO-236-3, SC-59, SOT-23-3 SOT-23; TO-236-3, SC-59, SOT-23-3
IQ 9 µA 20 µA
Accuracy 2 %
Unlock Full Specs
to access all available technical data

Similar Products

TPS3809L30-Q1 Automotive Catalog 3-Pin Supply Voltage Supervisor - 2U3809L30QDBVRG4Q1 - Texas Instruments
Specs
Number of Supplies 1
Output Options Active-low,Push-pull
Type SOT-23
View Details
3 suppliers
TPS3825-33-Q1 Automotive Catalog Processor Supervisory Circuits - 2U3825-33QDBVRG4Q1 - Texas Instruments
Specs
Number of Supplies 1
Features Manual Reset
Output Options Active-low,Push-pull
View Details
5 suppliers
Voltage Reference - ATL432LIBQDBZRQ1 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 15000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details