HARWIN Headers & Wire Housings M80-5405042

Description
Datamate J-Tek DIL Male Horizontal 3mm T
Request a Quote Datasheet
Description
Datamate J-Tek DIL Male Horizontal 3mm T
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers & Wire Housings - M80-5405042 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
M80-5405042
Headers & Wire Housings M80-5405042
Datamate J-Tek DIL Male Horizontal 3mm T

Datamate J-Tek DIL Male Horizontal 3mm T

Buy Now
Connector, Header, 50Pos, 2Row, 2Mm; Pitch Spacing Harwin - 56AC6234 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 50Pos, 2Row, 2Mm; Pitch Spacing Harwin
56AC6234
Connector, Header, 50Pos, 2Row, 2Mm; Pitch Spacing Harwin 56AC6234
CONNECTOR, HEADER, 50POS, 2ROW, 2MM; Pitch Spacing:2mm; No. of Contacts:50Contacts; Gender:Header; Product Range:Datamate J-Tek M80 Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated RoHS Compliant: Yes

CONNECTOR, HEADER, 50POS, 2ROW, 2MM; Pitch Spacing:2mm; No. of Contacts:50Contacts; Gender:Header; Product Range:Datamate J-Tek M80 Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number M80-5405042 56AC6234
Product Name Headers & Wire Housings Connector, Header, 50Pos, 2Row, 2Mm; Pitch Spacing Harwin
Product Type IC Headers IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

IC Socket Adapters - 4017771 - RS Components, Ltd.
Specs
Product Type Package Adapters / Converters
Mounting Through hole
Contact Plating Gold; Gold
View Details
Rectangular Connector Accessories - 1028-041-0205 - ODG (Origin Data Global)
Specs
Features 180° Cable Exit
Number of Contacts 2
View Details
K Series H-Pin® Socket -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Operating Temperature 200 C (392 F)
View Details
Backplane Connector, Header, 120 Position; Product Range Amphenol Communications Solutions - 58R3445 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Press-fit / Solderless Technology; Press Fit
View Details