HARWIN Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins M80-5411242

Description
Win Source Part Number: 1340372-M80-5411242 Category: Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Series: Datamate J-Tek Number of Positions: 12 Features: Keying Slot, Mating Flange, Mounting Flange, Mounting Hardware Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Threaded Package: Tube Contact Material: Phosphor Bronze Voltage Rating: 800V Material Flammability Rating: UL94 V-0 Standard Package: 12 Insulation Material: Polyphenylene Sulfide (PPS) , Glass Filled Style: Board to Board or Cable Pitch - Mating: 0.079" (2.00mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 29.5µin (0.75µm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 118.1µin (3.00µm) Insulation Color: Black Mounting Type: Through Hole, Right Angle Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.079" (2.00mm) Contact Length - Post: 0.177" (4.50mm) Insulation Height: 0.218" (5.55mm) Contact Shape: Circular Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 2.2A REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Harwin Inc. Base Product Number: M80-541
Request a Quote Datasheet
Description
Win Source Part Number: 1340372-M80-5411242 Category: Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Series: Datamate J-Tek Number of Positions: 12 Features: Keying Slot, Mating Flange, Mounting Flange, Mounting Hardware Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Threaded Package: Tube Contact Material: Phosphor Bronze Voltage Rating: 800V Material Flammability Rating: UL94 V-0 Standard Package: 12 Insulation Material: Polyphenylene Sulfide (PPS) , Glass Filled Style: Board to Board or Cable Pitch - Mating: 0.079" (2.00mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 29.5µin (0.75µm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 118.1µin (3.00µm) Insulation Color: Black Mounting Type: Through Hole, Right Angle Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.079" (2.00mm) Contact Length - Post: 0.177" (4.50mm) Insulation Height: 0.218" (5.55mm) Contact Shape: Circular Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 2.2A REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Harwin Inc. Base Product Number: M80-541
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 1340372-M80-5411242 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
1340372-M80-5411242
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 1340372-M80-5411242
Win Source Part Number: 1340372-M80-5411242 Category: Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Series: Datamate J-Tek Number of Positions: 12 Features: Keying Slot, Mating Flange, Mounting Flange, Mounting Hardware Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Threaded Package: Tube Contact Material: Phosphor Bronze Voltage Rating: 800V Material Flammability Rating: UL94 V-0 Standard Package: 12 Insulation Material: Polyphenylene Sulfide (PPS) , Glass Filled Style: Board to Board or Cable Pitch - Mating: 0.079" (2.00mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 29.5µin (0.75µm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 118.1µin (3.00µm) Insulation Color: Black Mounting Type: Through Hole, Right Angle Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.079" (2.00mm) Contact Length - Post: 0.177" (4.50mm) Insulation Height: 0.218" (5.55mm) Contact Shape: Circular Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 2.2A REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Harwin Inc. Base Product Number: M80-541

Win Source Part Number: 1340372-M80-5411242
Category: Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Series: Datamate J-Tek
Number of Positions: 12
Features: Keying Slot, Mating Flange, Mounting Flange, Mounting Hardware
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Threaded
Package: Tube
Contact Material: Phosphor Bronze
Voltage Rating: 800V
Material Flammability Rating: UL94 V-0
Standard Package: 12
Insulation Material: Polyphenylene Sulfide (PPS) , Glass Filled
Style: Board to Board or Cable
Pitch - Mating: 0.079" (2.00mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 29.5µin (0.75µm)
Contact Finish - Post: Tin
Contact Finish Thickness - Post: 118.1µin (3.00µm)
Insulation Color: Black
Mounting Type: Through Hole, Right Angle
Shrouding: Shrouded - 4 Wall
Row Spacing - Mating: 0.079" (2.00mm)
Contact Length - Post: 0.177" (4.50mm)
Insulation Height: 0.218" (5.55mm)
Contact Shape: Circular
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2.2A
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Harwin Inc.
Base Product Number: M80-541

Buy Now Datasheet
Headers & Wire Housings - M80-5411242 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
M80-5411242
Headers & Wire Housings M80-5411242
Datamate J-Tek DIL Male Horizontal 4.5mm

Datamate J-Tek DIL Male Horizontal 4.5mm

Buy Now

Technical Specifications

  Win Source Electronics Powell Electronics, Inc.
Product Category IC Interconnect Components IC Interconnect Components
Product Number 1340372-M80-5411242 M80-5411242
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Headers & Wire Housings
Product Type IC Headers IC Headers
Mounting Through-Hole; Through Hole, Right Angle
Voltage Rating 800 volts
Current Rating 2.2 amps
Unlock Full Specs
to access all available technical data

Similar Products

Mini SIM Card PCB Mount Socket - 80440GDH-061T-120L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Push w/Switch
Number of Contacts 6
View Details
1 1/4
Specs
Product Type IC Socket
View Details
Peripheral Strip Test: Gutenberg Series -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type Test
View Details
PCB Connector Headers & Receptacles - 103329-6 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details