HARWIN Headers & Wire Housings M80-5001242

Description
Datamate J-Tek DIL Male Vertical 3mm Thr
Request a Quote Datasheet
Description
Datamate J-Tek DIL Male Vertical 3mm Thr
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers & Wire Housings - M80-5001242 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
M80-5001242
Headers & Wire Housings M80-5001242
Datamate J-Tek DIL Male Vertical 3mm Thr

Datamate J-Tek DIL Male Vertical 3mm Thr

Buy Now
Headers & Wire Housings - M80-5001242 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
M80-5001242
Headers & Wire Housings M80-5001242
Headers & Wire Housings

Headers & Wire Housings

Buy Now
Plug, Vertical, Dil, 12Way; Pitch Spacing Harwin - 56P5159 - Newark, An Avnet Company
Chicago, IL, United States
Plug, Vertical, Dil, 12Way; Pitch Spacing Harwin
56P5159
Plug, Vertical, Dil, 12Way; Pitch Spacing Harwin 56P5159
PLUG, VERTICAL, DIL, 12WAY; Pitch Spacing:2mm; No. of Contacts:12Contacts; Gender:Header; Product Range:Datamate J-Tek M80-5 Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; RoHS Compliant: Yes

PLUG, VERTICAL, DIL, 12WAY; Pitch Spacing:2mm; No. of Contacts:12Contacts; Gender:Header; Product Range:Datamate J-Tek M80-5 Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; RoHS Compliant: Yes

Supplier's Site
Headers, Male Pins - M80-5001242 - ODG (Origin Data Global)
Shenzhen, China
Headers, Male Pins
M80-5001242
Headers, Male Pins M80-5001242
CONN HEADER VERT 12POS 2MM

CONN HEADER VERT 12POS 2MM

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company ODG (Origin Data Global)
Product Category IC Interconnect Components IC Interconnect Components IC Interconnect Components
Product Number M80-5001242 56P5159 M80-5001242
Product Name Headers & Wire Housings Plug, Vertical, Dil, 12Way; Pitch Spacing Harwin Headers, Male Pins
Product Type IC Headers IC Headers IC Headers; Header
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole Through-Hole; Solder; Through Hole
Contact Plating Gold; Gold Plated Contacts
Number of Contacts 12 12
Unlock Full Specs
to access all available technical data

Similar Products

Mini SIM Card PCB Mount Socket - 80440GDH-081T-128L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Push w/Switch
Number of Contacts 8
View Details
777 Series CSP Devices -  - Sensata Technologies
Sensata Technologies
Specs
Product Type IC Socket
Insulation Resistance 1.00E-6 Mohms
Contact Resistance 100 milliohms
View Details
Peripheral Strip Test: Gutenberg Series -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type Test
View Details
PCB Headers & Receptacles - 102699-6 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details