HARWIN Headers & Wire Housings M80-5104242

Description
Datamate J-Tek DIL Male Vertical 3mm Thr
Request a Quote
Description
Datamate J-Tek DIL Male Vertical 3mm Thr
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Headers & Wire Housings - M80-5104242 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
M80-5104242
Headers & Wire Housings M80-5104242
Datamate J-Tek DIL Male Vertical 3mm Thr

Datamate J-Tek DIL Male Vertical 3mm Thr

Buy Now
Connector, Header, 42Pos, 2Row, 2Mm; Pitch Spacing Harwin - 56AC6218 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 42Pos, 2Row, 2Mm; Pitch Spacing Harwin
56AC6218
Connector, Header, 42Pos, 2Row, 2Mm; Pitch Spacing Harwin 56AC6218
CONNECTOR, HEADER, 42POS, 2ROW, 2MM; Pitch Spacing:2mm; No. of Contacts:42Contacts; Gender:Header; Product Range:Datamate J-Tek M80 Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated RoHS Compliant: Yes

CONNECTOR, HEADER, 42POS, 2ROW, 2MM; Pitch Spacing:2mm; No. of Contacts:42Contacts; Gender:Header; Product Range:Datamate J-Tek M80 Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number M80-5104242 56AC6218
Product Name Headers & Wire Housings Connector, Header, 42Pos, 2Row, 2Mm; Pitch Spacing Harwin
Product Type IC Headers IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Headers & Wire Housings - 102267-1 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
.025
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Swage
View Details
Headers & Wire Housings - G125-MS13405L1P - Powell Electronics, Inc.
Specs
Product Type IC Headers
Mounting SMT
View Details
773 Series CSP/FBGA Devices -  - Sensata Technologies
Sensata Technologies
Specs
Product Type IC Socket
Contact Resistance 300 milliohms
Operating Temperature 150 C (302 F)
View Details