HARWIN Headers & Wire Housings M80-5113442

Description
Datamate J-Tek DIL Male Vertical 4.5mm T
Request a Quote
Description
Datamate J-Tek DIL Male Vertical 4.5mm T
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Headers & Wire Housings - M80-5113442 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
M80-5113442
Headers & Wire Housings M80-5113442
Datamate J-Tek DIL Male Vertical 4.5mm T

Datamate J-Tek DIL Male Vertical 4.5mm T

Buy Now
Headers & Wire Housings 17+17 POS VERT MALE 4.5mm TL W/JS TIN - 322-M80-5113442 - Utmel Electronic Limited
Hong Kong, China
Headers & Wire Housings 17+17 POS VERT MALE 4.5mm TL W/JS TIN
322-M80-5113442
Headers & Wire Housings 17+17 POS VERT MALE 4.5mm TL W/JS TIN 322-M80-5113442
Headers & Wire Housings 17+17 POS VERT MALE 4.5mm TL W/JS TIN

Headers & Wire Housings 17+17 POS VERT MALE 4.5mm TL W/JS TIN

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Utmel Electronic Limited
Product Category IC Interconnect Components IC Interconnect Components
Product Number M80-5113442 322-M80-5113442
Product Name Headers & Wire Housings Headers & Wire Housings 17+17 POS VERT MALE 4.5mm TL W/JS TIN
Product Type IC Headers IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole
Voltage Rating 800 volts
Current Rating 2.2 amps
Unlock Full Specs
to access all available technical data

Similar Products

PCB Headers & Receptacles - 102567-6 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Voltage Rating 250 volts
View Details
2 suppliers
Housing Connector, Header, 15Pos, 1.25Mm; Product Range Amphenol Communications Solutions - 82AH6194 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Contacts Pitch 1.25 mm (0.0492 inches)
View Details
Standard Array & Peripheral Test: Standard Test socket -  - Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type Test
View Details
656 Series SSOP Devices ZIF -  - Sensata Technologies
Sensata Technologies
Specs
Product Type IC Socket
Insulation Resistance 5000 Mohms
Contact Resistance 50 milliohms
View Details