HARWIN Headers & Wire Housings M80-5410642

Description
Datamate J-Tek DIL Male Horizontal 4.5mm
Request a Quote Datasheet
Description
Datamate J-Tek DIL Male Horizontal 4.5mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers & Wire Housings - M80-5410642 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
M80-5410642
Headers & Wire Housings M80-5410642
Datamate J-Tek DIL Male Horizontal 4.5mm

Datamate J-Tek DIL Male Horizontal 4.5mm

Buy Now
Connector, Header, 6Pos, 2Row, 2Mm; Pitch Spacing Harwin - 56AC6235 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 6Pos, 2Row, 2Mm; Pitch Spacing Harwin
56AC6235
Connector, Header, 6Pos, 2Row, 2Mm; Pitch Spacing Harwin 56AC6235
CONNECTOR, HEADER, 6POS, 2ROW, 2MM; Pitch Spacing:2mm; No. of Contacts:6Contacts; Gender:Header; Product Range:Datamate J-Tek M80 Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts;RoHS Compliant: Yes

CONNECTOR, HEADER, 6POS, 2ROW, 2MM; Pitch Spacing:2mm; No. of Contacts:6Contacts; Gender:Header; Product Range:Datamate J-Tek M80 Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number M80-5410642 56AC6235
Product Name Headers & Wire Housings Connector, Header, 6Pos, 2Row, 2Mm; Pitch Spacing Harwin
Product Type IC Headers IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Headers & Wire Housings - 102153-3 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Backplane Conn, Header, 72Pos, 9Row, 2Mm; Product Range Amphenol Communications Solutions - 03M1358 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Press-fit / Solderless Technology; Press Fit
View Details
Peripheral Tri-Temp Test: Celsius Series -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type Test
View Details
625 Series Quad Pack Contactor for 2
Specs
Product Type IC Socket
Contact Plating Gold
View Details