HARWIN Headers & Wire Housings M80-5401242

Description
Datamate J-Tek DIL Male Horizontal 3mm T
Request a Quote Datasheet
Description
Datamate J-Tek DIL Male Horizontal 3mm T
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers & Wire Housings - M80-5401242 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
M80-5401242
Headers & Wire Housings M80-5401242
Datamate J-Tek DIL Male Horizontal 3mm T

Datamate J-Tek DIL Male Horizontal 3mm T

Buy Now
Headers & Wire Housings - M80-5401242 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
M80-5401242
Headers & Wire Housings M80-5401242
Headers & Wire Housings

Headers & Wire Housings

Buy Now
Connector, Header, 12Pos, 2Row, 2Mm; Pitch Spacing Harwin - 56AC6230 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 12Pos, 2Row, 2Mm; Pitch Spacing Harwin
56AC6230
Connector, Header, 12Pos, 2Row, 2Mm; Pitch Spacing Harwin 56AC6230
CONNECTOR, HEADER, 12POS, 2ROW, 2MM; Pitch Spacing:2mm; No. of Contacts:12Contacts; Gender:Header; Product Range:Datamate J-Tek M80 Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated RoHS Compliant: Yes

CONNECTOR, HEADER, 12POS, 2ROW, 2MM; Pitch Spacing:2mm; No. of Contacts:12Contacts; Gender:Header; Product Range:Datamate J-Tek M80 Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number M80-5401242 56AC6230
Product Name Headers & Wire Housings Connector, Header, 12Pos, 2Row, 2Mm; Pitch Spacing Harwin
Product Type IC Headers IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

PCB Headers & Receptacles - 103167-2 - TE Connectivity
Specs
Mounting Through-Hole; Board Mount
Current Rating 3 amps
Insulation Resistance 5000 Mohms
View Details
2 suppliers
D-Sub Standard Board Mount - D09S33E6GX09LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting Solder
View Details
Array High Speed Test - DaVinci Gen V -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type BGA; LGA
Current Rating 3 to 3.7 amps
View Details
717 Series QFN/LGA Devices Lidded -  - Sensata Technologies
Specs
Product Type IC Socket
Contact Resistance 350 milliohms
Operating Temperature 125 C (257 F)
View Details