HARWIN Headers & Wire Housings M80-5000842

Description
Headers & Wire Housings
Request a Quote Datasheet
Description
Headers & Wire Housings
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers & Wire Housings - M80-5000842 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
M80-5000842
Headers & Wire Housings M80-5000842
Headers & Wire Housings

Headers & Wire Housings

Buy Now
Headers & Wire Housings - M80-5000842 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
M80-5000842
Headers & Wire Housings M80-5000842
Datamate J-Tek DIL Male Vertical 3mm Thr

Datamate J-Tek DIL Male Vertical 3mm Thr

Buy Now
Headers, Male Pins - M80-5000842 - ODG (Origin Data Global)
Shenzhen, China
Headers, Male Pins
M80-5000842
Headers, Male Pins M80-5000842
CONN HEADER VERT 8POS 2MM

CONN HEADER VERT 8POS 2MM

Supplier's Site Datasheet
Connector, Header, 8Pos, 2Row, 2Mm; Pitch Spacing Harwin - 65AC6166 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 8Pos, 2Row, 2Mm; Pitch Spacing Harwin
65AC6166
Connector, Header, 8Pos, 2Row, 2Mm; Pitch Spacing Harwin 65AC6166
CONNECTOR, HEADER, 8POS, 2ROW, 2MM; Pitch Spacing:2mm; No. of Contacts:8Contacts; Gender:Header; Product Range:Datamate J-Tek M80-5 Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated RoHS Compliant: Yes

CONNECTOR, HEADER, 8POS, 2ROW, 2MM; Pitch Spacing:2mm; No. of Contacts:8Contacts; Gender:Header; Product Range:Datamate J-Tek M80-5 Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. ODG (Origin Data Global) Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components IC Interconnect Components
Product Number M80-5000842 M80-5000842 65AC6166
Product Name Headers & Wire Housings Headers, Male Pins Connector, Header, 8Pos, 2Row, 2Mm; Pitch Spacing Harwin
Product Type IC Headers IC Headers; Header IC Headers
Mounting Through-Hole; Solder; Through Hole Through-Hole; Through Hole
Features Keying Slot, Mating Flange
Voltage Rating 120 volts
Current Rating 2.2 amps
Unlock Full Specs
to access all available technical data

Similar Products

DDR4 - 10145226-1010N13LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting Through-Hole
Voltage Rating 29.9 volts
View Details
Elastomeric PCB Connectors - ZEBRA® Dummy Elastomeric Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
View Details
Female Power Contact with 18 AWG wire, 150mm, single-end - G125-FP10150AAL9400 - Harwin Plc
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Current Rating 10 amps
View Details
Hollow Turret Terminal .084
Specs
Product Type PCB Pins
Contact Plating Bright Tin
View Details