HARWIN Headers & Wire Housings M80-5301422

Description
Datamate J-Tek DIL Male Horizontal 3mm T
Request a Quote Datasheet
Description
Datamate J-Tek DIL Male Horizontal 3mm T
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers & Wire Housings - M80-5301422 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
M80-5301422
Headers & Wire Housings M80-5301422
Datamate J-Tek DIL Male Horizontal 3mm T

Datamate J-Tek DIL Male Horizontal 3mm T

Buy Now
Connector, Header, 14Pos, 2Row, 2Mm; Pitch Spacing Harwin - 56AC6225 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 14Pos, 2Row, 2Mm; Pitch Spacing Harwin
56AC6225
Connector, Header, 14Pos, 2Row, 2Mm; Pitch Spacing Harwin 56AC6225
CONNECTOR, HEADER, 14POS, 2ROW, 2MM; Pitch Spacing:2mm; No. of Contacts:14Contacts; Gender:Header; Product Range:Datamate J-Tek M80 Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated RoHS Compliant: No

CONNECTOR, HEADER, 14POS, 2ROW, 2MM; Pitch Spacing:2mm; No. of Contacts:14Contacts; Gender:Header; Product Range:Datamate J-Tek M80 Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number M80-5301422 56AC6225
Product Name Headers & Wire Housings Connector, Header, 14Pos, 2Row, 2Mm; Pitch Spacing Harwin
Product Type IC Headers IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Connector, Gold 8000 - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Military Standards MIL-STD-202E; MIL-STD-202E, MIL-STD-202E, MIL-STD-202E
Current Rating 0.3500 amps
View Details
Wire-Board Connector, Header, 34 Position, 2.54Mm; Pitch Spacing Amphenol Communications Solutions - 93K5092 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole
View Details
DIL Sockets - 1613658 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details
Peripheral Tri-Temp Test: Celsius Series -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type QFNL; Test
View Details