HARWIN Headers & Wire Housings M80-5011205

Description
Datamate J-Tek DIL Male Vertical 4.5mm T
Request a Quote Datasheet
Description
Datamate J-Tek DIL Male Vertical 4.5mm T
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers & Wire Housings - M80-5011205 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
M80-5011205
Headers & Wire Housings M80-5011205
Datamate J-Tek DIL Male Vertical 4.5mm T

Datamate J-Tek DIL Male Vertical 4.5mm T

Buy Now
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 1143942-M80-5011205 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
1143942-M80-5011205
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 1143942-M80-5011205
Win Source Part Number: 1143942-M80-5011205 Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: Datamate J-Tek Number of Positions: 12 Features: Keying Slot, Mating Flange Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Threaded Package: Tube Contact Material: Phosphor Bronze Voltage Rating: 800VAC/DC Mated Stacking Heights: 7.3mm, 7.8mm Material Flammability Rating: UL94 V-0 Standard Package: 12 Insulation Material: Polyphenylene Sulfide (PPS), Glass Filled Style: Board to Board or Cable Pitch - Mating: 0.079" (2.00mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 29.5µin (0.75µm) Contact Finish - Post: Gold Contact Finish Thickness - Post: 29.5µin (0.75µm) Insulation Color: Black Mounting Type: Through Hole Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.079" (2.00mm) Contact Length - Post: 0.173" (4.40mm) Insulation Height: 0.220" (5.60mm) Contact Shape: Circular Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 2.2A REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Harwin Inc. Base Product Number: M80-501

Win Source Part Number: 1143942-M80-5011205
Category: Connectors, Interconnects>Rectangular Connectors - Headers, Male Pins
Series: Datamate J-Tek
Number of Positions: 12
Features: Keying Slot, Mating Flange
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Threaded
Package: Tube
Contact Material: Phosphor Bronze
Voltage Rating: 800VAC/DC
Mated Stacking Heights: 7.3mm, 7.8mm
Material Flammability Rating: UL94 V-0
Standard Package: 12
Insulation Material: Polyphenylene Sulfide (PPS), Glass Filled
Style: Board to Board or Cable
Pitch - Mating: 0.079" (2.00mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 29.5µin (0.75µm)
Contact Finish - Post: Gold
Contact Finish Thickness - Post: 29.5µin (0.75µm)
Insulation Color: Black
Mounting Type: Through Hole
Shrouding: Shrouded - 4 Wall
Row Spacing - Mating: 0.079" (2.00mm)
Contact Length - Post: 0.173" (4.40mm)
Insulation Height: 0.220" (5.60mm)
Contact Shape: Circular
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2.2A
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Harwin Inc.
Base Product Number: M80-501

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics
Product Category IC Interconnect Components IC Interconnect Components
Product Number M80-5011205 1143942-M80-5011205
Product Name Headers & Wire Housings Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Product Type IC Headers IC Headers
Mounting Through-Hole; Through Hole
Voltage Rating 800 volts
Current Rating 2.2 amps
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Sockets - 1730908 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Mounting Solder
View Details
PCB Headers & Receptacles - 103322-7 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
ESJ Series H-Pin Socket -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Operating Temperature 200 C (392 F)
View Details
Conn, Header, 4Pos, 1Row, 2.54Mm, Th Rohs Compliant Amphenol Communications Solutions - 30AK3774 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
View Details