HARWIN Headers & Wire Housings M80-5000442

Description
Datamate J-Tek DIL Male Vertical 3mm Thr
Request a Quote Datasheet
Description
Datamate J-Tek DIL Male Vertical 3mm Thr
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers & Wire Housings - M80-5000442 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
M80-5000442
Headers & Wire Housings M80-5000442
Datamate J-Tek DIL Male Vertical 3mm Thr

Datamate J-Tek DIL Male Vertical 3mm Thr

Buy Now
Headers & Wire Housings - M80-5000442 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
M80-5000442
Headers & Wire Housings M80-5000442
Headers & Wire Housings

Headers & Wire Housings

Buy Now
Connector, Header, 4Pos, 2Row, 2Mm; Pitch Spacing Harwin - 56AC6213 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 4Pos, 2Row, 2Mm; Pitch Spacing Harwin
56AC6213
Connector, Header, 4Pos, 2Row, 2Mm; Pitch Spacing Harwin 56AC6213
CONNECTOR, HEADER, 4POS, 2ROW, 2MM; Pitch Spacing:2mm; No. of Contacts:4Contacts; Gender:Header; Product Range:Datamate J-Tek M80 Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts;RoHS Compliant: Yes

CONNECTOR, HEADER, 4POS, 2ROW, 2MM; Pitch Spacing:2mm; No. of Contacts:4Contacts; Gender:Header; Product Range:Datamate J-Tek M80 Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number M80-5000442 56AC6213
Product Name Headers & Wire Housings Connector, Header, 4Pos, 2Row, 2Mm; Pitch Spacing Harwin
Product Type IC Headers IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connector Headers & Receptacles - 103323-6 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
Connector, Backplane, Header, 30Pos, 2Mm; Product Range Amphenol Communications Solutions - 28AH8964 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Press-fit / Solderless Technology; Press Fit
View Details
Array High Speed Test - DaVinci Series: Sockets for High Speed Test -  - Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type Test
View Details