HARWIN Headers & Wire Housings M80-5101242

Description
Headers & Wire Housings
Request a Quote Datasheet
Description
Headers & Wire Housings
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers & Wire Housings - M80-5101242 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
M80-5101242
Headers & Wire Housings M80-5101242
Headers & Wire Housings

Headers & Wire Housings

Buy Now
Headers & Wire Housings - M80-5101242 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
M80-5101242
Headers & Wire Housings M80-5101242
Datamate J-Tek DIL Male Vertical 3mm Thr

Datamate J-Tek DIL Male Vertical 3mm Thr

Buy Now
Plug, Vertical, Dil, Bd Mnt, 12Way; Pitch Spacing Harwin - 56P5161 - Newark, An Avnet Company
Chicago, IL, United States
Plug, Vertical, Dil, Bd Mnt, 12Way; Pitch Spacing Harwin
56P5161
Plug, Vertical, Dil, Bd Mnt, 12Way; Pitch Spacing Harwin 56P5161
PLUG, VERTICAL, DIL, BD MNT, 12WAY; Pitch Spacing:2mm; No. of Contacts:12Contacts; Gender:Plug; Product Range:Datamate J-Tek M80-5 Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated RoHS Compliant: Yes

PLUG, VERTICAL, DIL, BD MNT, 12WAY; Pitch Spacing:2mm; No. of Contacts:12Contacts; Gender:Plug; Product Range:Datamate J-Tek M80-5 Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number M80-5101242 56P5161
Product Name Headers & Wire Housings Plug, Vertical, Dil, Bd Mnt, 12Way; Pitch Spacing Harwin
Product Type IC Headers IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Headers & Wire Housings - 102387-4 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
2 suppliers
3 Tabs Low Profile Quick Fit Header - 7818 - Keystone Electronics Corp.
Specs
Product Type IC Headers
Mounting Through-Hole
Voltage Rating 500 volts
View Details
Specs
Product Type IC Headers
View Details