HARWIN Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins M80-5132042

Description
Manufacturer: Harwin Inc. Win Source Part Number: 1332945-M80-5132042 Category: Connectors, Interconnects>Rectan gular Connectors>Headers, Male Pins Packaging: Tube Number of Positions: 20 Features: Keying Slot, Mating Flange, Mounting Flange, Mounting Hardware Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Threaded Contact Material: Phosphor Bronze Voltage Rating: 800V Mated Stacking Heights: 7.55mm, 7.95mm, 10.1mm, 11.1mm, 13.65mm, 15.1mm Material Flammability Rating: UL94 V-0 Standard Package: 8 Mounting: Surface Mount Insulation Material: Polyphenylene Sulfide (PPS), Glass Filled Style: Board to Board or Cable Pitch - Mating: 0.079" (2.00mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 29.5µin (0.75µm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 118.1µin (3.00µm) Insulation Color: Black Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.079" (2.00mm) Insulation Height: 0.234" (5.95mm) Contact Shape: Circular Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 80 MSL Level: 1 (Unlimited) Current Rating (Amps): 2.2A REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 952-2919,M80-5132042 -ND Base Product Number: M80-513 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Harwin Inc. Win Source Part Number: 1332945-M80-5132042 Category: Connectors, Interconnects>Rectan gular Connectors>Headers, Male Pins Packaging: Tube Number of Positions: 20 Features: Keying Slot, Mating Flange, Mounting Flange, Mounting Hardware Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Threaded Contact Material: Phosphor Bronze Voltage Rating: 800V Mated Stacking Heights: 7.55mm, 7.95mm, 10.1mm, 11.1mm, 13.65mm, 15.1mm Material Flammability Rating: UL94 V-0 Standard Package: 8 Mounting: Surface Mount Insulation Material: Polyphenylene Sulfide (PPS), Glass Filled Style: Board to Board or Cable Pitch - Mating: 0.079" (2.00mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 29.5µin (0.75µm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 118.1µin (3.00µm) Insulation Color: Black Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.079" (2.00mm) Insulation Height: 0.234" (5.95mm) Contact Shape: Circular Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 80 MSL Level: 1 (Unlimited) Current Rating (Amps): 2.2A REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 952-2919,M80-5132042 -ND Base Product Number: M80-513 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 1332945-M80-5132042 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
1332945-M80-5132042
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 1332945-M80-5132042
Manufacturer: Harwin Inc. Win Source Part Number: 1332945-M80-5132042 Category: Connectors, Interconnects>Rectan gular Connectors>Headers, Male Pins Packaging: Tube Number of Positions: 20 Features: Keying Slot, Mating Flange, Mounting Flange, Mounting Hardware Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Threaded Contact Material: Phosphor Bronze Voltage Rating: 800V Mated Stacking Heights: 7.55mm, 7.95mm, 10.1mm, 11.1mm, 13.65mm, 15.1mm Material Flammability Rating: UL94 V-0 Standard Package: 8 Mounting: Surface Mount Insulation Material: Polyphenylene Sulfide (PPS), Glass Filled Style: Board to Board or Cable Pitch - Mating: 0.079" (2.00mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 29.5µin (0.75µm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 118.1µin (3.00µm) Insulation Color: Black Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.079" (2.00mm) Insulation Height: 0.234" (5.95mm) Contact Shape: Circular Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 80 MSL Level: 1 (Unlimited) Current Rating (Amps): 2.2A REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 952-2919,M80-5132042 -ND Base Product Number: M80-513 RoHS Status: ROHS3 Compliant

Manufacturer: Harwin Inc.
Win Source Part Number: 1332945-M80-5132042
Category: Connectors, Interconnects>Rectangular Connectors>Headers, Male Pins
Packaging: Tube
Number of Positions: 20
Features: Keying Slot, Mating Flange, Mounting Flange, Mounting Hardware
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Threaded
Contact Material: Phosphor Bronze
Voltage Rating: 800V
Mated Stacking Heights: 7.55mm, 7.95mm, 10.1mm, 11.1mm, 13.65mm, 15.1mm
Material Flammability Rating: UL94 V-0
Standard Package: 8
Mounting: Surface Mount
Insulation Material: Polyphenylene Sulfide (PPS), Glass Filled
Style: Board to Board or Cable
Pitch - Mating: 0.079" (2.00mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 29.5µin (0.75µm)
Contact Finish - Post: Tin
Contact Finish Thickness - Post: 118.1µin (3.00µm)
Insulation Color: Black
Shrouding: Shrouded - 4 Wall
Row Spacing - Mating: 0.079" (2.00mm)
Insulation Height: 0.234" (5.95mm)
Contact Shape: Circular
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 80
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2.2A
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: 952-2919,M80-5132042-ND
Base Product Number: M80-513
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Headers & Wire Housings - M80-5132042 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
M80-5132042
Headers & Wire Housings M80-5132042
Datamate J-Tek DIL Male Vertical SMT Con

Datamate J-Tek DIL Male Vertical SMT Con

Buy Now
Conn, Header, 20Pos, 2Row, 2Mm Rohs Compliant Harwin - 45AJ6524 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Header, 20Pos, 2Row, 2Mm Rohs Compliant Harwin
45AJ6524
Conn, Header, 20Pos, 2Row, 2Mm Rohs Compliant Harwin 45AJ6524
CONN, HEADER, 20POS, 2ROW, 2MM ROHS COMPLIANT: YES

CONN, HEADER, 20POS, 2ROW, 2MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components IC Interconnect Components
Product Number 1332945-M80-5132042 M80-5132042 45AJ6524
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Headers & Wire Housings Conn, Header, 20Pos, 2Row, 2Mm Rohs Compliant Harwin
Product Type IC Headers IC Headers IC Headers
RoHS Compliant RoHS Compliant RoHS Compliant
Mounting Surface Mount SMT
Voltage Rating 800 volts
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Sockets - 9094354 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Mounting Solder
View Details
Headers & Wire Housings - 102241-4 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
2 suppliers
QN-Series: Accelerated life testing solution -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type QFNL; Test
Contacts Pitch 0.3500 mm (0.0138 inches)
View Details
Backplane Conn, Header, 96Pos, 12Row; Product Range Amphenol Communications Solutions - 54AH4430 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Press-fit / Solderless Technology; Press Fit
View Details