HARWIN Headers & Wire Housings M80-5401042

Description
Headers & Wire Housings
Request a Quote Datasheet
Description
Headers & Wire Housings
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Headers & Wire Housings
M80-5401042
Headers & Wire Housings M80-5401042
Headers & Wire Housings

Headers & Wire Housings

Buy Now
Headers & Wire Housings - M80-5401042 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
M80-5401042
Headers & Wire Housings M80-5401042
Datamate J-Tek DIL Male Horizontal 3mm T

Datamate J-Tek DIL Male Horizontal 3mm T

Buy Now
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 1352233-M80-5401042 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
1352233-M80-5401042
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 1352233-M80-5401042
Win Source Part Number: 1352233-M80-5401042 Category: Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Series: Datamate J-Tek Number of Positions: 10 Features: Keying Slot, Mating Flange, Mounting Flange, Mounting Hardware Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Threaded Package: Tube Contact Material: Phosphor Bronze Voltage Rating: 800V Material Flammability Rating: UL94 V-0 Standard Package: 13 Insulation Material: Polyphenylene Sulfide (PPS) , Glass Filled Style: Board to Board or Cable Pitch - Mating: 0.079" (2.00mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 29.5µin (0.75µm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 118.1µin (3.00µm) Insulation Color: Black Mounting Type: Through Hole, Right Angle Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.079" (2.00mm) Contact Length - Post: 0.118" (3.00mm) Insulation Height: 0.218" (5.55mm) Contact Shape: Circular Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 2.2A REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Harwin Inc. Base Product Number: M80-540

Win Source Part Number: 1352233-M80-5401042
Category: Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Series: Datamate J-Tek
Number of Positions: 10
Features: Keying Slot, Mating Flange, Mounting Flange, Mounting Hardware
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Threaded
Package: Tube
Contact Material: Phosphor Bronze
Voltage Rating: 800V
Material Flammability Rating: UL94 V-0
Standard Package: 13
Insulation Material: Polyphenylene Sulfide (PPS) , Glass Filled
Style: Board to Board or Cable
Pitch - Mating: 0.079" (2.00mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 29.5µin (0.75µm)
Contact Finish - Post: Tin
Contact Finish Thickness - Post: 118.1µin (3.00µm)
Insulation Color: Black
Mounting Type: Through Hole, Right Angle
Shrouding: Shrouded - 4 Wall
Row Spacing - Mating: 0.079" (2.00mm)
Contact Length - Post: 0.118" (3.00mm)
Insulation Height: 0.218" (5.55mm)
Contact Shape: Circular
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2.2A
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Harwin Inc.
Base Product Number: M80-540

Buy Now Datasheet
Headers, Male Pins - M80-5401042 - ODG (Origin Data Global)
Shenzhen, China
Headers, Male Pins
M80-5401042
Headers, Male Pins M80-5401042
CONN HEADER R/A 10POS 2MM

CONN HEADER R/A 10POS 2MM

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics ODG (Origin Data Global)
Product Category IC Interconnect Components IC Interconnect Components IC Interconnect Components
Product Number M80-5401042 1352233-M80-5401042 M80-5401042
Product Name Headers & Wire Housings Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Headers, Male Pins
Product Type IC Headers IC Headers IC Headers; Header
Mounting Through-Hole; Through Hole, Right Angle Through-Hole; Solder; Through Hole, Right Angle
Voltage Rating 800 volts 800 volts
Current Rating 2.2 amps 2.2 amps
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Mini SIM Card PCB Mount Socket - 80440GFH-081-1x6L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Hinge
Number of Contacts 8
View Details
Two Piece 1 1/4
Specs
Product Type IC Socket
View Details
Thermal Management Lid Capabilities: IC Test Solutions -  - Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type Test
View Details
PCB Headers & Receptacles - 102972-9 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details