HARWIN Headers & Wire Housings M80-5403442

Description
Datamate J-Tek DIL Male Horizontal 3mm T
Request a Quote Datasheet
Description
Datamate J-Tek DIL Male Horizontal 3mm T
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers & Wire Housings - M80-5403442 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
M80-5403442
Headers & Wire Housings M80-5403442
Datamate J-Tek DIL Male Horizontal 3mm T

Datamate J-Tek DIL Male Horizontal 3mm T

Buy Now
Swedesboro, NJ, United States
Headers & Wire Housings
M80-5403442
Headers & Wire Housings M80-5403442
Headers & Wire Housings

Headers & Wire Housings

Buy Now
Connector, Header, 34Pos, 2Row, 2Mm; Pitch Spacing Harwin - 56AC6232 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 34Pos, 2Row, 2Mm; Pitch Spacing Harwin
56AC6232
Connector, Header, 34Pos, 2Row, 2Mm; Pitch Spacing Harwin 56AC6232
CONNECTOR, HEADER, 34POS, 2ROW, 2MM; Pitch Spacing:2mm; No. of Contacts:34Contacts; Gender:Header; Product Range:Datamate J-Tek M80 Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated RoHS Compliant: Yes

CONNECTOR, HEADER, 34POS, 2ROW, 2MM; Pitch Spacing:2mm; No. of Contacts:34Contacts; Gender:Header; Product Range:Datamate J-Tek M80 Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number M80-5403442 56AC6232
Product Name Headers & Wire Housings Connector, Header, 34Pos, 2Row, 2Mm; Pitch Spacing Harwin
Product Type IC Headers IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

8+8 Pos. Male DIL Cable Housing, Screw-Lok Panel Mount - G125-3241696M2 - Harwin Plc
Specs
RoHS Compliant RoHS Compliant
Current Rating 2.8 amps
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details
612 Series TO Pin Circle Devices -  - Sensata Technologies
Specs
Product Type IC Socket
View Details
Elastomeric PCB Connectors - ZEBRA® Connector, FG-S - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Contact Plating Gold
View Details
PCB Headers & Receptacles - 102690-1 - TE Connectivity
Specs
Product Type IC Headers
Mounting Through-Hole; Board Mount
Voltage Rating 250 volts
View Details
2 suppliers