HARWIN Headers & Wire Housings M80-5004242

Description
Datamate J-Tek DIL Male Vertical 3mm Thr
Request a Quote Datasheet
Description
Datamate J-Tek DIL Male Vertical 3mm Thr
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers & Wire Housings - M80-5004242 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
M80-5004242
Headers & Wire Housings M80-5004242
Datamate J-Tek DIL Male Vertical 3mm Thr

Datamate J-Tek DIL Male Vertical 3mm Thr

Buy Now
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 1340089-M80-5004242 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
1340089-M80-5004242
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 1340089-M80-5004242
Win Source Part Number: 1340089-M80-5004242 Category: Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Series: Datamate J-Tek Number of Positions: 42 Features: Keying Slot, Mating Flange Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Threaded Package: Tube Contact Material: Phosphor Bronze Voltage Rating: 120V Mated Stacking Heights: 7.3mm, 7.7mm, 9.75mm, 10.75mm, 13.35mm, 14.75mm Material Flammability Rating: UL94 V-0 Standard Package: 5 Insulation Material: Polyphenylene Sulfide (PPS) , Glass Filled Style: Board to Board or Cable Pitch - Mating: 0.079" (2.00mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 29.5µin (0.75µm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 118.1µin (3.00µm) Insulation Color: Black Mounting Type: Through Hole Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.079" (2.00mm) Contact Length - Post: 0.128" (3.25mm) Insulation Height: 0.220" (5.60mm) Contact Shape: Circular Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 2.2A REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Harwin Inc. Base Product Number: M80-500

Win Source Part Number: 1340089-M80-5004242
Category: Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Series: Datamate J-Tek
Number of Positions: 42
Features: Keying Slot, Mating Flange
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Threaded
Package: Tube
Contact Material: Phosphor Bronze
Voltage Rating: 120V
Mated Stacking Heights: 7.3mm, 7.7mm, 9.75mm, 10.75mm, 13.35mm, 14.75mm
Material Flammability Rating: UL94 V-0
Standard Package: 5
Insulation Material: Polyphenylene Sulfide (PPS) , Glass Filled
Style: Board to Board or Cable
Pitch - Mating: 0.079" (2.00mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 29.5µin (0.75µm)
Contact Finish - Post: Tin
Contact Finish Thickness - Post: 118.1µin (3.00µm)
Insulation Color: Black
Mounting Type: Through Hole
Shrouding: Shrouded - 4 Wall
Row Spacing - Mating: 0.079" (2.00mm)
Contact Length - Post: 0.128" (3.25mm)
Insulation Height: 0.220" (5.60mm)
Contact Shape: Circular
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2.2A
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Harwin Inc.
Base Product Number: M80-500

Buy Now Datasheet
Wire-To-Board Connector, Dual In Line, Datamate J-Tek M80-5 Series, Through Hole, Plug, 42, 2 Mm Rohs Compliant Harwin - 92K7301 - Newark, An Avnet Company
Chicago, IL, United States
Wire-To-Board Connector, Dual In Line, Datamate J-Tek M80-5 Series, Through Hole, Plug, 42, 2 Mm Rohs Compliant Harwin
92K7301
Wire-To-Board Connector, Dual In Line, Datamate J-Tek M80-5 Series, Through Hole, Plug, 42, 2 Mm Rohs Compliant Harwin 92K7301
Wire-To-Board Connector, Dual in Line, Datamate J-Tek M80-5 Series, Through Hole, Plug, 42, 2 mm RoHS Compliant: Yes

Wire-To-Board Connector, Dual in Line, Datamate J-Tek M80-5 Series, Through Hole, Plug, 42, 2 mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components IC Interconnect Components
Product Number M80-5004242 1340089-M80-5004242 92K7301
Product Name Headers & Wire Housings Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Wire-To-Board Connector, Dual In Line, Datamate J-Tek M80-5 Series, Through Hole, Plug, 42, 2 Mm Rohs Compliant Harwin
Product Type IC Headers IC Headers IC Headers
Mounting Through-Hole; Through Hole
Voltage Rating 120 volts
Current Rating 2.2 amps
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Standard Board Mount - D25S33E6PV00LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting Solder
View Details
Elastomeric PCB Connectors - ZEBRA® Sponge Self Supported Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Insulation Resistance 1.00E7 Mohms
Dielectric Withstanding Voltage 0.5000 kilovolts
View Details
Headers & Wire Housings - G125-FV10805F3-2AB2ABP - Powell Electronics, Inc.
Specs
Product Type IC Headers
Mounting Through-Hole
View Details
.040
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Swage
View Details