HARWIN Headers & Wire Housings M80-5000642

Description
Datamate J-Tek DIL Male Vertical 3mm Thr
Request a Quote Datasheet
Description
Datamate J-Tek DIL Male Vertical 3mm Thr
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers & Wire Housings - M80-5000642 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
M80-5000642
Headers & Wire Housings M80-5000642
Datamate J-Tek DIL Male Vertical 3mm Thr

Datamate J-Tek DIL Male Vertical 3mm Thr

Buy Now
Swedesboro, NJ, United States
Headers & Wire Housings
M80-5000642
Headers & Wire Housings M80-5000642
Headers & Wire Housings

Headers & Wire Housings

Buy Now
Plug, Vertical, Dil, 6Way; Pitch Spacing Harwin - 92K7295 - Newark, An Avnet Company
Chicago, IL, United States
Plug, Vertical, Dil, 6Way; Pitch Spacing Harwin
92K7295
Plug, Vertical, Dil, 6Way; Pitch Spacing Harwin 92K7295
PLUG, VERTICAL, DIL, 6WAY; Pitch Spacing:2mm; No. of Contacts:6Contacts; Gender:Header; Product Range:Datamate J-Tek M80-5 Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; RoHS Compliant: Yes

PLUG, VERTICAL, DIL, 6WAY; Pitch Spacing:2mm; No. of Contacts:6Contacts; Gender:Header; Product Range:Datamate J-Tek M80-5 Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; RoHS Compliant: Yes

Supplier's Site
Headers, Male Pins - M80-5000642 - ODG (Origin Data Global)
Shenzhen, China
Headers, Male Pins
M80-5000642
Headers, Male Pins M80-5000642
CONN HEADER VERT 6POS 2MM

CONN HEADER VERT 6POS 2MM

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company ODG (Origin Data Global)
Product Category IC Interconnect Components IC Interconnect Components IC Interconnect Components
Product Number M80-5000642 92K7295 M80-5000642
Product Name Headers & Wire Housings Plug, Vertical, Dil, 6Way; Pitch Spacing Harwin Headers, Male Pins
Product Type IC Headers IC Headers IC Headers; Header
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole Through-Hole; Solder; Through Hole
Contact Plating Gold; Gold Plated Contacts
Number of Contacts 6 6
Unlock Full Specs
to access all available technical data

Similar Products

Mini SIM Card PCB Mount Socket - 80440GFH-061-126L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Hinge
Number of Contacts 6
View Details
Elastomeric PCB Connectors - ZEBRA® Connector, Silver - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Military Standards MIL-STD-202E; MIL-202D-108A, MIL-202D-103B, MIL-202E-107G
Current Rating 0.3000 amps
View Details
IC Sockets - 2272200 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type PLCC; PLCC Socket
View Details
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 997678-71918-210LF - Win Source Electronics
Specs
Product Type IC Headers
Mounting Through-Hole; Through Hole
Contact Plating Gold, GXT™
View Details
3 suppliers