HARWIN Headers & Wire Housings M80-5122042

Description
Datamate J-Tek DIL Male Vertical SMT Con
Request a Quote Datasheet
Description
Datamate J-Tek DIL Male Vertical SMT Con
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers & Wire Housings - M80-5122042 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
M80-5122042
Headers & Wire Housings M80-5122042
Datamate J-Tek DIL Male Vertical SMT Con

Datamate J-Tek DIL Male Vertical SMT Con

Buy Now
Connector, Header, 20Pos, 2Row, 2Mm; Pitch Spacing Harwin - 56AC6222 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 20Pos, 2Row, 2Mm; Pitch Spacing Harwin
56AC6222
Connector, Header, 20Pos, 2Row, 2Mm; Pitch Spacing Harwin 56AC6222
CONNECTOR, HEADER, 20POS, 2ROW, 2MM; Pitch Spacing:2mm; No. of Contacts:20Contacts; Gender:Header; Product Range:Datamate J-Tek M80 Series; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Plating:Gold Plated RoHS Compliant: Yes

CONNECTOR, HEADER, 20POS, 2ROW, 2MM; Pitch Spacing:2mm; No. of Contacts:20Contacts; Gender:Header; Product Range:Datamate J-Tek M80 Series; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Plating:Gold Plated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number M80-5122042 56AC6222
Product Name Headers & Wire Housings Connector, Header, 20Pos, 2Row, 2Mm; Pitch Spacing Harwin
Product Type IC Headers IC Headers
Mounting SMT SMT; Surface Mount
RoHS Compliant RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Headers & Wire Housings - 102142-2 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Din 41612 Connector, Header, 96Pos; Product Range Amphenol Communications Solutions - 25AC1699 - Newark, An Avnet Company
Specs
Product Type IC Headers
Number of Contacts 96
Contacts Pitch 2.54 mm (0.1000 inches)
View Details
Galileo Test Socket: Low-profile Test Socket -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type LGA; Test
View Details
773 Series CSP/FBGA Devices -  - Sensata Technologies
Sensata Technologies
Specs
Product Type IC Socket
Contact Resistance 300 milliohms
Operating Temperature 150 C (302 F)
View Details