HARWIN Headers & Wire Housings M80-5400842

Description
Datamate J-Tek DIL Male Horizontal 3mm T
Request a Quote
Description
Datamate J-Tek DIL Male Horizontal 3mm T
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Headers & Wire Housings - M80-5400842 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
M80-5400842
Headers & Wire Housings M80-5400842
Datamate J-Tek DIL Male Horizontal 3mm T

Datamate J-Tek DIL Male Horizontal 3mm T

Buy Now
Headers & Wire Housings - M80-5400842 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
M80-5400842
Headers & Wire Housings M80-5400842
Headers & Wire Housings

Headers & Wire Housings

Buy Now
Connector, Plug, 8Pos, 2Row, 2Mm; Pitch Spacing Harwin - 56P5163 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Plug, 8Pos, 2Row, 2Mm; Pitch Spacing Harwin
56P5163
Connector, Plug, 8Pos, 2Row, 2Mm; Pitch Spacing Harwin 56P5163
CONNECTOR, PLUG, 8POS, 2ROW, 2MM; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:8Contacts; Contact Termination Type:Through Hole; Product Range:Datamate J-Tek M80-5 Series; Contact Material:Beryllium Copper RoHS Compliant: Yes

CONNECTOR, PLUG, 8POS, 2ROW, 2MM; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:8Contacts; Contact Termination Type:Through Hole; Product Range:Datamate J-Tek M80-5 Series; Contact Material:Beryllium Copper RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number M80-5400842 56P5163
Product Name Headers & Wire Housings Connector, Plug, 8Pos, 2Row, 2Mm; Pitch Spacing Harwin
Product Type IC Headers IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

DIL Sockets - 1831566 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details
PCB Headers & Receptacles - 103327-1 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
2 suppliers
Peripheral Tri-Temp Test: Celsius Series -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type QFNL; Test
View Details
Backplane Connector, Header, 120 Position; Product Range Amphenol Communications Solutions - 58R3445 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Press-fit / Solderless Technology; Press Fit
View Details