Certex UK Datasheets for Lifting and Rigging Attachments

Lifting and rigging attachments are used on a crane or hoist between the hook and the item to be lifted. Items include sling release systems, product specific lifters, clamps and grapples.
Lifting and Rigging Attachments: Learn more

Page: 1 2 3
Product Name Notes
Design: Short link chain with load hook welded in each end. Length: Standard 3,5 m, other length on request.
Adaptor. Swiveling under load. Control anti-crack on 100% of product.
Container lifting lug set for lifting of standard containers in the corner fittings on top. Only for vertical lifting slings. A set contains 4 lugs and are to be used...
Container lifting lug set for lifting standard containers. They are to be mounted horizontally to the side of the container at either the top or the bottom fixing holes. A...
Elevate your lifting operations with the Powertex Lifting point with ball bearing link - LPB, a state-of-the-art solution tailored for the demanding requirements of industrial environments. The LPB is designed...
Enhance your lifting and handling operations with the Powertex Weld-on Hook WH, a robust and reliable solution for welded mounting on lifting beams, excavators, and other earth-moving machinery. Engineered to...
Introducing the Powertex Lifting point with a decentered link – LPD. The LPD is a robust solution for industrial environments that demand precision and durability in material handling. This lifting...
Introducing the POWERTEX Lifting point with a decentered link and a long bolt – LPD. The LPD is a robust solution for industrial environments that demand precision and durability in...
Lifting Magnet - Walker Hand Magnet HM-S1 WLL ton 20 kg
Lifting Magnet - Walker Hand Magnet SM WLL ton 0.012
Lifting Magnet - Walker Hand Magnet SM WLL ton 0.02
Lifting Magnet - Walker Hand Magnet SM WLL ton 0.07
Modulift Spreader Systems are a cost-effective and flexible option for lifting objects where there is a possibility of crushing the load. The modular concept is based on the assembly of...
Neo EP electropermanent lifting magnets are suitable for frequent and repeated workpiece handling and lifting – electrical control of the magnet requires no physical exertion, which is why it saves...
Our two or four key manhole cover lifter makes easy work for lifting manhole covers. The built-in hydraulic cylinders make this sometimes arduous task a one-man operation.
Powered by built-in 12v battery for at least 8 hours of operation Hand-held, IR remote control unit allows to operate the lifting magnet from up to 4.5 metres High degree...
Powertex Load binders PLB are made of strong Grade 8 quality having safety latch shortening hooks at each end. Safe – Powertex Load binders are strong and reliant and comply...
Powertex Permanent lifting magnets PLM are very strong, durable and easy to use. The lifting magnets are designed to be versatile and can be used to attach to both flat...
POWERTEX Webbing sling with eyes PWE are made from high strength polyester yarn having folded and reinforced eyes as standard. The PWE slings are color coded for quick and easy...
Rotates through 360° and pivot 90° Manufactured from alloy steel, quenched and tempered. Load rated parts are 100% magnaflux crack detected. Quick and simple assembly, just a tapped hole is...
Rotates through 360° and pivot 90°. Manufactured from alloy steel, quenched and tempered. Load rated parts are 100% magnaflux crack detected. Individual forged parts and cap screw are traceable to...
Slings conform to BS EN 13414-1: 2003 (except rated for 1960 n/mm2) Available in standard lengths of 1,2,3,4,5,6,7,8,9,10 metres. Longer lengths available on request. Certex manufacture slings and special assemblies...
The BM battery lifting magnet complete with remote control is a suitable tool for handling on premises where it is otherwise difficult to operate a lifting device manually. The remote...
The DSP double swivel lifting point provides the option of adapting other lifting accessories: passing a cable or rope through it, placement of a ring with a large eye for...
The GP 250 is a permanent crane magnet for handling metal sheets and steel plates from 3 mm in thickness. Loads up to 250 kg can be handled horizontally, up...
The IP10 series vertical lifting clamps are used for the lifting, turning, moving or vertical transfer of sheet, plates, or fabrications from horizontal to vertical and down to horizontal (180°)...
The IPBTO10 shipbuilding clamp is used as a temporary tackle eye in spaces which have been reinforced with HP (bulb) profiles such as engine rooms and shipsections. This clamp is...
The IPBU(U)Z type shipbuilding clamps are used for lifting, transferring and placing bulb profiles onto ship’s hulls perpendicularly or even complete shipsections (from WLL 4.5t). These clamps are fitted with...
The IPHOZ horizontal lifting clamp is to be used for lifting and transferring, in the horizontal position, of thin sheet and other materials that will sag or bend when lifted.
The IPNM10 series vertical lifting clamps are used for lifting, turning, moving or vertical transfer of sheet, plates, or fabrications from horizontal to vertical and down to horizontal (180°) as...
The IPU10 vertical lifting clamp is used for lifting, turning, moving or vertical transfer of sheet, plates, or fabrications from horizontal to vertical and down to horizontal (180°) as needed.
The IPU10A vertical lifting clamp is used for lifting, moving or vertical transfer of sheet, plates, or fabrications. The IPU10A automatically clicks on to the material as soon as the...
The lifting eye rotates through 360° adjustable in the direction of the load. All Yoke lifting points meet or exceed all the requirements of ASME B30.26.
The Neo HOT permanent lifting magnet is designed for a long life span even in the most demanding operations at working temperatures up to 180°C. Its design makes it possible...
The Neo HV lifting arm, in connection with a Neo lifting magnet, is a versatile aid for handling loads from the horizontal to the vertical position and vice versa. For...
The Neo magnet is widely used for handling ferromagnetic materials in the metal industry – in workshops, on building sites, in warehouses for semi-finished steel products, when handling steel workpieces,...
The Powertex Lifting Point Weldable - LPW is an indispensable tool primarily utilized for establishing secure lifting points on heavy machinery and equipment such as excavators, earth-moving machines, lifting beams,...
The Powertex LPS with swivel eye redefines the capabilities of traditional lifting points. Engineered for demanding industrial environments that require reliability and efficiency, the Powertex LPS has a dynamic 360-degree...
Tremendous lifting capacity thanks to High- Energy Neodymium magnets Increased airgap capability Suitable for flat and round material Easy ON/OFF switching Extremely compact, low dead weight Robust, low maintenance Smart...
Used in pairs, these hooks fit into the ends of pipes. This allows the pipes to be lifted with a 2 leg chain sling
Versatile Heavy-Duty Solutions Stainless Steel pump chains enable safe placing of pumps and aeration devices. Accompanied with WLL-tag and certificate. In addition to our standard sizes, we offer customized solutions.
Very convenient for loading and unloading of horizontal machine centres and lathes Magnet is adjustable to suit a range of diameters and widths Lifting arm can be retrofitted to existing...
When it comes to heavy lifting, these ropes can suit a variety of different purposes. For example, they can hold machine parts lifted up to wind turbines offshore, as well...
Extra heavy construction at leverage point to prevent spreading. Heel of binder toggles away from load, permitting easy release. Ball and socket swivel joints at hook assemblies permit a straight...
Rotates through 360° and pivot 180°, rated at 100% at 90°angle. Manufactured and tested in accordance with EN1677-1. Load rated parts are 100% magnaflux crack detected. Individual forged parts and...

<< Prev