Certex UK Load binder POWERTEX PLB Minimum breaking load 32.2 705103260000260

Description
Powertex Load binders PLB are made of strong Grade 8 quality having safety latch shortening hooks at each end. Safe – Powertex Load binders are strong and reliant and comply to EN12195-3 Safe – PLB Load binder is individually proof load tested 1,25 x LC before delivery Each load binder is lubricated and function tested before delivery to assure efficiency at use Steel casted ratchet handle optimized for a standard hand force of 50 daN Forge shaped tube ends forms a light and strong center hub The closed body design protects the threads from damage and at the same time prevent dirt from entering into the center body Hot forged quenched and tempered eye bolts and hooks Shortening hooks are equipped with latches to prevent unintentional unhooking Red powder painted for good corrosion protection and quick identification as Powertex original equipment Intended to be used with Powertex lashing chain assembly Each Load binder marked with important Warning instructions tag Multilanguage user manuals included
Request a Quote
Description
Powertex Load binders PLB are made of strong Grade 8 quality having safety latch shortening hooks at each end. Safe – Powertex Load binders are strong and reliant and comply to EN12195-3 Safe – PLB Load binder is individually proof load tested 1,25 x LC before delivery Each load binder is lubricated and function tested before delivery to assure efficiency at use Steel casted ratchet handle optimized for a standard hand force of 50 daN Forge shaped tube ends forms a light and strong center hub The closed body design protects the threads from damage and at the same time prevent dirt from entering into the center body Hot forged quenched and tempered eye bolts and hooks Shortening hooks are equipped with latches to prevent unintentional unhooking Red powder painted for good corrosion protection and quick identification as Powertex original equipment Intended to be used with Powertex lashing chain assembly Each Load binder marked with important Warning instructions tag Multilanguage user manuals included
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Load binder POWERTEX PLB Minimum breaking load 32.2 - 705103260000260 - Certex UK
Harworth, United Kingdom
Load binder POWERTEX PLB Minimum breaking load 32.2
705103260000260
Load binder POWERTEX PLB Minimum breaking load 32.2 705103260000260
Powertex Load binders PLB are made of strong Grade 8 quality having safety latch shortening hooks at each end. Safe – Powertex Load binders are strong and reliant and comply to EN12195-3 Safe – PLB Load binder is individually proof load tested 1,25 x LC before delivery Each load binder is lubricated and function tested before delivery to assure efficiency at use Steel casted ratchet handle optimized for a standard hand force of 50 daN Forge shaped tube ends forms a light and strong center hub The closed body design protects the threads from damage and at the same time prevent dirt from entering into the center body Hot forged quenched and tempered eye bolts and hooks Shortening hooks are equipped with latches to prevent unintentional unhooking Red powder painted for good corrosion protection and quick identification as Powertex original equipment Intended to be used with Powertex lashing chain assembly Each Load binder marked with important Warning instructions tag Multilanguage user manuals included

Powertex Load binders PLB are made of strong Grade 8 quality having safety latch shortening hooks at each end.

  • Safe – Powertex Load binders are strong and reliant and comply to EN12195-3
  • Safe – PLB Load binder is individually proof load tested 1,25 x LC before delivery
  • Each load binder is lubricated and function tested before delivery to assure efficiency at use
  • Steel casted ratchet handle optimized for a standard hand force of 50 daN
  • Forge shaped tube ends forms a light and strong center hub
  • The closed body design protects the threads from damage and at the same time prevent dirt from entering into the center body
  • Hot forged quenched and tempered eye bolts and hooks
  • Shortening hooks are equipped with latches to prevent unintentional unhooking
  • Red powder painted for good corrosion protection and quick identification as Powertex original equipment
  • Intended to be used with Powertex lashing chain assembly
  • Each Load binder marked with important Warning instructions tag
  • Multilanguage user manuals included
Supplier's Site

Technical Specifications

  Certex UK
Product Category Lifting and Rigging Attachments
Product Number 705103260000260
Product Name Load binder POWERTEX PLB Minimum breaking load 32.2
Maximum Load 176 tons (160 metric tons)
Unlock Full Specs
to access all available technical data

Similar Products

Chain sling 2-leg with latch hook, grade 8 Chain diameter 20 - 230802000400110 - Certex UK
Specs
Product Type Sling
Use Lifting
Maximum Load 18.74 tons (17 metric tons)
View Details
Chain sling 1-leg with latch hook, grade 10 Chain diameter 10 - 240501000800190 - Certex UK
Specs
Product Type Sling
Use Lifting
Maximum Load 4.41 tons (4 metric tons)
View Details
Chain sling 1-leg with swivel ball bearing safety hook, grade 8 Chain diameter 20 - 230502000200140 - Certex UK
Specs
Product Type Sling
Use Lifting
Maximum Load 13.78 tons (12.5 metric tons)
View Details
Chain sling 4-leg with safety hook, grade 8 Chain diameter 22 - 231302200400140 - Certex UK
Specs
Product Type Sling
Use Lifting
Maximum Load 34.72 tons (31.5 metric tons)
View Details