Certex UK Weld-On Hook POWERTEX WH WLL ton 5 420500501250

Description
Enhance your lifting and handling operations with the Powertex Weld-on Hook WH, a robust and reliable solution for welded mounting on lifting beams, excavators, and other earth-moving machinery. Engineered to meet the rigorous demands of industrial environments, the WH hook ensures secure and efficient load handling. Allowed loading directions: The WH hook is designed to be loaded within a 135-degree area in the intended load plane (+45 to -90 degrees from the weld-on surface) Product features Durable Finish: Coated in PURE RED powder paint, the WH Weld-on hooks stand out for their durability and corrosion resistance. Ready for welding: The weld base is not painted, allowing for immediate welding without excessive smoke or fumes. Compliance to standard: Manufactured to meet the testing requirements specified by EN 1677-1, ensuring high safety and quality standards. Reliable: Designed with a safety factor of at least 4 in the intended load directions, offering a secure lifting experience. Safety factor of 5 when loaded parallel to the weld base. Quality assurance: Each component undergoes crack detection testing and sample proof loading in the factory. Type Testing:Each model undergoes factory type testing, including breaking tests and a fatigue test to 20,000 cycles at 1.5 times the WLL, which highlights the product's endurance. Full Traceability:Every component is marked with POWERTEX branding, model name, WLL, CE-mark, UKCA-mark, and a traceability code, ensuring traceability to the production lot and raw materials. Harmless:Chromium 6 free, aligning with environmental safety standards. Certificates Included:Comes with a Powertex 2.2 certificate & Declaration of Conformity with each box, confirming compliance with EC and UK regulations. Wide Temperature Range:Optimized for use between -40°C to +200°C without WLL reduction, with permissible WLL reductions for higher temperature ranges, ensuring adaptability to various environments.
Request a Quote
Description
Enhance your lifting and handling operations with the Powertex Weld-on Hook WH, a robust and reliable solution for welded mounting on lifting beams, excavators, and other earth-moving machinery. Engineered to meet the rigorous demands of industrial environments, the WH hook ensures secure and efficient load handling. Allowed loading directions: The WH hook is designed to be loaded within a 135-degree area in the intended load plane (+45 to -90 degrees from the weld-on surface) Product features Durable Finish: Coated in PURE RED powder paint, the WH Weld-on hooks stand out for their durability and corrosion resistance. Ready for welding: The weld base is not painted, allowing for immediate welding without excessive smoke or fumes. Compliance to standard: Manufactured to meet the testing requirements specified by EN 1677-1, ensuring high safety and quality standards. Reliable: Designed with a safety factor of at least 4 in the intended load directions, offering a secure lifting experience. Safety factor of 5 when loaded parallel to the weld base. Quality assurance: Each component undergoes crack detection testing and sample proof loading in the factory. Type Testing:Each model undergoes factory type testing, including breaking tests and a fatigue test to 20,000 cycles at 1.5 times the WLL, which highlights the product's endurance. Full Traceability:Every component is marked with POWERTEX branding, model name, WLL, CE-mark, UKCA-mark, and a traceability code, ensuring traceability to the production lot and raw materials. Harmless:Chromium 6 free, aligning with environmental safety standards. Certificates Included:Comes with a Powertex 2.2 certificate & Declaration of Conformity with each box, confirming compliance with EC and UK regulations. Wide Temperature Range:Optimized for use between -40°C to +200°C without WLL reduction, with permissible WLL reductions for higher temperature ranges, ensuring adaptability to various environments.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Weld-On Hook POWERTEX WH WLL ton 5 - 420500501250 - Certex UK
Harworth, United Kingdom
Weld-On Hook POWERTEX WH WLL ton 5
420500501250
Weld-On Hook POWERTEX WH WLL ton 5 420500501250
Enhance your lifting and handling operations with the Powertex Weld-on Hook WH, a robust and reliable solution for welded mounting on lifting beams, excavators, and other earth-moving machinery. Engineered to meet the rigorous demands of industrial environments, the WH hook ensures secure and efficient load handling. Allowed loading directions: The WH hook is designed to be loaded within a 135-degree area in the intended load plane (+45 to -90 degrees from the weld-on surface) Product features Durable Finish: Coated in PURE RED powder paint, the WH Weld-on hooks stand out for their durability and corrosion resistance. Ready for welding: The weld base is not painted, allowing for immediate welding without excessive smoke or fumes. Compliance to standard: Manufactured to meet the testing requirements specified by EN 1677-1, ensuring high safety and quality standards. Reliable: Designed with a safety factor of at least 4 in the intended load directions, offering a secure lifting experience. Safety factor of 5 when loaded parallel to the weld base. Quality assurance: Each component undergoes crack detection testing and sample proof loading in the factory. Type Testing:Each model undergoes factory type testing, including breaking tests and a fatigue test to 20,000 cycles at 1.5 times the WLL, which highlights the product's endurance. Full Traceability:Every component is marked with POWERTEX branding, model name, WLL, CE-mark, UKCA-mark, and a traceability code, ensuring traceability to the production lot and raw materials. Harmless:Chromium 6 free, aligning with environmental safety standards. Certificates Included:Comes with a Powertex 2.2 certificate & Declaration of Conformity with each box, confirming compliance with EC and UK regulations. Wide Temperature Range:Optimized for use between -40°C to +200°C without WLL reduction, with permissible WLL reductions for higher temperature ranges, ensuring adaptability to various environments.

Enhance your lifting and handling operations with the Powertex Weld-on Hook WH, a robust and reliable solution for welded mounting on lifting beams, excavators, and other earth-moving machinery. Engineered to meet the rigorous demands of industrial environments, the WH hook ensures secure and efficient load handling.

Allowed loading directions:

  • The WH hook is designed to be loaded within a 135-degree area in the intended load plane (+45 to -90 degrees from the weld-on surface)

Product features

  • Durable Finish: Coated in PURE RED powder paint, the WH Weld-on hooks stand out for their durability and corrosion resistance.
  • Ready for welding: The weld base is not painted, allowing for immediate welding without excessive smoke or fumes.
  • Compliance to standard: Manufactured to meet the testing requirements specified by EN 1677-1, ensuring high safety and quality standards.
  • Reliable: Designed with a safety factor of at least 4 in the intended load directions, offering a secure lifting experience. Safety factor of 5 when loaded parallel to the weld base.
  • Quality assurance: Each component undergoes crack detection testing and sample proof loading in the factory.
  • Type Testing:Each model undergoes factory type testing, including breaking tests and a fatigue test to 20,000 cycles at 1.5 times the WLL, which highlights the product's endurance.
  • Full Traceability:Every component is marked with POWERTEX branding, model name, WLL, CE-mark, UKCA-mark, and a traceability code, ensuring traceability to the production lot and raw materials.
  • Harmless:Chromium 6 free, aligning with environmental safety standards.
  • Certificates Included:Comes with a Powertex 2.2 certificate & Declaration of Conformity with each box, confirming compliance with EC and UK regulations.
  • Wide Temperature Range:Optimized for use between -40°C to +200°C without WLL reduction, with permissible WLL reductions for higher temperature ranges, ensuring adaptability to various environments.
Supplier's Site

Technical Specifications

  Certex UK
Product Category Lifting and Rigging Attachments
Product Number 420500501250
Product Name Weld-On Hook POWERTEX WH WLL ton 5
Maximum Load 5.51 tons (5 metric tons)
Unlock Full Specs
to access all available technical data

Similar Products

Chain sling 2-leg with latch hook, grade 8 Chain diameter 22 - 230802200500110 - Certex UK
Specs
Product Type Sling
Use Lifting
Maximum Load 23.37 tons (21.2 metric tons)
View Details
Chain sling 1-leg with safety hook, grade 8 Chain diameter 22 - 230502200400130 - Certex UK
Specs
Product Type Sling
Use Lifting
Maximum Load 16.53 tons (15 metric tons)
View Details
Chain sling 1-leg with latch hook, grade 10 Chain diameter 8 - 240500800700190 - Certex UK
Specs
Product Type Sling
Use Lifting
Maximum Load 2.76 tons (2.5 metric tons)
View Details
Chain sling 2-leg with latch hook, grade 8 Chain diameter 8 - 230800800700110 - Certex UK
Specs
Product Type Sling
Use Lifting
Maximum Load 3.09 tons (2.8 metric tons)
View Details