Certex UK Vertical Lifting Clamps Non Marring- IPNM10 series WLL ton 1 502100100250186

Description
The IPNM10 series vertical lifting clamps are used for lifting, turning, moving or vertical transfer of sheet, plates, or fabrications from horizontal to vertical and down to horizontal (180°) as needed without marring the surface of the material. Materials such as aluminum, stainless steel, painted materials, aircraft skins, composite material, glass, plastic, etc., can be lifted without marring or scratching the material surface. Available in a variety of models: IPNM10(N) - standard model. IPNM10P - Equiped with protection cap. Reduces risk of damaging surrounding plates/material. IPNM10J - clamps with larger jaw opening. IPNM10JC - Special clamp with curved jaws. Only available on request. Features: • Available in capacities of 0.5 , 1 and 2 metric tons. • Wide variety of jaw openings available: 0 to 40mm. • Welded alloy steel body for strength and smaller size. Forged alloy components, where required. • Individually Proof Tested to 2 times the Working Load Limit with certification. • User manual with test certificate is included with each clamp. • Full 180° turning range for material transfer, turning or moving. • Lock open, lock closed ability with latch for pretension on material and then release of material. • There is no minimum WLL required. • Maintenance and repair kits are available. • All sizes are RFID EQUIPPED.
Request a Quote
Description
The IPNM10 series vertical lifting clamps are used for lifting, turning, moving or vertical transfer of sheet, plates, or fabrications from horizontal to vertical and down to horizontal (180°) as needed without marring the surface of the material. Materials such as aluminum, stainless steel, painted materials, aircraft skins, composite material, glass, plastic, etc., can be lifted without marring or scratching the material surface. Available in a variety of models: IPNM10(N) - standard model. IPNM10P - Equiped with protection cap. Reduces risk of damaging surrounding plates/material. IPNM10J - clamps with larger jaw opening. IPNM10JC - Special clamp with curved jaws. Only available on request. Features: • Available in capacities of 0.5 , 1 and 2 metric tons. • Wide variety of jaw openings available: 0 to 40mm. • Welded alloy steel body for strength and smaller size. Forged alloy components, where required. • Individually Proof Tested to 2 times the Working Load Limit with certification. • User manual with test certificate is included with each clamp. • Full 180° turning range for material transfer, turning or moving. • Lock open, lock closed ability with latch for pretension on material and then release of material. • There is no minimum WLL required. • Maintenance and repair kits are available. • All sizes are RFID EQUIPPED.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Harworth, United Kingdom
Vertical Lifting Clamps Non Marring- IPNM10 series WLL ton 1
502100100250186
Vertical Lifting Clamps Non Marring- IPNM10 series WLL ton 1 502100100250186
The IPNM10 series vertical lifting clamps are used for lifting, turning, moving or vertical transfer of sheet, plates, or fabrications from horizontal to vertical and down to horizontal (180°) as needed without marring the surface of the material. Materials such as aluminum, stainless steel, painted materials, aircraft skins, composite material, glass, plastic, etc., can be lifted without marring or scratching the material surface. Available in a variety of models: IPNM10(N) - standard model. IPNM10P - Equiped with protection cap. Reduces risk of damaging surrounding plates/material. IPNM10J - clamps with larger jaw opening. IPNM10JC - Special clamp with curved jaws. Only available on request. Features: • Available in capacities of 0.5 , 1 and 2 metric tons. • Wide variety of jaw openings available: 0 to 40mm. • Welded alloy steel body for strength and smaller size. Forged alloy components, where required. • Individually Proof Tested to 2 times the Working Load Limit with certification. • User manual with test certificate is included with each clamp. • Full 180° turning range for material transfer, turning or moving. • Lock open, lock closed ability with latch for pretension on material and then release of material. • There is no minimum WLL required. • Maintenance and repair kits are available. • All sizes are RFID EQUIPPED.

The IPNM10 series vertical lifting clamps are used for lifting, turning, moving or vertical transfer of sheet, plates, or fabrications from horizontal to vertical and down to horizontal (180°) as needed without marring the surface of the material. Materials such as aluminum, stainless steel, painted materials, aircraft skins, composite material, glass, plastic, etc., can be lifted without marring or scratching the material surface. Available in a variety of models:
IPNM10(N) - standard model.
IPNM10P - Equiped with protection cap. Reduces risk of damaging surrounding plates/material.
IPNM10J - clamps with larger jaw opening.
IPNM10JC - Special clamp with curved jaws. Only available on request.
Features:
• Available in capacities of 0.5 , 1 and 2 metric tons.
• Wide variety of jaw openings available: 0 to 40mm.
• Welded alloy steel body for strength and smaller size. Forged alloy components, where required.
• Individually Proof Tested to 2 times the Working Load Limit with certification.
• User manual with test certificate is included with each clamp.
• Full 180° turning range for material transfer, turning or moving.
• Lock open, lock closed ability with latch for pretension on material and then release of material.
• There is no minimum WLL required.
• Maintenance and repair kits are available.
• All sizes are RFID EQUIPPED.

Supplier's Site

Technical Specifications

  Certex UK
Product Category Lifting and Rigging Attachments
Product Number 502100100250186
Product Name Vertical Lifting Clamps Non Marring- IPNM10 series WLL ton 1
Product Type Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Chain sling 1-leg with swivel ball bearing safety hook, grade 10 Chain diameter 6 - 240500600400230 - Certex UK
Specs
Product Type Sling
Use Lifting
Maximum Load 1.54 tons (1.4 metric tons)
View Details
Chain sling 1-leg with swivel ball bearing safety hook, grade 8 Chain diameter 6 - 230500600100140 - Certex UK
Specs
Product Type Sling
Use Lifting
Maximum Load 1.23 tons (1.12 metric tons)
View Details
Chain sling 4-leg with safety hook, grade 8 Chain diameter 6 - 231300600700140 - Certex UK
Specs
Product Type Sling
Use Lifting
Maximum Load 2.6 tons (2.36 metric tons)
View Details
Chain sling 1-leg with latch hook, grade 8 Chain diameter 20 - 230502000400110 - Certex UK
Specs
Product Type Sling
Use Lifting
Maximum Load 13.78 tons (12.5 metric tons)
View Details