Powered by built-in 12v battery for at least 8 hours of operation
Hand-held, IR remote control unit allows to operate the lifting magnet from up to 4.5 metres
High degree of safety
Bail sensor prevents magnet de-energisation while lifting a load
Dual push buttons for RELEASE
Visual and audible alarms indicate low battery level
Magnet cannot be turned “ON” if battery charge is too low
Exhaustive lifting guidelines ensure a double lift capacity with respect to weight of load
High degree of comfort
Controller/battery enclosure with detachable front and back panel
Easy access to controller and battery for installation and inspection
Additional Lift and Release push buttons on front panel
LED display shows battery charge level when magnet is “ON”
Built-in, temperature compensated, automatic cut-off charger
Pocket to store remote and mains power cord
Clip on remote allows operator to attach to belt or pocket
Recommended applications
These Battery Powered Lifting Magnets are extremely useful throughout the plant, around the yard, in receiving and shipping areas, cut-off saws, burning tables and machine tools. They have widespread applications for handling of machine components, die-blocks, smooth castings and forgings, plates, bars, pipes and structurals.
BM series for Flat Material Handling
BM1350, BM2500, BM5000
These models are designed to lift heavy, thick plates and blocks. The maximum lift capacity is obtained on material thicknesses of 50mm and above and on relitavely flat, machined surfaces. Model BM5000 has two independantly suspended ‘2500’ magnets to lift large objects.
Model BM3600
This model is specially designed for plate lifting from 3mm thickness and up. Provided a smooth and flat surface, this magnet will lift a plate of 2400 x 1800mm of 3mm thick and even 6 x 3 metres when 25mm thick! The “tip-off” feature allows to drop excess plates in case multiple plates are picked up from a stack.
BMP series for Flat, Rounds and Structurals
BMP1800, BMP3600
These so-called bi-polar lifting magnets with V-shaped pole shoes are designed to lift both flat and round material as well as I- and H-shaped beams, angles, channels, Tees and Zees. The maximum lift capacity is obtained on material thicknesses of 50mm and above. Thanks to the good depth of field, these models cope very well with irregular surfaces.
| Certex UK | |
|---|---|
| Product Category | Lifting and Rigging Attachments |
| Product Number | 503100180000190 |
| Product Name | Lifting Magnet - Walker Battery Powered WLL ton 1.8 Ton |
| Product Type | Lifter; Magnet |