Certex UK Webbing Sling with Eyes POWERTEX PWE WLL ton 6 341100600600360

Description
POWERTEX Webbing sling with eyes PWE are made from high strength polyester yarn having folded and reinforced eyes as standard. The PWE slings are color coded for quick and easy identification of the Working Load Limit! Only standard slings with full ton WLL are shown in the chart, but PWE slings can be delivered with any WLL and length on request. Safe – All POWERTEX PWE webbing slings are made from high strength industrial polyester and tested in accordance to EN 1492-1 Flat woven, double lay webbing made in solid weaving Eyes are folded and equipped with additional wear protection Each slings carry a blue label giving correct WLL for different load connection methods and angles Each sling is marked with a unique serial number for safe sling registration Year/Month calendar printed on the label where next inspection date can be marked or punched Printing on the blue label is protected by an additional transparent plastic layer for long life All slings carry a white label showing pictogram with important user warning instructions QR code for on-site access to Multilanguage user manuals Test certificate and Declaration of Conformity enclosed with each sling Chemical resistance: Resistant to most acids, but not strong alkalizes Stretch at working load: 2-3% Length tolerance: Nominal length (EWL) ±3%.
Request a Quote
Description
POWERTEX Webbing sling with eyes PWE are made from high strength polyester yarn having folded and reinforced eyes as standard. The PWE slings are color coded for quick and easy identification of the Working Load Limit! Only standard slings with full ton WLL are shown in the chart, but PWE slings can be delivered with any WLL and length on request. Safe – All POWERTEX PWE webbing slings are made from high strength industrial polyester and tested in accordance to EN 1492-1 Flat woven, double lay webbing made in solid weaving Eyes are folded and equipped with additional wear protection Each slings carry a blue label giving correct WLL for different load connection methods and angles Each sling is marked with a unique serial number for safe sling registration Year/Month calendar printed on the label where next inspection date can be marked or punched Printing on the blue label is protected by an additional transparent plastic layer for long life All slings carry a white label showing pictogram with important user warning instructions QR code for on-site access to Multilanguage user manuals Test certificate and Declaration of Conformity enclosed with each sling Chemical resistance: Resistant to most acids, but not strong alkalizes Stretch at working load: 2-3% Length tolerance: Nominal length (EWL) ±3%.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Webbing Sling with Eyes POWERTEX PWE WLL ton 6 - 341100600600360 - Certex UK
Harworth, United Kingdom
Webbing Sling with Eyes POWERTEX PWE WLL ton 6
341100600600360
Webbing Sling with Eyes POWERTEX PWE WLL ton 6 341100600600360
POWERTEX Webbing sling with eyes PWE are made from high strength polyester yarn having folded and reinforced eyes as standard. The PWE slings are color coded for quick and easy identification of the Working Load Limit! Only standard slings with full ton WLL are shown in the chart, but PWE slings can be delivered with any WLL and length on request. Safe – All POWERTEX PWE webbing slings are made from high strength industrial polyester and tested in accordance to EN 1492-1 Flat woven, double lay webbing made in solid weaving Eyes are folded and equipped with additional wear protection Each slings carry a blue label giving correct WLL for different load connection methods and angles Each sling is marked with a unique serial number for safe sling registration Year/Month calendar printed on the label where next inspection date can be marked or punched Printing on the blue label is protected by an additional transparent plastic layer for long life All slings carry a white label showing pictogram with important user warning instructions QR code for on-site access to Multilanguage user manuals Test certificate and Declaration of Conformity enclosed with each sling Chemical resistance: Resistant to most acids, but not strong alkalizes Stretch at working load: 2-3% Length tolerance: Nominal length (EWL) ±3%.

POWERTEX Webbing sling with eyes PWE are made from high strength polyester yarn having folded and reinforced eyes as standard.

The PWE slings are color coded for quick and easy identification of the Working Load Limit!

Only standard slings with full ton WLL are shown in the chart, but PWE slings can be delivered with any WLL and length on request.

  • Safe – All POWERTEX PWE webbing slings are made from high strength industrial polyester and tested in accordance to EN 1492-1
  • Flat woven, double lay webbing made in solid weaving
  • Eyes are folded and equipped with additional wear protection
  • Each slings carry a blue label giving correct WLL for different load connection methods and angles
  • Each sling is marked with a unique serial number for safe sling registration
  • Year/Month calendar printed on the label where next inspection date can be marked or punched
  • Printing on the blue label is protected by an additional transparent plastic layer for long life
  • All slings carry a white label showing pictogram with important user warning instructions
  • QR code for on-site access to Multilanguage user manuals
  • Test certificate and Declaration of Conformity enclosed with each sling

Chemical resistance: Resistant to most acids, but not strong alkalizes
Stretch at working load: 2-3%
Length tolerance: Nominal length (EWL) ±3%.

Supplier's Site

Technical Specifications

  Certex UK
Product Category Lifting and Rigging Attachments
Product Number 341100600600360
Product Name Webbing Sling with Eyes POWERTEX PWE WLL ton 6
Product Type Sling
Unlock Full Specs
to access all available technical data

Similar Products

Chain sling 2-leg with safety hook, grade 8 Chain diameter 6 - 230800600300130 - Certex UK
Specs
Product Type Sling
Use Lifting
Maximum Load 1.76 tons (1.6 metric tons)
View Details
Chain sling 1-leg with latch hook, grade 8 Chain diameter 8 - 230500800300110 - Certex UK
Specs
Product Type Sling
Use Lifting
Maximum Load 2.2 tons (2 metric tons)
View Details
Chain sling 1-leg with swivel ball bearing safety hook, grade 10 Chain diameter 8 - 240500800200230 - Certex UK
Specs
Product Type Sling
Use Lifting
Maximum Load 2.76 tons (2.5 metric tons)
View Details
Chain sling 4-leg with latch hook, grade 8 Chain diameter 26 - 231302600300120 - Certex UK
Specs
Product Type Sling
Use Lifting
Maximum Load 49.6 tons (45 metric tons)
View Details