Certex UK Lifting Point Weldable POWERTEX LPW WLL ton 10 4215LPW10T

Description
The Powertex Lifting Point Weldable - LPW is an indispensable tool primarily utilized for establishing secure lifting points on heavy machinery and equipment such as excavators, earth-moving machines, lifting beams, and various tools. Designed to be permanently attached through welding, the LPW offers a fixed lifting point that allows for a 180-degree pivot, enhancing its versatility in operation. It features a forged housing with an integrated forged D-ring and a spring mechanism that keeps the D-ring snugly against the surface, significantly reducing noise and movement, particularly in high-vibration environments. Allowed Loading directions: +/- 90° in the pivot plane over the housing 100% WLL in all allowed loading directions WLL According to WLL Diagram Product Features: Durable finish: Coated in PURE RED powder paint,the Powertex LPW lifting points are visually distinct and offer superior resistance to wear and corrosion. Welding preparedness: The housing is specifically blasted to create an optimal surface for welding, ensuring a robust and reliable bond when welded by a certified professional. Compliance to standard: Manufactured to meet the testing requirements specified by EN 1677-1, ensuring high safety and quality standards. Reliable: Designed with a safety factor of at least 4 in the intended load directions, offering a secure lifting experience. Quality assurance: Each component undergoes crack detection testing in the factory and forged links are proof load tested to ensure reliability. Type testing: Each model undergoes type testing, including breaking tests and fatigue tests to 20,000 cycles at 1.5 times the WLL in the factory, highlighting the product's endurance. Full traceability: Every component is marked with Powertex branding, model name, WLL, CE-mark, UKCA-mark, and a traceability code, ensuring traceability to the production lot and raw materials. Uniform WLL: The LPW maintains the same WLL in all intended directions, simplifying load planning and increasing versatility. Harmless: Chromium 6 free, aligning with environmental safety standards. Certificates included: Comes with a Powertex 2.2 certificate & Declaration of Conformity with each box, confirming compliance with EC and UK regulations. Wide temperature range: Optimized for use between -40°C to +100°C without WLL reduction, with permissible WLL reductions for higher temperature ranges, ensuring adaptability to various environments.
Request a Quote
Description
The Powertex Lifting Point Weldable - LPW is an indispensable tool primarily utilized for establishing secure lifting points on heavy machinery and equipment such as excavators, earth-moving machines, lifting beams, and various tools. Designed to be permanently attached through welding, the LPW offers a fixed lifting point that allows for a 180-degree pivot, enhancing its versatility in operation. It features a forged housing with an integrated forged D-ring and a spring mechanism that keeps the D-ring snugly against the surface, significantly reducing noise and movement, particularly in high-vibration environments. Allowed Loading directions: +/- 90° in the pivot plane over the housing 100% WLL in all allowed loading directions WLL According to WLL Diagram Product Features: Durable finish: Coated in PURE RED powder paint,the Powertex LPW lifting points are visually distinct and offer superior resistance to wear and corrosion. Welding preparedness: The housing is specifically blasted to create an optimal surface for welding, ensuring a robust and reliable bond when welded by a certified professional. Compliance to standard: Manufactured to meet the testing requirements specified by EN 1677-1, ensuring high safety and quality standards. Reliable: Designed with a safety factor of at least 4 in the intended load directions, offering a secure lifting experience. Quality assurance: Each component undergoes crack detection testing in the factory and forged links are proof load tested to ensure reliability. Type testing: Each model undergoes type testing, including breaking tests and fatigue tests to 20,000 cycles at 1.5 times the WLL in the factory, highlighting the product's endurance. Full traceability: Every component is marked with Powertex branding, model name, WLL, CE-mark, UKCA-mark, and a traceability code, ensuring traceability to the production lot and raw materials. Uniform WLL: The LPW maintains the same WLL in all intended directions, simplifying load planning and increasing versatility. Harmless: Chromium 6 free, aligning with environmental safety standards. Certificates included: Comes with a Powertex 2.2 certificate & Declaration of Conformity with each box, confirming compliance with EC and UK regulations. Wide temperature range: Optimized for use between -40°C to +100°C without WLL reduction, with permissible WLL reductions for higher temperature ranges, ensuring adaptability to various environments.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Lifting Point Weldable POWERTEX LPW WLL ton 10 - 4215LPW10T - Certex UK
Harworth, United Kingdom
Lifting Point Weldable POWERTEX LPW WLL ton 10
4215LPW10T
Lifting Point Weldable POWERTEX LPW WLL ton 10 4215LPW10T
The Powertex Lifting Point Weldable - LPW is an indispensable tool primarily utilized for establishing secure lifting points on heavy machinery and equipment such as excavators, earth-moving machines, lifting beams, and various tools. Designed to be permanently attached through welding, the LPW offers a fixed lifting point that allows for a 180-degree pivot, enhancing its versatility in operation. It features a forged housing with an integrated forged D-ring and a spring mechanism that keeps the D-ring snugly against the surface, significantly reducing noise and movement, particularly in high-vibration environments. Allowed Loading directions: +/- 90° in the pivot plane over the housing 100% WLL in all allowed loading directions WLL According to WLL Diagram Product Features: Durable finish: Coated in PURE RED powder paint,the Powertex LPW lifting points are visually distinct and offer superior resistance to wear and corrosion. Welding preparedness: The housing is specifically blasted to create an optimal surface for welding, ensuring a robust and reliable bond when welded by a certified professional. Compliance to standard: Manufactured to meet the testing requirements specified by EN 1677-1, ensuring high safety and quality standards. Reliable: Designed with a safety factor of at least 4 in the intended load directions, offering a secure lifting experience. Quality assurance: Each component undergoes crack detection testing in the factory and forged links are proof load tested to ensure reliability. Type testing: Each model undergoes type testing, including breaking tests and fatigue tests to 20,000 cycles at 1.5 times the WLL in the factory, highlighting the product's endurance. Full traceability: Every component is marked with Powertex branding, model name, WLL, CE-mark, UKCA-mark, and a traceability code, ensuring traceability to the production lot and raw materials. Uniform WLL: The LPW maintains the same WLL in all intended directions, simplifying load planning and increasing versatility. Harmless: Chromium 6 free, aligning with environmental safety standards. Certificates included: Comes with a Powertex 2.2 certificate & Declaration of Conformity with each box, confirming compliance with EC and UK regulations. Wide temperature range: Optimized for use between -40°C to +100°C without WLL reduction, with permissible WLL reductions for higher temperature ranges, ensuring adaptability to various environments.

The Powertex Lifting Point Weldable - LPW is an indispensable tool primarily utilized for establishing secure lifting points on heavy machinery and equipment such as excavators, earth-moving machines, lifting beams, and various tools. Designed to be permanently attached through welding, the LPW offers a fixed lifting point that allows for a 180-degree pivot, enhancing its versatility in operation. It features a forged housing with an integrated forged D-ring and a spring mechanism that keeps the D-ring snugly against the surface, significantly reducing noise and movement, particularly in high-vibration environments.

Allowed Loading directions:

  • +/- 90° in the pivot plane over the housing
  • 100% WLL in all allowed loading directions
  • WLL According to WLL Diagram

Product Features:

  • Durable finish: Coated in PURE RED powder paint,the Powertex LPW lifting points are visually distinct and offer superior resistance to wear and corrosion.
  • Welding preparedness: The housing is specifically blasted to create an optimal surface for welding, ensuring a robust and reliable bond when welded by a certified professional.
  • Compliance to standard: Manufactured to meet the testing requirements specified by EN 1677-1, ensuring high safety and quality standards.
  • Reliable: Designed with a safety factor of at least 4 in the intended load directions, offering a secure lifting experience.
  • Quality assurance: Each component undergoes crack detection testing in the factory and forged links are proof load tested to ensure reliability.
  • Type testing: Each model undergoes type testing, including breaking tests and fatigue tests to 20,000 cycles at 1.5 times the WLL in the factory, highlighting the product's endurance.
  • Full traceability: Every component is marked with Powertex branding, model name, WLL, CE-mark, UKCA-mark, and a traceability code, ensuring traceability to the production lot and raw materials.
  • Uniform WLL: The LPW maintains the same WLL in all intended directions, simplifying load planning and increasing versatility.
  • Harmless: Chromium 6 free, aligning with environmental safety standards.
  • Certificates included: Comes with a Powertex 2.2 certificate & Declaration of Conformity with each box, confirming compliance with EC and UK regulations.
  • Wide temperature range: Optimized for use between -40°C to +100°C without WLL reduction, with permissible WLL reductions for higher temperature ranges, ensuring adaptability to various environments.
Supplier's Site

Technical Specifications

  Certex UK
Product Category Lifting and Rigging Attachments
Product Number 4215LPW10T
Product Name Lifting Point Weldable POWERTEX LPW WLL ton 10
Maximum Load 11.02 tons (10 metric tons)
Unlock Full Specs
to access all available technical data

Similar Products

Chain sling 1-leg with swivel ball bearing safety hook, grade 10 Chain diameter 10 - 240501000600230 - Certex UK
Specs
Product Type Sling
Use Lifting
Maximum Load 4.41 tons (4 metric tons)
View Details
Flat braided Wire Slings FWS series WLL ton 4.8 - 16150048XXX - Certex UK
Specs
Product Type Sling
Use Lifting
Maximum Load 5.29 tons (4.8 metric tons)
View Details
Chain sling 4-leg with safety hook, grade 8 Chain diameter 22 - 231302200300140 - Certex UK
Specs
Product Type Sling
Use Lifting
Maximum Load 34.72 tons (31.5 metric tons)
View Details
Chain sling 1-leg with latch hook, grade 10 Chain diameter 10 - 240501000800190 - Certex UK
Specs
Product Type Sling
Use Lifting
Maximum Load 4.41 tons (4 metric tons)
View Details