Certex UK Lifting Point POWERTEX LPS WLL ton 12 4215LPSM48

Description
The Powertex LPS with swivel eye redefines the capabilities of traditional lifting points. Engineered for demanding industrial environments that require reliability and efficiency, the Powertex LPS has a dynamic 360-degree rotation feature and an impressive 4.5 times increase in Working Load Limit (WLL) compared to conventional DIN580 lifting points. Its design incorporates a robust forged swivel eye, complemented by a bolt and washer assembly, which ensures secure and versatile lifting operations. The bolt features a hex socket cap grip for easy installation, allowing for swift mounting with standard tools. It includes a supplementary 'quick key' for manual tightening during temporary setups. Allowed loading directions: Straight (max WLL) Sideways (not perpendicular to the eye) 180 degrees in the plane of the eye (+/- 90 degrees from centre line) Product Features: Durable Finish:Coated in PURE RED powder paint, the Powertex LPS lifting points are visually distinct and offer superior resistance to wear and corrosion. Compliance to standard: Manufactured to meet the testing requirements specified by EN 1677-1, ensuring high safety and quality standards. Reliable: Designed with a safety factor of at least 4 in the intended load directions, offering a secure lifting experience. Quality assurance: Each component undergoes crack detection testing in the factory and forged links are proof load tested to ensure reliability. Type Testing: Each model undergoes factory type testing including breaking tests and fatigue test to 20,000 cycles at 1.5 times the WLL, highlighting the product's endurance. Full Traceability: Every component is marked with Powertex branding, model name, WLL, CE-mark, UKCA-mark, and a traceability code, ensuring traceability to the production lot and raw materials. WLL Indication: The LPS is marked with the lowest WLL at 90° as the general WLL. The WLL chart provides a higher WLL for straight vertical loading. Harmless: Chromium 6 free, aligning with environmental safety standards. Certificates Included: Comes with a Powertex 2.2 certificate & Declaration of Conformity with each box, confirming compliance with EC and UK regulations. Wide Temperature Range: Optimized for use between -40°C to +200°C without WLL reduction, with permissible WLL reductions for higher temperature ranges, ensuring adaptability to various environments.
Request a Quote
Description
The Powertex LPS with swivel eye redefines the capabilities of traditional lifting points. Engineered for demanding industrial environments that require reliability and efficiency, the Powertex LPS has a dynamic 360-degree rotation feature and an impressive 4.5 times increase in Working Load Limit (WLL) compared to conventional DIN580 lifting points. Its design incorporates a robust forged swivel eye, complemented by a bolt and washer assembly, which ensures secure and versatile lifting operations. The bolt features a hex socket cap grip for easy installation, allowing for swift mounting with standard tools. It includes a supplementary 'quick key' for manual tightening during temporary setups. Allowed loading directions: Straight (max WLL) Sideways (not perpendicular to the eye) 180 degrees in the plane of the eye (+/- 90 degrees from centre line) Product Features: Durable Finish:Coated in PURE RED powder paint, the Powertex LPS lifting points are visually distinct and offer superior resistance to wear and corrosion. Compliance to standard: Manufactured to meet the testing requirements specified by EN 1677-1, ensuring high safety and quality standards. Reliable: Designed with a safety factor of at least 4 in the intended load directions, offering a secure lifting experience. Quality assurance: Each component undergoes crack detection testing in the factory and forged links are proof load tested to ensure reliability. Type Testing: Each model undergoes factory type testing including breaking tests and fatigue test to 20,000 cycles at 1.5 times the WLL, highlighting the product's endurance. Full Traceability: Every component is marked with Powertex branding, model name, WLL, CE-mark, UKCA-mark, and a traceability code, ensuring traceability to the production lot and raw materials. WLL Indication: The LPS is marked with the lowest WLL at 90° as the general WLL. The WLL chart provides a higher WLL for straight vertical loading. Harmless: Chromium 6 free, aligning with environmental safety standards. Certificates Included: Comes with a Powertex 2.2 certificate & Declaration of Conformity with each box, confirming compliance with EC and UK regulations. Wide Temperature Range: Optimized for use between -40°C to +200°C without WLL reduction, with permissible WLL reductions for higher temperature ranges, ensuring adaptability to various environments.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Lifting Point POWERTEX LPS WLL ton 12 - 4215LPSM48 - Certex UK
Harworth, United Kingdom
Lifting Point POWERTEX LPS WLL ton 12
4215LPSM48
Lifting Point POWERTEX LPS WLL ton 12 4215LPSM48
The Powertex LPS with swivel eye redefines the capabilities of traditional lifting points. Engineered for demanding industrial environments that require reliability and efficiency, the Powertex LPS has a dynamic 360-degree rotation feature and an impressive 4.5 times increase in Working Load Limit (WLL) compared to conventional DIN580 lifting points. Its design incorporates a robust forged swivel eye, complemented by a bolt and washer assembly, which ensures secure and versatile lifting operations. The bolt features a hex socket cap grip for easy installation, allowing for swift mounting with standard tools. It includes a supplementary 'quick key' for manual tightening during temporary setups. Allowed loading directions: Straight (max WLL) Sideways (not perpendicular to the eye) 180 degrees in the plane of the eye (+/- 90 degrees from centre line) Product Features: Durable Finish:Coated in PURE RED powder paint, the Powertex LPS lifting points are visually distinct and offer superior resistance to wear and corrosion. Compliance to standard: Manufactured to meet the testing requirements specified by EN 1677-1, ensuring high safety and quality standards. Reliable: Designed with a safety factor of at least 4 in the intended load directions, offering a secure lifting experience. Quality assurance: Each component undergoes crack detection testing in the factory and forged links are proof load tested to ensure reliability. Type Testing: Each model undergoes factory type testing including breaking tests and fatigue test to 20,000 cycles at 1.5 times the WLL, highlighting the product's endurance. Full Traceability: Every component is marked with Powertex branding, model name, WLL, CE-mark, UKCA-mark, and a traceability code, ensuring traceability to the production lot and raw materials. WLL Indication: The LPS is marked with the lowest WLL at 90° as the general WLL. The WLL chart provides a higher WLL for straight vertical loading. Harmless: Chromium 6 free, aligning with environmental safety standards. Certificates Included: Comes with a Powertex 2.2 certificate & Declaration of Conformity with each box, confirming compliance with EC and UK regulations. Wide Temperature Range: Optimized for use between -40°C to +200°C without WLL reduction, with permissible WLL reductions for higher temperature ranges, ensuring adaptability to various environments.

The Powertex LPS with swivel eye redefines the capabilities of traditional lifting points. Engineered for demanding industrial environments that require reliability and efficiency, the Powertex LPS has a dynamic 360-degree rotation feature and an impressive 4.5 times increase in Working Load Limit (WLL) compared to conventional DIN580 lifting points. Its design incorporates a robust forged swivel eye, complemented by a bolt and washer assembly, which ensures secure and versatile lifting operations. The bolt features a hex socket cap grip for easy installation, allowing for swift mounting with standard tools. It includes a supplementary 'quick key' for manual tightening during temporary setups.

Allowed loading directions:

  • Straight (max WLL)
  • Sideways (not perpendicular to the eye)
  • 180 degrees in the plane of the eye (+/- 90 degrees from centre line)

Product Features:

  • Durable Finish:Coated in PURE RED powder paint, the Powertex LPS lifting points are visually distinct and offer superior resistance to wear and corrosion.
  • Compliance to standard: Manufactured to meet the testing requirements specified by EN 1677-1, ensuring high safety and quality standards.
  • Reliable: Designed with a safety factor of at least 4 in the intended load directions, offering a secure lifting experience.
  • Quality assurance: Each component undergoes crack detection testing in the factory and forged links are proof load tested to ensure reliability.
  • Type Testing: Each model undergoes factory type testing including breaking tests and fatigue test to 20,000 cycles at 1.5 times the WLL, highlighting the product's endurance.
  • Full Traceability: Every component is marked with Powertex branding, model name, WLL, CE-mark, UKCA-mark, and a traceability code, ensuring traceability to the production lot and raw materials.
  • WLL Indication: The LPS is marked with the lowest WLL at 90° as the general WLL. The WLL chart provides a higher WLL for straight vertical loading.
  • Harmless: Chromium 6 free, aligning with environmental safety standards.
  • Certificates Included: Comes with a Powertex 2.2 certificate & Declaration of Conformity with each box, confirming compliance with EC and UK regulations.
  • Wide Temperature Range: Optimized for use between -40°C to +200°C without WLL reduction, with permissible WLL reductions for higher temperature ranges, ensuring adaptability to various environments.
Supplier's Site

Technical Specifications

  Certex UK
Product Category Lifting and Rigging Attachments
Product Number 4215LPSM48
Product Name Lifting Point POWERTEX LPS WLL ton 12
Maximum Load 13.23 tons (12 metric tons)
Unlock Full Specs
to access all available technical data

Similar Products

Chain sling 1-leg with latch hook, grade 8 Chain diameter 20 - 230502000600110 - Certex UK
Specs
Product Type Sling
Use Lifting
Maximum Load 13.78 tons (12.5 metric tons)
View Details
Chain sling 2-leg with latch hook, grade 8 Chain diameter 13 - 230801300200110 - Certex UK
Specs
Product Type Sling
Use Lifting
Maximum Load 8.27 tons (7.5 metric tons)
View Details
Chain sling 1-leg with latch hook, grade 10 Chain diameter 10 - 240501000600190 - Certex UK
Specs
Product Type Sling
Use Lifting
Maximum Load 4.41 tons (4 metric tons)
View Details
Chain sling 1-leg with swivel ball bearing safety hook, grade 10 Chain diameter 8 - 240500800800230 - Certex UK
Specs
Product Type Sling
Use Lifting
Maximum Load 2.76 tons (2.5 metric tons)
View Details