Certex UK Lifting Magnet NEO HOT WLL ton 1 503100100000330

Description
The Neo HOT permanent lifting magnet is designed for a long life span even in the most demanding operations at working temperatures up to 180°C. Its design makes it possible to handle flat and round load profiles. The high lifting capacity is achieved by using a double magnetic circuit of strong neodymium magnets. The EASY SWITCH design provides safe magnet switching. Operation of the magnet is very easy and can be done with just one hand. Emphasis is also placed on safety for the Neo Hot permanent lifting magnet: Testing is carried out by simulation of conditions in real operation, including the Air Gap Test. Even through the air gap, the achieved safety factor of this magnet (based on break-away test) is 3+. In other words, the maximum theoretical lifting capacity is equal to more the three times the nominal capacity. The HOT series is a special design of permanent Neo lifting magnet intended for handling hot materials – burn parts, forgings, tools, workpieces, sheets, profiled sections, tubes, etc. It is noted for its high resistance when operated in difficult conditions and it makes it possible to handle loads at a temperature of up to 180 °C. Features: Easy Switch control – the lifting magnet can be switched on and off easily, quickly, and safely. High resistance allows to operate the magnet in difficult conditions at temperatures up to 180 °C The double magnetic circuit with strong design neodymium magnets A compact body with only two recessed screws It has a low weight while retaining a high lifting capacity 5-year warranty for the magnetic systém
Request a Quote
Description
The Neo HOT permanent lifting magnet is designed for a long life span even in the most demanding operations at working temperatures up to 180°C. Its design makes it possible to handle flat and round load profiles. The high lifting capacity is achieved by using a double magnetic circuit of strong neodymium magnets. The EASY SWITCH design provides safe magnet switching. Operation of the magnet is very easy and can be done with just one hand. Emphasis is also placed on safety for the Neo Hot permanent lifting magnet: Testing is carried out by simulation of conditions in real operation, including the Air Gap Test. Even through the air gap, the achieved safety factor of this magnet (based on break-away test) is 3+. In other words, the maximum theoretical lifting capacity is equal to more the three times the nominal capacity. The HOT series is a special design of permanent Neo lifting magnet intended for handling hot materials – burn parts, forgings, tools, workpieces, sheets, profiled sections, tubes, etc. It is noted for its high resistance when operated in difficult conditions and it makes it possible to handle loads at a temperature of up to 180 °C. Features: Easy Switch control – the lifting magnet can be switched on and off easily, quickly, and safely. High resistance allows to operate the magnet in difficult conditions at temperatures up to 180 °C The double magnetic circuit with strong design neodymium magnets A compact body with only two recessed screws It has a low weight while retaining a high lifting capacity 5-year warranty for the magnetic systém
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Lifting Magnet NEO HOT WLL ton 1 - 503100100000330 - Certex UK
Harworth, United Kingdom
Lifting Magnet NEO HOT WLL ton 1
503100100000330
Lifting Magnet NEO HOT WLL ton 1 503100100000330
The Neo HOT permanent lifting magnet is designed for a long life span even in the most demanding operations at working temperatures up to 180°C. Its design makes it possible to handle flat and round load profiles. The high lifting capacity is achieved by using a double magnetic circuit of strong neodymium magnets. The EASY SWITCH design provides safe magnet switching. Operation of the magnet is very easy and can be done with just one hand. Emphasis is also placed on safety for the Neo Hot permanent lifting magnet: Testing is carried out by simulation of conditions in real operation, including the Air Gap Test. Even through the air gap, the achieved safety factor of this magnet (based on break-away test) is 3+. In other words, the maximum theoretical lifting capacity is equal to more the three times the nominal capacity. The HOT series is a special design of permanent Neo lifting magnet intended for handling hot materials – burn parts, forgings, tools, workpieces, sheets, profiled sections, tubes, etc. It is noted for its high resistance when operated in difficult conditions and it makes it possible to handle loads at a temperature of up to 180 °C. Features: Easy Switch control – the lifting magnet can be switched on and off easily, quickly, and safely. High resistance allows to operate the magnet in difficult conditions at temperatures up to 180 °C The double magnetic circuit with strong design neodymium magnets A compact body with only two recessed screws It has a low weight while retaining a high lifting capacity 5-year warranty for the magnetic systém

The Neo HOT permanent lifting magnet is designed for a long life span even in the most demanding operations at working temperatures up to 180°C. Its design makes it possible to handle flat and round load profiles. The high lifting capacity is achieved by using a double magnetic circuit of strong neodymium magnets.

The EASY SWITCH design provides safe magnet switching. Operation of the magnet is very easy and can be done with just one hand. Emphasis is also placed on safety for the Neo Hot permanent lifting magnet: Testing is carried out by simulation of conditions in real operation, including the Air Gap Test. Even through the air gap, the achieved safety factor of this magnet (based on break-away test) is 3+. In other words, the maximum theoretical lifting capacity is equal to more the three times the nominal capacity.

The HOT series is a special design of permanent Neo lifting magnet intended for handling hot materials – burn parts, forgings, tools, workpieces, sheets, profiled sections, tubes, etc. It is noted for its high resistance when operated in difficult conditions and it makes it possible to handle loads at a temperature of up to 180 °C.

Features:

  • Easy Switch control – the lifting magnet can be switched on and off easily, quickly, and safely.
  • High resistance allows to operate the magnet in difficult conditions at temperatures up to 180 °C
  • The double magnetic circuit with strong design neodymium magnets
  • A compact body with only two recessed screws
  • It has a low weight while retaining a high lifting capacity
  • 5-year warranty for the magnetic systém
Supplier's Site

Technical Specifications

  Certex UK
Product Category Lifting and Rigging Attachments
Product Number 503100100000330
Product Name Lifting Magnet NEO HOT WLL ton 1
Product Type Lifter; Magnet
Unlock Full Specs
to access all available technical data

Similar Products

Chain sling 4-leg with safety hook, grade 8 Chain diameter 13 - 231301300400140 - Certex UK
Specs
Product Type Sling
Use Lifting
Maximum Load 12.35 tons (11.2 metric tons)
View Details
Chain sling 2-leg with safety hook, grade 8 Chain diameter 16 - 230801600800130 - Certex UK
Specs
Product Type Sling
Use Lifting
Maximum Load 12.35 tons (11.2 metric tons)
View Details
Chain sling 2-leg with latch hook, grade 8 Chain diameter 6 - 230800600100110 - Certex UK
Specs
Product Type Sling
Use Lifting
Maximum Load 1.76 tons (1.6 metric tons)
View Details
Chain sling 2-leg with latch hook, grade 8 Chain diameter 20 - 230802000700110 - Certex UK
Specs
Product Type Sling
Use Lifting
Maximum Load 18.74 tons (17 metric tons)
View Details