Certex UK Lifting Magnet NEO WLL ton 1 503100100000170

Description
The Neo magnet is widely used for handling ferromagnetic materials in the metal industry – in workshops, on building sites, in warehouses for semi-finished steel products, when handling steel workpieces, tools, sheets, metal profiled sections, tubes, and bars. The Neo permanent lifting magnet is intended for use in production plants where an emphasis is placed on enhanced safety. Thanks to strong neodymium magnets, it has a higher lifting capacity than other magnets with similar dimensions. It easily handles flat, round, and cylindrical loads with emphasis on safety and convenience. Each magnet is tested for break-away force with an air gap to simulate real operating conditions. The magnet body is highly resistant to mechanical damage, the bearings are secured, so their life span is longer. The magnet features a versatile lifting eye design for easy suspension. The magnet enables load handling at a maximum temperature of 80°C. Features: Simple Easy Switch control – the lifting magnet can be switched easily, quickly, and safely. The Air Gap test – a tear-off test is carried out with the air gap - we place emphasis on higher safety in real operating conditions. Robust lifting eye made of stainless steel. 5-year warranty for the magnetic system. Capacity table for easy reference right on the magnet body. The magnet meets the 3+ safety factor - verified by the tear-off test. A compact body with only two recessed screws.
Request a Quote
Description
The Neo magnet is widely used for handling ferromagnetic materials in the metal industry – in workshops, on building sites, in warehouses for semi-finished steel products, when handling steel workpieces, tools, sheets, metal profiled sections, tubes, and bars. The Neo permanent lifting magnet is intended for use in production plants where an emphasis is placed on enhanced safety. Thanks to strong neodymium magnets, it has a higher lifting capacity than other magnets with similar dimensions. It easily handles flat, round, and cylindrical loads with emphasis on safety and convenience. Each magnet is tested for break-away force with an air gap to simulate real operating conditions. The magnet body is highly resistant to mechanical damage, the bearings are secured, so their life span is longer. The magnet features a versatile lifting eye design for easy suspension. The magnet enables load handling at a maximum temperature of 80°C. Features: Simple Easy Switch control – the lifting magnet can be switched easily, quickly, and safely. The Air Gap test – a tear-off test is carried out with the air gap - we place emphasis on higher safety in real operating conditions. Robust lifting eye made of stainless steel. 5-year warranty for the magnetic system. Capacity table for easy reference right on the magnet body. The magnet meets the 3+ safety factor - verified by the tear-off test. A compact body with only two recessed screws.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Lifting Magnet NEO WLL ton 1 - 503100100000170 - Certex UK
Harworth, United Kingdom
Lifting Magnet NEO WLL ton 1
503100100000170
Lifting Magnet NEO WLL ton 1 503100100000170
The Neo magnet is widely used for handling ferromagnetic materials in the metal industry – in workshops, on building sites, in warehouses for semi-finished steel products, when handling steel workpieces, tools, sheets, metal profiled sections, tubes, and bars. The Neo permanent lifting magnet is intended for use in production plants where an emphasis is placed on enhanced safety. Thanks to strong neodymium magnets, it has a higher lifting capacity than other magnets with similar dimensions. It easily handles flat, round, and cylindrical loads with emphasis on safety and convenience. Each magnet is tested for break-away force with an air gap to simulate real operating conditions. The magnet body is highly resistant to mechanical damage, the bearings are secured, so their life span is longer. The magnet features a versatile lifting eye design for easy suspension. The magnet enables load handling at a maximum temperature of 80°C. Features: Simple Easy Switch control – the lifting magnet can be switched easily, quickly, and safely. The Air Gap test – a tear-off test is carried out with the air gap - we place emphasis on higher safety in real operating conditions. Robust lifting eye made of stainless steel. 5-year warranty for the magnetic system. Capacity table for easy reference right on the magnet body. The magnet meets the 3+ safety factor - verified by the tear-off test. A compact body with only two recessed screws.

The Neo magnet is widely used for handling ferromagnetic materials in the metal industry – in workshops, on building sites, in warehouses for semi-finished steel products, when handling steel workpieces, tools, sheets, metal profiled sections, tubes, and bars. The Neo permanent lifting magnet is intended for use in production plants where an emphasis is placed on enhanced safety. Thanks to strong neodymium magnets, it has a higher lifting capacity than other magnets with similar dimensions.

It easily handles flat, round, and cylindrical loads with emphasis on safety and convenience. Each magnet is tested for break-away force with an air gap to simulate real operating conditions. The magnet body is highly resistant to mechanical damage, the bearings are secured, so their life span is longer. The magnet features a versatile lifting eye design for easy suspension. The magnet enables load handling at a maximum temperature of 80°C.

Features:

  • Simple Easy Switch control – the lifting magnet can be switched easily, quickly, and safely.
  • The Air Gap test – a tear-off test is carried out with the air gap - we place emphasis on higher safety in real operating conditions.
  • Robust lifting eye made of stainless steel.
  • 5-year warranty for the magnetic system.
  • Capacity table for easy reference right on the magnet body.
  • The magnet meets the 3+ safety factor - verified by the tear-off test.
  • A compact body with only two recessed screws.
Supplier's Site

Technical Specifications

  Certex UK
Product Category Lifting and Rigging Attachments
Product Number 503100100000170
Product Name Lifting Magnet NEO WLL ton 1
Product Type Lifter; Magnet
Unlock Full Specs
to access all available technical data

Similar Products

Chain sling 2-leg with safety hook, grade 8 Chain diameter 26 - 230802600300130 - Certex UK
Specs
Product Type Sling
Use Lifting
Maximum Load 33.07 tons (30 metric tons)
View Details
Chain sling 2-leg with latch hook, grade 8 Chain diameter 20 - 230802000500110 - Certex UK
Specs
Product Type Sling
Use Lifting
Maximum Load 18.74 tons (17 metric tons)
View Details
Chain sling 1-leg with safety hook, grade 10 Chain diameter 8 - 240500800100210 - Certex UK
Specs
Product Type Sling
Use Lifting
Maximum Load 2.76 tons (2.5 metric tons)
View Details
Chain sling 2-leg with latch hook, grade 8 Chain diameter 22 - 230802200300110 - Certex UK
Specs
Product Type Sling
Use Lifting
Maximum Load 23.37 tons (21.2 metric tons)
View Details