Certex UK Lifting Magnet BM Battery-powered WLL ton 2.5 503100250000140

Description
The BM battery lifting magnet complete with remote control is a suitable tool for handling on premises where it is otherwise difficult to operate a lifting device manually. The remote control operates up to a distance of 10 metres. It is also used for cutters and flame cutting machines when handling metal sheets and loads up to 5000 kg. Features: New control unit with functions such as Variable Force (to adjust the holding force when handling a particular quantity of sheet-metals from a stack) and Tip-Off (for gradual slackening of part of the load, e.g. thin sheet metal products, such as sheeting) Besides the buttons on the magnet body, the unit can also be controlled using the IR remote control from up to 10 metres away Universal steel lifting eye Safety – synoptic display with battery level LED indicator, blocking of cutting-off during lifting, audible and visual warning signals indicate low battery level BM is a series of lifting magnets with a battery power supply and high lifting capacities.The magnet is conformable with a safety factor of 2:1, i.e. it can carry more than double its maximum allowed lifting capacity in the tear-away test Handling using the magnet is very simple and, due to its remote control, it is also comfortable. Altogether, we offer 4 models with different lifting capacities, where the BM3600 model is suitable especially for handling thin metal plates with a thickness of more than 3 mm Power is provided by a 12V built-in battery allowing up to 8 hours of operating time at 50% duty cycle. There is a safety switch under the lifting eye to prevent switching off during lifting. It is not possible to activate the magnet once the battery voltage drops below the safety level. Additionally, low battery is indicated by visual and audible alarms.
Request a Quote
Description
The BM battery lifting magnet complete with remote control is a suitable tool for handling on premises where it is otherwise difficult to operate a lifting device manually. The remote control operates up to a distance of 10 metres. It is also used for cutters and flame cutting machines when handling metal sheets and loads up to 5000 kg. Features: New control unit with functions such as Variable Force (to adjust the holding force when handling a particular quantity of sheet-metals from a stack) and Tip-Off (for gradual slackening of part of the load, e.g. thin sheet metal products, such as sheeting) Besides the buttons on the magnet body, the unit can also be controlled using the IR remote control from up to 10 metres away Universal steel lifting eye Safety – synoptic display with battery level LED indicator, blocking of cutting-off during lifting, audible and visual warning signals indicate low battery level BM is a series of lifting magnets with a battery power supply and high lifting capacities.The magnet is conformable with a safety factor of 2:1, i.e. it can carry more than double its maximum allowed lifting capacity in the tear-away test Handling using the magnet is very simple and, due to its remote control, it is also comfortable. Altogether, we offer 4 models with different lifting capacities, where the BM3600 model is suitable especially for handling thin metal plates with a thickness of more than 3 mm Power is provided by a 12V built-in battery allowing up to 8 hours of operating time at 50% duty cycle. There is a safety switch under the lifting eye to prevent switching off during lifting. It is not possible to activate the magnet once the battery voltage drops below the safety level. Additionally, low battery is indicated by visual and audible alarms.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Lifting Magnet BM Battery-powered WLL ton 2.5 - 503100250000140 - Certex UK
Harworth, United Kingdom
Lifting Magnet BM Battery-powered WLL ton 2.5
503100250000140
Lifting Magnet BM Battery-powered WLL ton 2.5 503100250000140
The BM battery lifting magnet complete with remote control is a suitable tool for handling on premises where it is otherwise difficult to operate a lifting device manually. The remote control operates up to a distance of 10 metres. It is also used for cutters and flame cutting machines when handling metal sheets and loads up to 5000 kg. Features: New control unit with functions such as Variable Force (to adjust the holding force when handling a particular quantity of sheet-metals from a stack) and Tip-Off (for gradual slackening of part of the load, e.g. thin sheet metal products, such as sheeting) Besides the buttons on the magnet body, the unit can also be controlled using the IR remote control from up to 10 metres away Universal steel lifting eye Safety – synoptic display with battery level LED indicator, blocking of cutting-off during lifting, audible and visual warning signals indicate low battery level BM is a series of lifting magnets with a battery power supply and high lifting capacities.The magnet is conformable with a safety factor of 2:1, i.e. it can carry more than double its maximum allowed lifting capacity in the tear-away test Handling using the magnet is very simple and, due to its remote control, it is also comfortable. Altogether, we offer 4 models with different lifting capacities, where the BM3600 model is suitable especially for handling thin metal plates with a thickness of more than 3 mm Power is provided by a 12V built-in battery allowing up to 8 hours of operating time at 50% duty cycle. There is a safety switch under the lifting eye to prevent switching off during lifting. It is not possible to activate the magnet once the battery voltage drops below the safety level. Additionally, low battery is indicated by visual and audible alarms.

The BM battery lifting magnet complete with remote control is a suitable tool for handling on premises where it is otherwise difficult to operate a lifting device manually. The remote control operates up to a distance of 10 metres. It is also used for cutters and flame cutting machines when handling metal sheets and loads up to 5000 kg.

Features:

  • New control unit with functions such as Variable Force (to adjust the holding force when handling a particular quantity of sheet-metals from a stack) and Tip-Off (for gradual slackening of part of the load, e.g. thin sheet metal products, such as sheeting)
  • Besides the buttons on the magnet body, the unit can also be controlled using the IR remote control from up to 10 metres away
  • Universal steel lifting eye
  • Safety – synoptic display with battery level LED indicator, blocking of cutting-off during lifting, audible and visual warning signals indicate low battery level

BM is a series of lifting magnets with a battery power supply and high lifting capacities.The magnet is conformable with a safety factor of 2:1, i.e. it can carry more than double its maximum allowed lifting capacity in the tear-away test

Handling using the magnet is very simple and, due to its remote control, it is also comfortable. Altogether, we offer 4 models with different lifting capacities, where the BM3600 model is suitable especially for handling thin metal plates with a thickness of more than 3 mm Power is provided by a 12V built-in battery allowing up to 8 hours of operating time at 50% duty cycle.

There is a safety switch under the lifting eye to prevent switching off during lifting. It is not possible to activate the magnet once the battery voltage drops below the safety level. Additionally, low battery is indicated by visual and audible alarms.

Supplier's Site

Technical Specifications

  Certex UK
Product Category Lifting and Rigging Attachments
Product Number 503100250000140
Product Name Lifting Magnet BM Battery-powered WLL ton 2.5
Product Type Lifter; Magnet
Unlock Full Specs
to access all available technical data

Similar Products

Chain sling 2-leg with latch hook, grade 8 Chain diameter 8 - 230800800300110 - Certex UK
Specs
Product Type Sling
Use Lifting
Maximum Load 3.09 tons (2.8 metric tons)
View Details
Chain sling 1-leg with safety hook, grade 8 Chain diameter 22 - 230502200400130 - Certex UK
Specs
Product Type Sling
Use Lifting
Maximum Load 16.53 tons (15 metric tons)
View Details
Chain sling 2-leg with safety hook, grade 8 Chain diameter 20 - 230802000300130 - Certex UK
Specs
Product Type Sling
Use Lifting
Maximum Load 18.74 tons (17 metric tons)
View Details
Chain sling 2-leg with safety hook, grade 8 Chain diameter 22 - 230802200200130 - Certex UK
Specs
Product Type Sling
Use Lifting
Maximum Load 23.37 tons (21.2 metric tons)
View Details