Certex UK Vertical Lifting Clamp IPU10 WLL ton 1 502100100200350

Description
The IPU10 vertical lifting clamp is used for lifting, turning, moving or vertical transfer of sheet, plates, or fabrications from horizontal to vertical and down to horizontal (180°) as needed. The hinged hoisting eye ( a.k.a. universal eye ) allows for the clamp to place and lift the load from any direction, or with a multiple leg sling without side-loading the clamp. Available in a variety of models: IPU10 - Standard clamp for materials with a surface hardness to 363HV10 (345 HB). IPU10J - Larger jaw opening. IPU10S - For use with Stainless Steel material. IPU10H - For use with materials with a surface hardness to 472HV10 (450 HB). Features: Available in capacities of 0.5 thru 30 metric tons Higher Working Load Limits are available upon request. Wide variety of jaw openings available: 0 to 155 mm. Welded alloy steel body for strength and smaller size. Forged alloy components, where required. Individually Proof Tested to 2 times the Working Load Limit with certification. User manual and test certificate included with each clamp. Full 180° turning range for material transfer, turning or moving. Lock open, lock closed ability with latch for pretension on material and then release of material. For use with materials with surface hardness to 279HV10, only 5% min WLL is needed. Maintenance and repair kits are available. All sizes are RFID EQUIPPED.
Request a Quote
Description
The IPU10 vertical lifting clamp is used for lifting, turning, moving or vertical transfer of sheet, plates, or fabrications from horizontal to vertical and down to horizontal (180°) as needed. The hinged hoisting eye ( a.k.a. universal eye ) allows for the clamp to place and lift the load from any direction, or with a multiple leg sling without side-loading the clamp. Available in a variety of models: IPU10 - Standard clamp for materials with a surface hardness to 363HV10 (345 HB). IPU10J - Larger jaw opening. IPU10S - For use with Stainless Steel material. IPU10H - For use with materials with a surface hardness to 472HV10 (450 HB). Features: Available in capacities of 0.5 thru 30 metric tons Higher Working Load Limits are available upon request. Wide variety of jaw openings available: 0 to 155 mm. Welded alloy steel body for strength and smaller size. Forged alloy components, where required. Individually Proof Tested to 2 times the Working Load Limit with certification. User manual and test certificate included with each clamp. Full 180° turning range for material transfer, turning or moving. Lock open, lock closed ability with latch for pretension on material and then release of material. For use with materials with surface hardness to 279HV10, only 5% min WLL is needed. Maintenance and repair kits are available. All sizes are RFID EQUIPPED.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Vertical Lifting Clamp IPU10 WLL ton 1 - 502100100200350 - Certex UK
Harworth, United Kingdom
Vertical Lifting Clamp IPU10 WLL ton 1
502100100200350
Vertical Lifting Clamp IPU10 WLL ton 1 502100100200350
The IPU10 vertical lifting clamp is used for lifting, turning, moving or vertical transfer of sheet, plates, or fabrications from horizontal to vertical and down to horizontal (180°) as needed. The hinged hoisting eye ( a.k.a. universal eye ) allows for the clamp to place and lift the load from any direction, or with a multiple leg sling without side-loading the clamp. Available in a variety of models: IPU10 - Standard clamp for materials with a surface hardness to 363HV10 (345 HB). IPU10J - Larger jaw opening. IPU10S - For use with Stainless Steel material. IPU10H - For use with materials with a surface hardness to 472HV10 (450 HB). Features: Available in capacities of 0.5 thru 30 metric tons Higher Working Load Limits are available upon request. Wide variety of jaw openings available: 0 to 155 mm. Welded alloy steel body for strength and smaller size. Forged alloy components, where required. Individually Proof Tested to 2 times the Working Load Limit with certification. User manual and test certificate included with each clamp. Full 180° turning range for material transfer, turning or moving. Lock open, lock closed ability with latch for pretension on material and then release of material. For use with materials with surface hardness to 279HV10, only 5% min WLL is needed. Maintenance and repair kits are available. All sizes are RFID EQUIPPED.

The IPU10 vertical lifting clamp is used for lifting, turning, moving or vertical transfer of sheet, plates, or fabrications from horizontal to vertical and down to horizontal (180°) as needed. The hinged hoisting eye ( a.k.a. universal eye ) allows for the clamp to place and lift the load from any direction, or with a multiple leg sling without side-loading the clamp. Available in a variety of models:

  • IPU10 - Standard clamp for materials with a surface hardness to 363HV10 (345 HB).
  • IPU10J - Larger jaw opening.
  • IPU10S - For use with Stainless Steel material.
  • IPU10H - For use with materials with a surface hardness to 472HV10 (450 HB).

Features:

  • Available in capacities of 0.5 thru 30 metric tons
  • Higher Working Load Limits are available upon request.
  • Wide variety of jaw openings available: 0 to 155 mm.
  • Welded alloy steel body for strength and smaller size. Forged alloy components, where required.
  • Individually Proof Tested to 2 times the Working Load Limit with certification.
  • User manual and test certificate included with each clamp.
  • Full 180° turning range for material transfer, turning or moving.
  • Lock open, lock closed ability with latch for pretension on material and then release of material.
  • For use with materials with surface hardness to 279HV10, only 5% min WLL is needed.
  • Maintenance and repair kits are available.
  • All sizes are RFID EQUIPPED.
Supplier's Site

Technical Specifications

  Certex UK
Product Category Lifting and Rigging Attachments
Product Number 502100100200350
Product Name Vertical Lifting Clamp IPU10 WLL ton 1
Product Type Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Chain sling 1-leg with safety hook, grade 8 Chain diameter 16 - 230501600600130 - Certex UK
Specs
Product Type Sling
Use Lifting
Maximum Load 8.82 tons (8 metric tons)
View Details
Chain sling 2-leg with latch hook, grade 8 Chain diameter 10 - 230801000100110 - Certex UK
Specs
Product Type Sling
Use Lifting
Maximum Load 4.68 tons (4.25 metric tons)
View Details
Chain sling 1-leg with safety hook, grade 10 Chain diameter 6 - 240500600600210 - Certex UK
Specs
Product Type Sling
Use Lifting
Maximum Load 1.54 tons (1.4 metric tons)
View Details
Chain sling 2-leg with latch hook, grade 8 Chain diameter 6 - 230800600700110 - Certex UK
Specs
Product Type Sling
Use Lifting
Maximum Load 1.76 tons (1.6 metric tons)
View Details