Rotates through 360° and pivot 90°.
Manufactured from alloy steel, quenched and tempered.
Load rated parts are 100% magnaflux crack detected.
Individual forged parts and cap screw are traceable to Test Certification.
Bolts are Metric thread (ASME / ANSI B18.3.1M), specification is grade 12.9 alloy socket head screw per DIN EN ISO 4762.
Individually proof tested to 2.5 times the WLL.
Fatigue rated to 1.5 times the WLL.
All YOKE Lifting points meet or exceed all the requirements of ASME B30.26.
Quick and simple assembly, just a tapped hole is required."
| Certex UK | |
|---|---|
| Product Category | Lifting and Rigging Attachments |
| Product Number | 42158211070 |
| Product Name | Lifting Point 8-211 WLL ton 7 |
| Use | Lifting |