Certex UK Vertical Lifting Clamp IP10(J) WLL ton 6 502100601000360

Description
The IP10 series vertical lifting clamps are used for the lifting, turning, moving or vertical transfer of sheet, plates, or fabrications from horizontal to vertical and down to horizontal (180°) as needed. Usually used as a single point pick or when used with a spreader beam with multiple vertical drop lines. Available in a variety of models: IP10 - Standard clamp for materials with a surface hardness to 363HV10 (345 HB). IP10J - Larger jaw opening. IP10S - For use with Stainless Steel material. IP10H - For use with materials with a surface hardness to 472HV10 (450 HB). Features: Available in capacities of .5 through 30 metric tons Higher Working Load Limits are available upon request. Wide variety of jaw openings available: 0 to 155 mm. Welded alloy steel body for strength and smaller size. Forged alloy components, where required. Individually Proof Tested to 2 times the Working Load Limit with certification. User manual and test certificate included with each clamp. Full 180° turning range for material transfer, turning or moving. Lock open, lock closed ability with latch for pretension on material and then release of material. For plate surface hardness till 279HV10, only 5% min. WLL is needed. Maintenance and repair kits are available. All sizes are RFID EQUIPPED.
Request a Quote
Description
The IP10 series vertical lifting clamps are used for the lifting, turning, moving or vertical transfer of sheet, plates, or fabrications from horizontal to vertical and down to horizontal (180°) as needed. Usually used as a single point pick or when used with a spreader beam with multiple vertical drop lines. Available in a variety of models: IP10 - Standard clamp for materials with a surface hardness to 363HV10 (345 HB). IP10J - Larger jaw opening. IP10S - For use with Stainless Steel material. IP10H - For use with materials with a surface hardness to 472HV10 (450 HB). Features: Available in capacities of .5 through 30 metric tons Higher Working Load Limits are available upon request. Wide variety of jaw openings available: 0 to 155 mm. Welded alloy steel body for strength and smaller size. Forged alloy components, where required. Individually Proof Tested to 2 times the Working Load Limit with certification. User manual and test certificate included with each clamp. Full 180° turning range for material transfer, turning or moving. Lock open, lock closed ability with latch for pretension on material and then release of material. For plate surface hardness till 279HV10, only 5% min. WLL is needed. Maintenance and repair kits are available. All sizes are RFID EQUIPPED.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Vertical Lifting Clamp IP10(J) WLL ton 6 - 502100601000360 - Certex UK
Harworth, United Kingdom
Vertical Lifting Clamp IP10(J) WLL ton 6
502100601000360
Vertical Lifting Clamp IP10(J) WLL ton 6 502100601000360
The IP10 series vertical lifting clamps are used for the lifting, turning, moving or vertical transfer of sheet, plates, or fabrications from horizontal to vertical and down to horizontal (180°) as needed. Usually used as a single point pick or when used with a spreader beam with multiple vertical drop lines. Available in a variety of models: IP10 - Standard clamp for materials with a surface hardness to 363HV10 (345 HB). IP10J - Larger jaw opening. IP10S - For use with Stainless Steel material. IP10H - For use with materials with a surface hardness to 472HV10 (450 HB). Features: Available in capacities of .5 through 30 metric tons Higher Working Load Limits are available upon request. Wide variety of jaw openings available: 0 to 155 mm. Welded alloy steel body for strength and smaller size. Forged alloy components, where required. Individually Proof Tested to 2 times the Working Load Limit with certification. User manual and test certificate included with each clamp. Full 180° turning range for material transfer, turning or moving. Lock open, lock closed ability with latch for pretension on material and then release of material. For plate surface hardness till 279HV10, only 5% min. WLL is needed. Maintenance and repair kits are available. All sizes are RFID EQUIPPED.

The IP10 series vertical lifting clamps are used for the lifting, turning, moving or vertical transfer of sheet, plates, or fabrications from horizontal to vertical and down to horizontal (180°) as needed. Usually used as a single point pick or when used with a spreader beam with multiple vertical drop lines. Available in a variety of models:

  • IP10 - Standard clamp for materials with a surface hardness to 363HV10 (345 HB).
  • IP10J - Larger jaw opening.
  • IP10S - For use with Stainless Steel material.
  • IP10H - For use with materials with a surface hardness to 472HV10 (450 HB).

Features:

  • Available in capacities of .5 through 30 metric tons
  • Higher Working Load Limits are available upon request.
  • Wide variety of jaw openings available: 0 to 155 mm.
  • Welded alloy steel body for strength and smaller size. Forged alloy components, where required.
  • Individually Proof Tested to 2 times the Working Load Limit with certification.
  • User manual and test certificate included with each clamp.
  • Full 180° turning range for material transfer, turning or moving.
  • Lock open, lock closed ability with latch for pretension on material and then release of material.
  • For plate surface hardness till 279HV10, only 5% min. WLL is needed.
  • Maintenance and repair kits are available.
  • All sizes are RFID EQUIPPED.
Supplier's Site

Technical Specifications

  Certex UK
Product Category Lifting and Rigging Attachments
Product Number 502100601000360
Product Name Vertical Lifting Clamp IP10(J) WLL ton 6
Product Type Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Chain sling 2-leg with safety hook, grade 8 Chain diameter 13 - 230801300700130 - Certex UK
Specs
Product Type Sling
Use Lifting
Maximum Load 8.27 tons (7.5 metric tons)
View Details
Chain sling 1-leg with latch hook, grade 8 Chain diameter 6 - 230500600100110 - Certex UK
Specs
Product Type Sling
Use Lifting
Maximum Load 1.23 tons (1.12 metric tons)
View Details
Chain sling 4-leg with latch hook, grade 8 Chain diameter 8 - 231300800400120 - Certex UK
Specs
Product Type Sling
Use Lifting
Maximum Load 4.68 tons (4.25 metric tons)
View Details
Chain sling 2-leg with latch hook, grade 8 Chain diameter 13 - 230801300400110 - Certex UK
Specs
Product Type Sling
Use Lifting
Maximum Load 8.27 tons (7.5 metric tons)
View Details