Certex UK Lifting Point 8-211 WLL ton 4 42158211040

Description
Rotates through 360° and pivot 90°. Manufactured from alloy steel, quenched and tempered. Load rated parts are 100% magnaflux crack detected. Individual forged parts and cap screw are traceable to Test Certification. Bolts are Metric thread (ASME / ANSI B18.3.1M), specification is grade 12.9 alloy socket head screw per DIN EN ISO 4762. Individually proof tested to 2.5 times the WLL. Fatigue rated to 1.5 times the WLL. All YOKE Lifting points meet or exceed all the requirements of ASME B30.26. Quick and simple assembly, just a tapped hole is required."
Request a Quote
Description
Rotates through 360° and pivot 90°. Manufactured from alloy steel, quenched and tempered. Load rated parts are 100% magnaflux crack detected. Individual forged parts and cap screw are traceable to Test Certification. Bolts are Metric thread (ASME / ANSI B18.3.1M), specification is grade 12.9 alloy socket head screw per DIN EN ISO 4762. Individually proof tested to 2.5 times the WLL. Fatigue rated to 1.5 times the WLL. All YOKE Lifting points meet or exceed all the requirements of ASME B30.26. Quick and simple assembly, just a tapped hole is required."
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Lifting Point 8-211 WLL ton 4 - 42158211040 - Certex UK
Harworth, United Kingdom
Lifting Point 8-211 WLL ton 4
42158211040
Lifting Point 8-211 WLL ton 4 42158211040
Rotates through 360° and pivot 90°. Manufactured from alloy steel, quenched and tempered. Load rated parts are 100% magnaflux crack detected. Individual forged parts and cap screw are traceable to Test Certification. Bolts are Metric thread (ASME / ANSI B18.3.1M), specification is grade 12.9 alloy socket head screw per DIN EN ISO 4762. Individually proof tested to 2.5 times the WLL. Fatigue rated to 1.5 times the WLL. All YOKE Lifting points meet or exceed all the requirements of ASME B30.26. Quick and simple assembly, just a tapped hole is required."

Rotates through 360° and pivot 90°.
Manufactured from alloy steel, quenched and tempered.
Load rated parts are 100% magnaflux crack detected.
Individual forged parts and cap screw are traceable to Test Certification.
Bolts are Metric thread (ASME / ANSI B18.3.1M), specification is grade 12.9 alloy socket head screw per DIN EN ISO 4762.
Individually proof tested to 2.5 times the WLL.
Fatigue rated to 1.5 times the WLL.
All YOKE Lifting points meet or exceed all the requirements of ASME B30.26.
Quick and simple assembly, just a tapped hole is required."

Supplier's Site

Technical Specifications

  Certex UK
Product Category Lifting and Rigging Attachments
Product Number 42158211040
Product Name Lifting Point 8-211 WLL ton 4
Use Lifting
Unlock Full Specs
to access all available technical data

Similar Products

Chain sling 2-leg with safety hook, grade 8 Chain diameter 20 - 230802000200130 - Certex UK
Specs
Product Type Sling
Use Lifting
Maximum Load 18.74 tons (17 metric tons)
View Details
Chain sling 1-leg with swivel ball bearing safety hook, grade 8 Chain diameter 22 - 230502200400140 - Certex UK
Specs
Product Type Sling
Use Lifting
Maximum Load 16.53 tons (15 metric tons)
View Details
Chain sling 4-leg with latch hook, grade 8 Chain diameter 20 - 231302000800120 - Certex UK
Specs
Product Type Sling
Use Lifting
Maximum Load 29.21 tons (26.5 metric tons)
View Details
Chain sling 2-leg with latch hook, grade 8 Chain diameter 13 - 230801300600110 - Certex UK
Specs
Product Type Sling
Use Lifting
Maximum Load 8.27 tons (7.5 metric tons)
View Details