Certex UK Permanent Lifting Magnet POWERTEX PLM WLL ton 1 Ton 503100100000040

Description
Powertex Permanent lifting magnets PLM are very strong, durable and easy to use. The lifting magnets are designed to be versatile and can be used to attach to both flat and circular objects. They need limited maintenance and are designed to keep the lifting capacity over a long lifetime. The PLM magnets are very powerful compared to their dimensions and are light in weight. Features: Safe - each lifting magnet is proof load tested to 3,5 x WLL and inspected before leaving the factory High quality powerful Neodynium permanent magnets inside Light weight Designed to lift on both flat and circular surfaces Very high safety factor 3,5 (EN 13155 require SF 3) The increased safety factor increase life time and assures that standard safety factor 3 can be met also after annual check Strong and durable powder painted steel housing with machined connection surface Wear and corrosion resistant Chrome plated shackle as top connection Handle is equipped with a positive locking device and double locking for extra safety RFID equipped (chip) for easy registration, service and inspection QR code for on-site access to Multilanguage user manuals Test certificate and Declaration of Conformity enclosed with each lifting magnet Spare parts available
Request a Quote
Description
Powertex Permanent lifting magnets PLM are very strong, durable and easy to use. The lifting magnets are designed to be versatile and can be used to attach to both flat and circular objects. They need limited maintenance and are designed to keep the lifting capacity over a long lifetime. The PLM magnets are very powerful compared to their dimensions and are light in weight. Features: Safe - each lifting magnet is proof load tested to 3,5 x WLL and inspected before leaving the factory High quality powerful Neodynium permanent magnets inside Light weight Designed to lift on both flat and circular surfaces Very high safety factor 3,5 (EN 13155 require SF 3) The increased safety factor increase life time and assures that standard safety factor 3 can be met also after annual check Strong and durable powder painted steel housing with machined connection surface Wear and corrosion resistant Chrome plated shackle as top connection Handle is equipped with a positive locking device and double locking for extra safety RFID equipped (chip) for easy registration, service and inspection QR code for on-site access to Multilanguage user manuals Test certificate and Declaration of Conformity enclosed with each lifting magnet Spare parts available
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Permanent Lifting Magnet POWERTEX PLM WLL ton 1 Ton - 503100100000040 - Certex UK
Harworth, United Kingdom
Permanent Lifting Magnet POWERTEX PLM WLL ton 1 Ton
503100100000040
Permanent Lifting Magnet POWERTEX PLM WLL ton 1 Ton 503100100000040
Powertex Permanent lifting magnets PLM are very strong, durable and easy to use. The lifting magnets are designed to be versatile and can be used to attach to both flat and circular objects. They need limited maintenance and are designed to keep the lifting capacity over a long lifetime. The PLM magnets are very powerful compared to their dimensions and are light in weight. Features: Safe - each lifting magnet is proof load tested to 3,5 x WLL and inspected before leaving the factory High quality powerful Neodynium permanent magnets inside Light weight Designed to lift on both flat and circular surfaces Very high safety factor 3,5 (EN 13155 require SF 3) The increased safety factor increase life time and assures that standard safety factor 3 can be met also after annual check Strong and durable powder painted steel housing with machined connection surface Wear and corrosion resistant Chrome plated shackle as top connection Handle is equipped with a positive locking device and double locking for extra safety RFID equipped (chip) for easy registration, service and inspection QR code for on-site access to Multilanguage user manuals Test certificate and Declaration of Conformity enclosed with each lifting magnet Spare parts available

Powertex Permanent lifting magnets PLM are very strong, durable and easy to use. The lifting magnets are designed to be versatile and can be used to attach to both flat and circular objects. They need limited maintenance and are designed to keep the lifting capacity over a long lifetime. The PLM magnets are very powerful compared to their dimensions and are light in weight.

Features:

  • Safe - each lifting magnet is proof load tested to 3,5 x WLL and inspected before leaving the factory
  • High quality powerful Neodynium permanent magnets inside
  • Light weight
  • Designed to lift on both flat and circular surfaces
  • Very high safety factor 3,5 (EN 13155 require SF 3)
  • The increased safety factor increase life time and assures that standard safety factor 3 can be met also after annual check
  • Strong and durable powder painted steel housing with machined connection surface
  • Wear and corrosion resistant Chrome plated shackle as top connection
  • Handle is equipped with a positive locking device and double locking for extra safety
  • RFID equipped (chip) for easy registration, service and inspection
  • QR code for on-site access to Multilanguage user manuals
  • Test certificate and Declaration of Conformity enclosed with each lifting magnet
  • Spare parts available
Supplier's Site

Technical Specifications

  Certex UK
Product Category Lifting and Rigging Attachments
Product Number 503100100000040
Product Name Permanent Lifting Magnet POWERTEX PLM WLL ton 1 Ton
Product Type Lifter; Magnet
Unlock Full Specs
to access all available technical data

Similar Products

Chain sling 2-leg with latch hook, grade 8 Chain diameter 8 - 230800800200110 - Certex UK
Specs
Product Type Sling
Use Lifting
Maximum Load 3.09 tons (2.8 metric tons)
View Details
Chain sling 1-leg with latch hook, grade 8 Chain diameter 22 - 230502200300110 - Certex UK
Specs
Product Type Sling
Use Lifting
Maximum Load 16.53 tons (15 metric tons)
View Details
Chain sling 1-leg with safety hook, grade 8 Chain diameter 8 - 230500800400130 - Certex UK
Specs
Product Type Sling
Use Lifting
Maximum Load 2.2 tons (2 metric tons)
View Details
Chain sling 2-leg with latch hook, grade 8 Chain diameter 10 - 230801000700110 - Certex UK
Specs
Product Type Sling
Use Lifting
Maximum Load 4.68 tons (4.25 metric tons)
View Details