Certex UK Lifting Magnet - Walker Battery Powered WLL ton 2.5 Ton 503100250000190

Description
Powered by built-in 12v battery for at least 8 hours of operation Hand-held, IR remote control unit allows to operate the lifting magnet from up to 4.5 metres High degree of safety Bail sensor prevents magnet de-energisation while lifting a load Dual push buttons for RELEASE Visual and audible alarms indicate low battery level Magnet cannot be turned “ON” if battery charge is too low Exhaustive lifting guidelines ensure a double lift capacity with respect to weight of load High degree of comfort Controller/battery enclosure with detachable front and back panel Easy access to controller and battery for installation and inspection Additional Lift and Release push buttons on front panel LED display shows battery charge level when magnet is “ON” Built-in, temperature compensated, automatic cut-off charger Pocket to store remote and mains power cord Clip on remote allows operator to attach to belt or pocket Recommended applications These Battery Powered Lifting Magnets are extremely useful throughout the plant, around the yard, in receiving and shipping areas, cut-off saws, burning tables and machine tools. They have widespread applications for handling of machine components, die-blocks, smooth castings and forgings, plates, bars, pipes and structurals. BM series for Flat Material Handling BM1350, BM2500, BM5000 These models are designed to lift heavy, thick plates and blocks. The maximum lift capacity is obtained on material thicknesses of 50mm and above and on relitavely flat, machined surfaces. Model BM5000 has two independantly suspended ‘2500’ magnets to lift large objects. Model BM3600 This model is specially designed for plate lifting from 3mm thickness and up. Provided a smooth and flat surface, this magnet will lift a plate of 2400 x 1800mm of 3mm thick and even 6 x 3 metres when 25mm thick! The “tip-off” feature allows to drop excess plates in case multiple plates are picked up from a stack. BMP series for Flat, Rounds and Structurals BMP1800, BMP3600 These so-called bi-polar lifting magnets with V-shaped pole shoes are designed to lift both flat and round material as well as I- and H-shaped beams, angles, channels, Tees and Zees. The maximum lift capacity is obtained on material thicknesses of 50mm and above. Thanks to the good depth of field, these models cope very well with irregular surfaces.
Request a Quote
Description
Powered by built-in 12v battery for at least 8 hours of operation Hand-held, IR remote control unit allows to operate the lifting magnet from up to 4.5 metres High degree of safety Bail sensor prevents magnet de-energisation while lifting a load Dual push buttons for RELEASE Visual and audible alarms indicate low battery level Magnet cannot be turned “ON” if battery charge is too low Exhaustive lifting guidelines ensure a double lift capacity with respect to weight of load High degree of comfort Controller/battery enclosure with detachable front and back panel Easy access to controller and battery for installation and inspection Additional Lift and Release push buttons on front panel LED display shows battery charge level when magnet is “ON” Built-in, temperature compensated, automatic cut-off charger Pocket to store remote and mains power cord Clip on remote allows operator to attach to belt or pocket Recommended applications These Battery Powered Lifting Magnets are extremely useful throughout the plant, around the yard, in receiving and shipping areas, cut-off saws, burning tables and machine tools. They have widespread applications for handling of machine components, die-blocks, smooth castings and forgings, plates, bars, pipes and structurals. BM series for Flat Material Handling BM1350, BM2500, BM5000 These models are designed to lift heavy, thick plates and blocks. The maximum lift capacity is obtained on material thicknesses of 50mm and above and on relitavely flat, machined surfaces. Model BM5000 has two independantly suspended ‘2500’ magnets to lift large objects. Model BM3600 This model is specially designed for plate lifting from 3mm thickness and up. Provided a smooth and flat surface, this magnet will lift a plate of 2400 x 1800mm of 3mm thick and even 6 x 3 metres when 25mm thick! The “tip-off” feature allows to drop excess plates in case multiple plates are picked up from a stack. BMP series for Flat, Rounds and Structurals BMP1800, BMP3600 These so-called bi-polar lifting magnets with V-shaped pole shoes are designed to lift both flat and round material as well as I- and H-shaped beams, angles, channels, Tees and Zees. The maximum lift capacity is obtained on material thicknesses of 50mm and above. Thanks to the good depth of field, these models cope very well with irregular surfaces.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Lifting Magnet - Walker Battery Powered WLL ton 2.5 Ton - 503100250000190 - Certex UK
Harworth, United Kingdom
Lifting Magnet - Walker Battery Powered WLL ton 2.5 Ton
503100250000190
Lifting Magnet - Walker Battery Powered WLL ton 2.5 Ton 503100250000190
Powered by built-in 12v battery for at least 8 hours of operation Hand-held, IR remote control unit allows to operate the lifting magnet from up to 4.5 metres High degree of safety Bail sensor prevents magnet de-energisation while lifting a load Dual push buttons for RELEASE Visual and audible alarms indicate low battery level Magnet cannot be turned “ON” if battery charge is too low Exhaustive lifting guidelines ensure a double lift capacity with respect to weight of load High degree of comfort Controller/battery enclosure with detachable front and back panel Easy access to controller and battery for installation and inspection Additional Lift and Release push buttons on front panel LED display shows battery charge level when magnet is “ON” Built-in, temperature compensated, automatic cut-off charger Pocket to store remote and mains power cord Clip on remote allows operator to attach to belt or pocket Recommended applications These Battery Powered Lifting Magnets are extremely useful throughout the plant, around the yard, in receiving and shipping areas, cut-off saws, burning tables and machine tools. They have widespread applications for handling of machine components, die-blocks, smooth castings and forgings, plates, bars, pipes and structurals. BM series for Flat Material Handling BM1350, BM2500, BM5000 These models are designed to lift heavy, thick plates and blocks. The maximum lift capacity is obtained on material thicknesses of 50mm and above and on relitavely flat, machined surfaces. Model BM5000 has two independantly suspended ‘2500’ magnets to lift large objects. Model BM3600 This model is specially designed for plate lifting from 3mm thickness and up. Provided a smooth and flat surface, this magnet will lift a plate of 2400 x 1800mm of 3mm thick and even 6 x 3 metres when 25mm thick! The “tip-off” feature allows to drop excess plates in case multiple plates are picked up from a stack. BMP series for Flat, Rounds and Structurals BMP1800, BMP3600 These so-called bi-polar lifting magnets with V-shaped pole shoes are designed to lift both flat and round material as well as I- and H-shaped beams, angles, channels, Tees and Zees. The maximum lift capacity is obtained on material thicknesses of 50mm and above. Thanks to the good depth of field, these models cope very well with irregular surfaces.

Powered by built-in 12v battery for at least 8 hours of operation
Hand-held, IR remote control unit allows to operate the lifting magnet from up to 4.5 metres
High degree of safety
Bail sensor prevents magnet de-energisation while lifting a load
Dual push buttons for RELEASE
Visual and audible alarms indicate low battery level
Magnet cannot be turned “ON” if battery charge is too low
Exhaustive lifting guidelines ensure a double lift capacity with respect to weight of load
High degree of comfort
Controller/battery enclosure with detachable front and back panel
Easy access to controller and battery for installation and inspection
Additional Lift and Release push buttons on front panel
LED display shows battery charge level when magnet is “ON”
Built-in, temperature compensated, automatic cut-off charger
Pocket to store remote and mains power cord
Clip on remote allows operator to attach to belt or pocket
Recommended applications
These Battery Powered Lifting Magnets are extremely useful throughout the plant, around the yard, in receiving and shipping areas, cut-off saws, burning tables and machine tools. They have widespread applications for handling of machine components, die-blocks, smooth castings and forgings, plates, bars, pipes and structurals.
BM series for Flat Material Handling
BM1350, BM2500, BM5000
These models are designed to lift heavy, thick plates and blocks. The maximum lift capacity is obtained on material thicknesses of 50mm and above and on relitavely flat, machined surfaces. Model BM5000 has two independantly suspended ‘2500’ magnets to lift large objects.
Model BM3600
This model is specially designed for plate lifting from 3mm thickness and up. Provided a smooth and flat surface, this magnet will lift a plate of 2400 x 1800mm of 3mm thick and even 6 x 3 metres when 25mm thick! The “tip-off” feature allows to drop excess plates in case multiple plates are picked up from a stack.
BMP series for Flat, Rounds and Structurals
BMP1800, BMP3600
These so-called bi-polar lifting magnets with V-shaped pole shoes are designed to lift both flat and round material as well as I- and H-shaped beams, angles, channels, Tees and Zees. The maximum lift capacity is obtained on material thicknesses of 50mm and above. Thanks to the good depth of field, these models cope very well with irregular surfaces.

Supplier's Site

Technical Specifications

  Certex UK
Product Category Lifting and Rigging Attachments
Product Number 503100250000190
Product Name Lifting Magnet - Walker Battery Powered WLL ton 2.5 Ton
Product Type Lifter; Magnet
Unlock Full Specs
to access all available technical data

Similar Products

Chain sling 1-leg with latch hook, grade 10 Chain diameter 10 - 240501000400190 - Certex UK
Specs
Product Type Sling
Use Lifting
Maximum Load 4.41 tons (4 metric tons)
View Details
Chain sling 4-leg with safety hook, grade 8 Chain diameter 16 - 231301600200140 - Certex UK
Specs
Product Type Sling
Use Lifting
Maximum Load 18.74 tons (17 metric tons)
View Details
Chain sling 1-leg with safety hook, grade 8 Chain diameter 16 - 230501600600130 - Certex UK
Specs
Product Type Sling
Use Lifting
Maximum Load 8.82 tons (8 metric tons)
View Details
Chain sling 1-leg with safety hook, grade 8 Chain diameter 16 - 230501600200130 - Certex UK
Specs
Product Type Sling
Use Lifting
Maximum Load 8.82 tons (8 metric tons)
View Details