Certex UK Lifting Magnet GP 250 WLL ton 0.25 Ton 503100030000130

Description
The GP 250 is a permanent crane magnet for handling metal sheets and steel plates from 3 mm in thickness. Loads up to 250 kg can be handled horizontally, up to 80 kg vertically. Thanks to its unique configuration of poles, it is possible to use this magnet and take individual metal plates from a stack, starting with 4 mm in thickness. At the same time, this configuration reduces peel-off effect by thin metal sheets significantly. The permanent crane magnet allows easy lifting and handling of sheets and steel plates from horizontal to vertical positions and vice versa. A great advantage of this crane magnet is its large lifting eye, which is lockable in the vertical position. Due to this, the user has the possibility to handle flat loads safely in both positions, significantly facilitating work with loads. Features: The first magnetic “claw” of its kind which is in compliance with UNI EN 13155 standard for handling with a crane Easy handling and tilting of loads from horizontal to vertical positions and vice versa Big lockable lifting eye prevents undesirable tilting from horizontal to vertical positions Lockable release lever for comfortable and safe operation The unique pole configuration reduces peel-off effect for thin sheets during handling Thanks to its low magnetic field, it is possible to handle individual sheets from 3 mm in thickness Light, compact design
Request a Quote
Description
The GP 250 is a permanent crane magnet for handling metal sheets and steel plates from 3 mm in thickness. Loads up to 250 kg can be handled horizontally, up to 80 kg vertically. Thanks to its unique configuration of poles, it is possible to use this magnet and take individual metal plates from a stack, starting with 4 mm in thickness. At the same time, this configuration reduces peel-off effect by thin metal sheets significantly. The permanent crane magnet allows easy lifting and handling of sheets and steel plates from horizontal to vertical positions and vice versa. A great advantage of this crane magnet is its large lifting eye, which is lockable in the vertical position. Due to this, the user has the possibility to handle flat loads safely in both positions, significantly facilitating work with loads. Features: The first magnetic “claw” of its kind which is in compliance with UNI EN 13155 standard for handling with a crane Easy handling and tilting of loads from horizontal to vertical positions and vice versa Big lockable lifting eye prevents undesirable tilting from horizontal to vertical positions Lockable release lever for comfortable and safe operation The unique pole configuration reduces peel-off effect for thin sheets during handling Thanks to its low magnetic field, it is possible to handle individual sheets from 3 mm in thickness Light, compact design
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Lifting Magnet GP 250 WLL ton 0.25 Ton - 503100030000130 - Certex UK
Harworth, United Kingdom
Lifting Magnet GP 250 WLL ton 0.25 Ton
503100030000130
Lifting Magnet GP 250 WLL ton 0.25 Ton 503100030000130
The GP 250 is a permanent crane magnet for handling metal sheets and steel plates from 3 mm in thickness. Loads up to 250 kg can be handled horizontally, up to 80 kg vertically. Thanks to its unique configuration of poles, it is possible to use this magnet and take individual metal plates from a stack, starting with 4 mm in thickness. At the same time, this configuration reduces peel-off effect by thin metal sheets significantly. The permanent crane magnet allows easy lifting and handling of sheets and steel plates from horizontal to vertical positions and vice versa. A great advantage of this crane magnet is its large lifting eye, which is lockable in the vertical position. Due to this, the user has the possibility to handle flat loads safely in both positions, significantly facilitating work with loads. Features: The first magnetic “claw” of its kind which is in compliance with UNI EN 13155 standard for handling with a crane Easy handling and tilting of loads from horizontal to vertical positions and vice versa Big lockable lifting eye prevents undesirable tilting from horizontal to vertical positions Lockable release lever for comfortable and safe operation The unique pole configuration reduces peel-off effect for thin sheets during handling Thanks to its low magnetic field, it is possible to handle individual sheets from 3 mm in thickness Light, compact design

The GP 250 is a permanent crane magnet for handling metal sheets and steel plates from 3 mm in thickness. Loads up to 250 kg can be handled horizontally, up to 80 kg vertically. Thanks to its unique configuration of poles, it is possible to use this magnet and take individual metal plates from a stack, starting with 4 mm in thickness. At the same time, this configuration reduces peel-off effect by thin metal sheets significantly.

The permanent crane magnet allows easy lifting and handling of sheets and steel plates from horizontal to vertical positions and vice versa. A great advantage of this crane magnet is its large lifting eye, which is lockable in the vertical position. Due to this, the user has the possibility to handle flat loads safely in both positions, significantly facilitating work with loads.

Features:

  • The first magnetic “claw” of its kind which is in compliance with UNI EN 13155 standard for handling with a crane
  • Easy handling and tilting of loads from horizontal to vertical positions and vice versa
  • Big lockable lifting eye prevents undesirable tilting from horizontal to vertical positions
  • Lockable release lever for comfortable and safe operation
  • The unique pole configuration reduces peel-off effect for thin sheets during handling
  • Thanks to its low magnetic field, it is possible to handle individual sheets from 3 mm in thickness
  • Light, compact design
Supplier's Site

Technical Specifications

  Certex UK
Product Category Lifting and Rigging Attachments
Product Number 503100030000130
Product Name Lifting Magnet GP 250 WLL ton 0.25 Ton
Product Type Lifter; Magnet
Unlock Full Specs
to access all available technical data

Similar Products

Chain sling 2-leg with safety hook, grade 8 Chain diameter 6 - 230800600200130 - Certex UK
Specs
Product Type Sling
Use Lifting
Maximum Load 1.76 tons (1.6 metric tons)
View Details
Chain sling 1-leg with swivel ball bearing safety hook, grade 8 Chain diameter 16 - 230501600200140 - Certex UK
Specs
Product Type Sling
Use Lifting
Maximum Load 8.82 tons (8 metric tons)
View Details
Chain sling 1-leg with safety hook, grade 8 Chain diameter 20 - 230502000200130 - Certex UK
Specs
Product Type Sling
Use Lifting
Maximum Load 13.78 tons (12.5 metric tons)
View Details
Chain sling 4-leg with safety hook, grade 8 Chain diameter 16 - 231301600600140 - Certex UK
Specs
Product Type Sling
Use Lifting
Maximum Load 18.74 tons (17 metric tons)
View Details