Certex UK Lifting Point POWERTEX LPD - Long Bolt version WLL ton 1.5 4215LPDM16LB

Description
Introducing the POWERTEX Lifting point with a decentered link and a long bolt – LPD. The LPD is a robust solution for industrial environments that demand precision and durability in material handling. The extended bolt version comes with an extra long bolt and nut making it suitable for mounting through holes. This lifting point is engineered to rotate 360 degrees and pivot up to 150 degrees, offering a versatile range of motion. The unique design features a forged housing with two pressed-in washers and a bolt equipped with a locking ring for secure interlocking. A spacious forged D-shaped link is securely locked within the housing. The bolt head is designed for versatility with an outer hexagonal grip and a hex socket cap grip, ensuring easy installation with various tools. The LPD is the quietest lifting point in the range, with a spring that removes rattling sound, making it suitable for vibrating machines and vehicles. The spring also allows the D-ring to be left in a vertical position. This version has a long bolt standard, but it can be exchanged easily for a standard Powertex bolt as well. Allowed Loading directions: Same WLL in all directions 360° rotation, 150° pivot motion from vertical The LPD is not designed to rotate under load (choose LPB instead) Product Features: Durabable finish: Coated in PURE RED powder paint, the LPD lifting points stand out for their durability and corrosion resistance. Compliance to standard: Manufactured to meet the testing requirements specified by EN 1677-1, ensuring high safety and quality standards. Reliable: Designed with a safety factor of at least 4 in the intended load directions, offering a secure lifting experience. Quality assurance: Each component undergoes crack detection testing in the factory and all forged links are proof load tested to ensure reliability. Type testing: Each model undergoes factory type testing including breaking tests and fatigue test to 20,000 cycles at 1.5 times the WLL, highlighting the product's endurance. Full traceability: Every component is marked with POWERTEX branding, model name, WLL, CE-mark, UKCA-mark, and a traceability code ensuring traceability to the production lot and raw materials. Uniform WLL: The LPD maintains the same WLL in all directions, simplifying load planning and increasing versatility. Harmless: Chromium 6 free, aligning with environmental safety standards. Certificates included: Comes with a POWERTEX 2.2 certificate & Declaration of Conformity with each box, confirming compliance with EC and UK regulations. Wide temperature range: Optimized for use between -40°C to +200°C without WLL reduction, with permissible WLL reductions for higher temperature ranges, ensuring adaptability to various environments.
Request a Quote
Description
Introducing the POWERTEX Lifting point with a decentered link and a long bolt – LPD. The LPD is a robust solution for industrial environments that demand precision and durability in material handling. The extended bolt version comes with an extra long bolt and nut making it suitable for mounting through holes. This lifting point is engineered to rotate 360 degrees and pivot up to 150 degrees, offering a versatile range of motion. The unique design features a forged housing with two pressed-in washers and a bolt equipped with a locking ring for secure interlocking. A spacious forged D-shaped link is securely locked within the housing. The bolt head is designed for versatility with an outer hexagonal grip and a hex socket cap grip, ensuring easy installation with various tools. The LPD is the quietest lifting point in the range, with a spring that removes rattling sound, making it suitable for vibrating machines and vehicles. The spring also allows the D-ring to be left in a vertical position. This version has a long bolt standard, but it can be exchanged easily for a standard Powertex bolt as well. Allowed Loading directions: Same WLL in all directions 360° rotation, 150° pivot motion from vertical The LPD is not designed to rotate under load (choose LPB instead) Product Features: Durabable finish: Coated in PURE RED powder paint, the LPD lifting points stand out for their durability and corrosion resistance. Compliance to standard: Manufactured to meet the testing requirements specified by EN 1677-1, ensuring high safety and quality standards. Reliable: Designed with a safety factor of at least 4 in the intended load directions, offering a secure lifting experience. Quality assurance: Each component undergoes crack detection testing in the factory and all forged links are proof load tested to ensure reliability. Type testing: Each model undergoes factory type testing including breaking tests and fatigue test to 20,000 cycles at 1.5 times the WLL, highlighting the product's endurance. Full traceability: Every component is marked with POWERTEX branding, model name, WLL, CE-mark, UKCA-mark, and a traceability code ensuring traceability to the production lot and raw materials. Uniform WLL: The LPD maintains the same WLL in all directions, simplifying load planning and increasing versatility. Harmless: Chromium 6 free, aligning with environmental safety standards. Certificates included: Comes with a POWERTEX 2.2 certificate & Declaration of Conformity with each box, confirming compliance with EC and UK regulations. Wide temperature range: Optimized for use between -40°C to +200°C without WLL reduction, with permissible WLL reductions for higher temperature ranges, ensuring adaptability to various environments.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Lifting Point POWERTEX LPD - Long Bolt version WLL ton 1.5 - 4215LPDM16LB - Certex UK
Harworth, United Kingdom
Lifting Point POWERTEX LPD - Long Bolt version WLL ton 1.5
4215LPDM16LB
Lifting Point POWERTEX LPD - Long Bolt version WLL ton 1.5 4215LPDM16LB
Introducing the POWERTEX Lifting point with a decentered link and a long bolt – LPD. The LPD is a robust solution for industrial environments that demand precision and durability in material handling. The extended bolt version comes with an extra long bolt and nut making it suitable for mounting through holes. This lifting point is engineered to rotate 360 degrees and pivot up to 150 degrees, offering a versatile range of motion. The unique design features a forged housing with two pressed-in washers and a bolt equipped with a locking ring for secure interlocking. A spacious forged D-shaped link is securely locked within the housing. The bolt head is designed for versatility with an outer hexagonal grip and a hex socket cap grip, ensuring easy installation with various tools. The LPD is the quietest lifting point in the range, with a spring that removes rattling sound, making it suitable for vibrating machines and vehicles. The spring also allows the D-ring to be left in a vertical position. This version has a long bolt standard, but it can be exchanged easily for a standard Powertex bolt as well. Allowed Loading directions: Same WLL in all directions 360° rotation, 150° pivot motion from vertical The LPD is not designed to rotate under load (choose LPB instead) Product Features: Durabable finish: Coated in PURE RED powder paint, the LPD lifting points stand out for their durability and corrosion resistance. Compliance to standard: Manufactured to meet the testing requirements specified by EN 1677-1, ensuring high safety and quality standards. Reliable: Designed with a safety factor of at least 4 in the intended load directions, offering a secure lifting experience. Quality assurance: Each component undergoes crack detection testing in the factory and all forged links are proof load tested to ensure reliability. Type testing: Each model undergoes factory type testing including breaking tests and fatigue test to 20,000 cycles at 1.5 times the WLL, highlighting the product's endurance. Full traceability: Every component is marked with POWERTEX branding, model name, WLL, CE-mark, UKCA-mark, and a traceability code ensuring traceability to the production lot and raw materials. Uniform WLL: The LPD maintains the same WLL in all directions, simplifying load planning and increasing versatility. Harmless: Chromium 6 free, aligning with environmental safety standards. Certificates included: Comes with a POWERTEX 2.2 certificate & Declaration of Conformity with each box, confirming compliance with EC and UK regulations. Wide temperature range: Optimized for use between -40°C to +200°C without WLL reduction, with permissible WLL reductions for higher temperature ranges, ensuring adaptability to various environments.

Introducing the POWERTEX Lifting point with a decentered link and a long bolt – LPD. The LPD is a robust solution for industrial environments that demand precision and durability in material handling. The extended bolt version comes with an extra long bolt and nut making it suitable for mounting through holes. This lifting point is engineered to rotate 360 degrees and pivot up to 150 degrees, offering a versatile range of motion. The unique design features a forged housing with two pressed-in washers and a bolt equipped with a locking ring for secure interlocking. A spacious forged D-shaped link is securely locked within the housing. The bolt head is designed for versatility with an outer hexagonal grip and a hex socket cap grip, ensuring easy installation with various tools. The LPD is the quietest lifting point in the range, with a spring that removes rattling sound, making it suitable for vibrating machines and vehicles. The spring also allows the D-ring to be left in a vertical position. This version has a long bolt standard, but it can be exchanged easily for a standard Powertex bolt as well.

Allowed Loading directions:

  • Same WLL in all directions
  • 360° rotation, 150° pivot motion from vertical
  • The LPD is not designed to rotate under load (choose LPB instead)

Product Features:

  • Durabable finish: Coated in PURE RED powder paint, the LPD lifting points stand out for their durability and corrosion resistance.
  • Compliance to standard: Manufactured to meet the testing requirements specified by EN 1677-1, ensuring high safety and quality standards.
  • Reliable: Designed with a safety factor of at least 4 in the intended load directions, offering a secure lifting experience.
  • Quality assurance: Each component undergoes crack detection testing in the factory and all forged links are proof load tested to ensure reliability.
  • Type testing: Each model undergoes factory type testing including breaking tests and fatigue test to 20,000 cycles at 1.5 times the WLL, highlighting the product's endurance.
  • Full traceability: Every component is marked with POWERTEX branding, model name, WLL, CE-mark, UKCA-mark, and a traceability code ensuring traceability to the production lot and raw materials.
  • Uniform WLL: The LPD maintains the same WLL in all directions, simplifying load planning and increasing versatility.
  • Harmless: Chromium 6 free, aligning with environmental safety standards.
  • Certificates included: Comes with a POWERTEX 2.2 certificate & Declaration of Conformity with each box, confirming compliance with EC and UK regulations.
  • Wide temperature range: Optimized for use between -40°C to +200°C without WLL reduction, with permissible WLL reductions for higher temperature ranges, ensuring adaptability to various environments.
Supplier's Site

Technical Specifications

  Certex UK
Product Category Lifting and Rigging Attachments
Product Number 4215LPDM16LB
Product Name Lifting Point POWERTEX LPD - Long Bolt version WLL ton 1.5
Use Lifting
Unlock Full Specs
to access all available technical data

Similar Products

Chain sling 1-leg with safety hook, grade 8 Chain diameter 10 - 230501000600130 - Certex UK
Specs
Product Type Sling
Use Lifting
Maximum Load 3.47 tons (3.15 metric tons)
View Details
Chain sling 2-leg with latch hook, grade 8 Chain diameter 13 - 230801300600110 - Certex UK
Specs
Product Type Sling
Use Lifting
Maximum Load 8.27 tons (7.5 metric tons)
View Details
Chain sling 2-leg with latch hook, grade 8 Chain diameter 20 - 230802000300110 - Certex UK
Specs
Product Type Sling
Use Lifting
Maximum Load 18.74 tons (17 metric tons)
View Details
Chain sling 1-leg with safety hook, grade 8 Chain diameter 8 - 230500800400130 - Certex UK
Specs
Product Type Sling
Use Lifting
Maximum Load 2.2 tons (2 metric tons)
View Details