Trigon Components, Inc. CPH (Y3) Series

Description
SERIES CPH(Y3) DESCRIPTION Chip, Safety Certified CAPACITANCE RANGE 5pF to 1000pF VOLTAGE RATING 250VAC OPERATING TEMPERATURE -55 to +125? PACKAGE SMD 1808 FEATURE •TRIGON Multilayer Ceramic chip capacitors supplied in bulk or tape & reel package are ideally suitable for thick-film hybrid circuits an automatic surface mounting on any printed circuit boards. •The nickel-barrier terminations are consisted of a nickel barrier layer over the silver metallization and then finished by electroplated solder layer to ensure the terminations have good solderability. The nickel barrier layer in terminations prevents the dissolution of termination when extended immersion in molten solder at elevated solder temperature.
Description
SERIES CPH(Y3) DESCRIPTION Chip, Safety Certified CAPACITANCE RANGE 5pF to 1000pF VOLTAGE RATING 250VAC OPERATING TEMPERATURE -55 to +125? PACKAGE SMD 1808 FEATURE •TRIGON Multilayer Ceramic chip capacitors supplied in bulk or tape & reel package are ideally suitable for thick-film hybrid circuits an automatic surface mounting on any printed circuit boards. •The nickel-barrier terminations are consisted of a nickel barrier layer over the silver metallization and then finished by electroplated solder layer to ensure the terminations have good solderability. The nickel barrier layer in terminations prevents the dissolution of termination when extended immersion in molten solder at elevated solder temperature.

Suppliers

Company
Product
Description
Supplier Links
SERIES CPH(Y3) DESCRIPTION Chip, Safety Certified CAPACITANCE RANGE 5pF to 1000pF VOLTAGE RATING 250VAC OPERATING TEMPERATURE -55 to +125? PACKAGE SMD 1808 FEATURE •TRIGON Multilayer Ceramic chip capacitors supplied in bulk or tape & reel package are ideally suitable for thick-film hybrid circuits an automatic surface mounting on any printed circuit boards. •The nickel-barrier terminations are consisted of a nickel barrier layer over the silver metallization and then finished by electroplated solder layer to ensure the terminations have good solderability. The nickel barrier layer in terminations prevents the dissolution of termination when extended immersion in molten solder at elevated solder temperature.
SERIESCPH(Y3)
DESCRIPTIONChip, Safety Certified
CAPACITANCE RANGE5pF to 1000pF
VOLTAGE RATING250VAC
OPERATING TEMPERATURE-55 to +125?
PACKAGESMD 1808
FEATURE•TRIGON Multilayer Ceramic chip capacitors supplied in bulk or tape & reel package are ideally suitable for thick-film hybrid circuits an automatic surface mounting on any printed circuit boards.
•The nickel-barrier terminations are consisted of a nickel barrier layer over the silver metallization and then finished by electroplated solder layer to ensure the terminations have good solderability. The nickel barrier layer in terminations prevents the dissolution of termination when extended immersion in molten solder at elevated solder temperature.
Supplier's Site

Technical Specifications

  Trigon Components, Inc.
Product Category Capacitors
Product Number CPH (Y3) Series
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Applications General Purpose
Capacitance Type Fixed
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101102U075AB2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 1000 microF
View Details
3 suppliers
Ceramic Capacitors - 1608-050525004P70HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 113320 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive; Analogue computing circuit, digital computing circuit, pulse network, timing, transformer, tuned circuit
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers