Trigon Components, Inc. CP0612 Series

Description
SERIES CP0612 DESCRIPTION Chip, Low ESL Performance CAPACITANCE RANGE 10nF to 150nF VOLTAGE RATING 50VDC OPERATING TEMPERATURE -55 to +125? PACKAGE SMD 0612 FEATURE •Standard size with thin thickness. •Small size with high capacitance. •Capacitor with lead-free termination (pure Tin). •MLCC with low ESL performance.
Datasheet
Description
SERIES CP0612 DESCRIPTION Chip, Low ESL Performance CAPACITANCE RANGE 10nF to 150nF VOLTAGE RATING 50VDC OPERATING TEMPERATURE -55 to +125? PACKAGE SMD 0612 FEATURE •Standard size with thin thickness. •Small size with high capacitance. •Capacitor with lead-free termination (pure Tin). •MLCC with low ESL performance.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SERIES CP0612 DESCRIPTION Chip, Low ESL Performance CAPACITANCE RANGE 10nF to 150nF VOLTAGE RATING 50VDC OPERATING TEMPERATURE -55 to +125? PACKAGE SMD 0612 FEATURE •Standard size with thin thickness. •Small size with high capacitance. •Capacitor with lead-free termination (pure Tin). •MLCC with low ESL performance.
SERIESCP0612
DESCRIPTIONChip, Low ESL Performance
CAPACITANCE RANGE10nF to 150nF
VOLTAGE RATING50VDC
OPERATING TEMPERATURE-55 to +125?
PACKAGESMD 0612
FEATURE•Standard size with thin thickness.
•Small size with high capacitance.
•Capacitor with lead-free termination (pure Tin).
•MLCC with low ESL performance.
Supplier's Site Datasheet

Technical Specifications

  Trigon Components, Inc.
Product Category Capacitors
Product Number CP0612 Series
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Applications General Purpose
Capacitance Type Fixed
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 338-101C192U150AJ2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Ceramic Capacitors - 0603J0102P20BCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Film Capacitors - 1725737 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers