Trigon Components, Inc. CPD Series

Description
SERIES CPD DESCRIPTION Chip, Medium / High Voltage CAPACITANCE RANGE 100pF to 1.2uF VOLTAGE RATING 100VDC to 2000VDC OPERATING TEMPERATURE -55 to +125? PACKAGE SMD 0805 to 2220 FEATURE - Low ESR and Low Tan d - Excellent DC Bias - Provide Good Ripple Characteristic - Excellent Temperature Coefficient - RoHS & SS-00259 Compliant
Datasheet
Description
SERIES CPD DESCRIPTION Chip, Medium / High Voltage CAPACITANCE RANGE 100pF to 1.2uF VOLTAGE RATING 100VDC to 2000VDC OPERATING TEMPERATURE -55 to +125? PACKAGE SMD 0805 to 2220 FEATURE - Low ESR and Low Tan d - Excellent DC Bias - Provide Good Ripple Characteristic - Excellent Temperature Coefficient - RoHS & SS-00259 Compliant
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SERIES CPD DESCRIPTION Chip, Medium / High Voltage CAPACITANCE RANGE 100pF to 1.2uF VOLTAGE RATING 100VDC to 2000VDC OPERATING TEMPERATURE -55 to +125? PACKAGE SMD 0805 to 2220 FEATURE - Low ESR and Low Tan d - Excellent DC Bias - Provide Good Ripple Characteristic - Excellent Temperature Coefficient - RoHS & SS-00259 Compliant
SERIESCPD
DESCRIPTIONChip, Medium / High Voltage
CAPACITANCE RANGE100pF to 1.2uF
VOLTAGE RATING100VDC to 2000VDC
OPERATING TEMPERATURE-55 to +125?
PACKAGESMD 0805 to 2220
FEATURE- Low ESR and Low Tan d
- Excellent DC Bias
- Provide Good Ripple Characteristic
- Excellent Temperature Coefficient
- RoHS & SS-00259 Compliant
Supplier's Site Datasheet

Technical Specifications

  Trigon Components, Inc.
Product Category Capacitors
Product Number CPD Series
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Applications General Purpose
Capacitance Type Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 226XMPL012MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
5 suppliers
Ceramic Capacitors - 1608-1288-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers